location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 3115cn Laser A4 600 x 600 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3115cn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3115CN
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 3115cn Laser A4 600 x 600 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - A4 30 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 400 MHz
  • - 36 kg
Warranty: 1 year Basic Warranty
Long product name DELL 3115cn Laser A4 600 x 600 DPI 30 ppm :
The long product name of DELL 3115cn Laser A4 600 x 600 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multifunction Colour Laser Printer 3115cn - Print resolution: 600 x 600 dpi, 256 MB RAM, Scanner Optical resolution: 600 x 600 dpi, USB 2.0 port, Ethernet 10/100 BaseT port, IEEE 1284 Parallel Port
More>>>
DELL 3115cn Laser A4 600 x 600 DPI 30 ppm:
The official description of DELL 3115cn Laser A4 600 x 600 DPI 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

At a Glance
- 4-in-1 Design: Combines quality colour printing, scanning, copying, and mono faxing with the ability to connect to a network or an individual PC.
- Fast: Prints up to 30 A4 pages per minute* in monochrome and up to 17 A4 pages per minute* in colour.
- Robust: Typical monthly print volume 1000 to 7000 pages per month; maximum duty cycle 60,000 pages per month.
- High Quality: Produces professional-quality documents at 600 x 600 dpi.
- Flexible: Features optional duplex (dual-sided) printing unit and optional second paper drawer.

Printing and Copying
More than just a fast network printer, the 3115cn MFP can also be used as a stand-alone colour copier. The Automatic Document Feeder allows you to easily copy up to 50 pages without having to manually feed each one. Plus, the optional, environmentally-conscious auto-duplexing feature allows you to print and copy on both sides of the paper to help reduce waste and save money.

Full-Colour Scanning
The full colour flatbed scanner and 50 sheet Automatic Document Feeder work together to scan documents and images with great accuracy and colour. The 3115cn MFP also allows you to scan documents directly to your networked or directly connected PC.

Standalone & PC Fax
Conveniently send faxes on the 3115cn MFP without using the PC or right from your email with the high speed fax modem. The practical 50-sheet auto document feeder also allows you to fax large documents while you spend your valuable time on other important tasks.

Dell ColourTrack
Keep your total cost of ownership low with Dell’s second-generation of the ColourTrackTM colour control tool. ColourTrack is designed to give you the ability to determine access to colour printing for an individual or for a workgroup, so you can create up to 50 user or department accounts and monitor print jobs per account. Enable, disable or set limits for colour and monochrome printing – you can control everything remotely using the Dell Printer Web Configuration Tool.

Dell Toner Management
The Dell Toner Management SystemTM (DTMS) makes owning the 3115cn MFP easy. DTMS features “intelligent” software that can proactively alert you when your printer cartridge begins to run low. Look at the printer LCD display, check toner levels from any PC in the network or have e-mail alerts sent automatically to the person who needs to know. Dell helps make it simple to monitor and reorder toner.

Incredible Versatility
Depending on your office needs, the 3115cn MFP is flexible enough to be upgraded in several ways. You can add an optional duplexing unit for two-sided printing, a Wireless Printer Adapter1 and an additional 550 sheet paper drawer for a maximum input capacity of 950 sheets of paper. You can also upgrade the onboard printing memory from 128 MB to a maximum 1152 MB for faster processing of larger, more graphically intensive print jobs.

Onsite Support
The Dell Multifunction Colour Laser Printer 3115cn comes with a full year of all the benefits of Dell’s technical phone support and Next Business Day On-Site Service2. And if you want to extend your Next Business Day On-Site Service, Dell can help you protect your investment for up to five years.

High Volume, Low Maintenance, Low Costs
The 3115cn MFP has the speed, duty cycle and features to address low- to mid-volume printing across virtually any networked environment. The 3115cn MFP comes standard with an up to 5000-page3 black toner cartridge and an up to 4000-page colour cartridge, or choose the high-capacity up to 8000-page black and up to 8000-page colour cartridges to reduce your replacement frequency while delivering a low cost-per-page.

Short summary description DELL 3115cn Laser A4 600 x 600 DPI 30 ppm:
This short summary of the DELL 3115cn Laser A4 600 x 600 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 3115cn, Laser, Colour printing, 600 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description DELL 3115cn Laser A4 600 x 600 DPI 30 ppm:
This is an auto-generated long summary of DELL 3115cn Laser A4 600 x 600 DPI 30 ppm based on the first three specs of the first five spec groups.

DELL 3115cn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 17 ppm. Copying: Mono copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
17 s
Copying
Copying *
Mono copying
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
4 MB
Fax speed dialing (max numbers)
200
Features
Maximum duty cycle *
60000 pages per month
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
250 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Coated paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
DellTCP/IP & UDP/IP (LPD, Port9100, IPP6, SMB6, Netware v 5, FTP, HTTP, HTTPS6, RARP, AutoIP, WINS6, SMTP, FTP, DDNS6, SNMP, DHCP, BOOTP, mDNS6); NetBEUI (SMB6); Netware P-server6; Ethertalk6; AppleTalk
Performance
Internal memory *
256 MB
Performance
Processor frequency
400 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
40 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
465 W
Power consumption (PowerSave)
18 W
Power consumption (standby)
108 W
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
5 - 32 °C
Storage relative humidity (H-H)
15 - 80%
Certificates
Certification
CE; EN55022:1994 Class B+A1:1995+A2:1997; EN61000-3-2:2000+A2:2005; EN 61000-3-3:1995+A1:2001; EN55024:1998+A1:2001+A2:2003; FCC CFR; ICES-003; GOST; SABS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
36 kg
Packaging content
Bundled software
ScanSoft PaperPort v10, Dell Printer Configuration Web Tool, Dell Colour Track 2, Dell Toner Management System
Other features
Networking features
Ethernet 10/100 BaseT
Dimensions (WxDxH)
460 x 570 x 730 mm
Network ready
Yes
Power requirements
220-240V, 47 - 63 Hz
Wireless technology
IEEE 802.11b/g
Safety
IEC/EN60950-1:2001; IEC60825-1; CE Mark (EU); NEMKO; GS Mark; GOST & Hygienic; SASO; SABS; UL/cUL Listed; FDA/DHHS
Maximum internal memory
1.15 TB
Compatible operating systems
Windows Vista/Vista x64, Microsoft Windows XP SP1-2, XP 64 bit, NT 4.0 SP6a, 2000 SP2-4, Server 2003 SP1, Server 2003 x64, Mac OS X, UNIX (SolarisTM 10, HP-UX11i), Linux (Red Hat 8/9, SuSE 9, TurboLinux 10)
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 06:03:38
Uk has collected 8 expert reviews for DELL 3115cn Laser A4 600 x 600 DPI 30 ppm and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-09-26 06:03:34
Speed and expandability are the Dell 3115cn multifunction colour laser printers forte, making up for its subpar photos and design quirks. The Dell 3115cn is a little less expensive than the Xerox Phaser 6180MFP that it closely resembles. But while...
Bottom line Equipped with the speed and features to satisfy a busy small office or department, Dells Multifunction Colour Laser Printer 3115cn is a solid buy in most ways. If you need high-quality photo printing, however, the Xerox Phaser 6180MFP does a better...
80%
expertreviews.co.uk
Updated:
2011-09-26 06:03:37
Dells printer-naming policy should leave you in little doubt about what the Multifunction Colour Laser Printer 3115cn does. Its based on a fast, single-pass colour laser print engine that can produce up to 30 monochrome pages per minute, or 17 in...
80%
infoworld.com
Updated:
2011-09-26 06:03:32
Equipped with the speed and features to satisfy a busy small office or department, Dell's Multifunction Color Laser Printer 3115cn is a solid buy in most ways. If you need high-quality photo printing, however, the Xerox Phaser 6180MFP does a better, albeit slower, job.
70%
pcworld.com_techhive.com
Updated:
2011-09-26 06:03:34
Speed and expandability are this color laser MFPs forte, making up for its subpar photos and design quirks.
Good Good standard paper handling and options, Fast; very crisp text printing...
Bad Control panel sometimes confusing, Expensive; photos look oversaturated...
Bottom line Speed and expandability are this color laser MFPs forte, making up for its subpar photos and design quirks.
80%
hardwarecentral.com
Updated:
2011-09-26 06:03:35
For not much more than the price of a business-class color laser printer -- $899 -- Dells new network peripheral adds capable copying, scanning, and faxing, along with versatile software and a variety of options such as duplex printing. SmallBusinessC...
0%
pcmag.com
Updated:
2011-09-26 06:03:37
Inelegant. Thats the word that comes to mind when describing the Dell Multifunction Color Laser Printer 3115cn ($899 direct). It encompasses nearly everything about the printer—from its clunky physical design to its clumsy setup procedure to its ove...
Good Fast. Prints, scans, faxes from a PC, and works as a standalone copier, fax machine, and digital sender.
Bad Imposingly large for a small office. Text is below par for a laser, although good enough for most business needs.
Bottom line The Dell Multifunction Color Laser Printer 3115cn delivers on features, but you have to navigate a clumsy setup procedure and live with a clunky design...
70%