location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Colour Laser Printer 3110cn 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Colour Laser Printer 3110cn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3110CN
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:03:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Colour Laser Printer 3110cn 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 600 x 600 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Maximum duty cycle: 60000 pages per month
  • - Internal memory: 128 MB 400 MHz
Warranty: 1 year Basic Warranty
Long product name DELL Colour Laser Printer 3110cn 600 x 600 DPI A4 :
The long product name of DELL Colour Laser Printer 3110cn 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Colour Laser Printer 3110cn - 600 x 600 dpi, 400 MHz, 128 MB RAM, USB 2.0 port, Ethernet 10/100 BaseT port, IEEE 1284 Parallel Port
More>>>
DELL Colour Laser Printer 3110cn 600 x 600 DPI A4:
The official description of DELL Colour Laser Printer 3110cn 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

At a Glance
- Fast: : Prints up to 30 A4 pages per minute1 in monochrome and 17 A4 pages per minute1 in colour
- Robust: Prints up to 60,000 pages per month (maximum duty cycle) and a typical monthly print volume of 1000 to 3000 pages.
- High Quality: Produces professional-quality documents at up to 600 x 600 dpi (2400 image quality)
- Powerful: Powered by a 400 MHz processor and 128MB memory with the ability to upgrade to 1152MB

Superb, Affordable Colour Printing
The Dell Colour Laser Printer 3110cn gives you the best of both worlds: fast, high-quality monochrome printing and clear, vibrant colour printing in a single printer. No longer do you need to operate a monochrome printer alongside a limited-access colour printer – with all that entails in duplicated consumables, service contracts, power supplies etc. Give your business documents a burst of life by adding bright, vivid colour. Share and control access to the 3110cn across your office network and take advantage of colour printing from any connected system with the appropriate print permissions set using ColourTrack.

Dell Colour Track 2
Keep your total cost of ownership low with Dell's second-generation Colour Track colour control tool. Colour Track 2 gives you the ability to create up to 50 user or department accounts and monitor print jobs per account. Enable, disable or set limits for colour and monochrome printing - Colour Track 2 lets you control everything remotely using the Dell Printer Web Configuration Tool.

Easy Toner Management
The Dell Toner Management System constantly monitors your toner level and warns you when you are running low. You can be notified through pop-up or e-mail alerts and from there you can connect directly to www.dell.com/supplies for easy 24/7 toner ordering.

Incredible Versatility
Depending on your office needs, the 3110cn is flexible enough to be upgraded in several ways. You can include a duplex printing unit for two-sided printing, a wireless 802.11b/g networking adapter, and an additional 550-sheet paper drawer for a maximum input capacity of 950 sheets of paper. You can also upgrade the onboard memory from 128 MB to a maximum 1152 MB for quicker and more efficient printing.

High Volume, Low Maintenance, Low Costs
The 3110cn has the speed, duty cycle and features to address low- to mid-volume printing across virtually any networked environment. The 3110cn comes standard with a 5000-page black toner cartridge and a 4000-page colour cartridge, or choose the high-capacity 8000-page black and 8000-page colour cartridges to reduce your replacement frequency and optimise your cost per printed page in both colour and monochrome.

Short summary description DELL Colour Laser Printer 3110cn 600 x 600 DPI A4:
This short summary of the DELL Colour Laser Printer 3110cn 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Colour Laser Printer 3110cn, Colour, 600 x 600 DPI, A4, 30 ppm, Duplex printing, Network ready

Long summary description DELL Colour Laser Printer 3110cn 600 x 600 DPI A4:
This is an auto-generated long summary of DELL Colour Laser Printer 3110cn 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

DELL Colour Laser Printer 3110cn. Colour. Maximum duty cycle: 60000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Colour *
Yes
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
17 s
Features
Maximum duty cycle *
60000 pages per month
Printer fonts
PCL, PostScript
Number of PCL fonts
81
Number of PostScript fonts
136
Input & output capacity
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
250 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Network
Network ready
Yes
Performance
Internal memory *
128 MB
Flash memory
1152 MB
Processor frequency
400 MHz
Design
Certification
CE mark [EN55022:1994 Class B+A1:1995+A2:1997, EN61000-3-2:2000, EN 61000-3-3:1995+A1:2001, EN55024:1998+A1:2001+A2:2003], FCC CFR Title 47, Part 15 Class B, ICES-003, Issue 4, GOST; SABS, C-Tick, VCCI
Power
Power consumption (standby)
95 W
Power consumption (PowerSave)
9 W
Operational conditions
Operating temperature (T-T)
5 - 32 °C
Operating relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
24 kg
Dimensions (WxDxH)
400 x 485 x 470 mm
Packaging content
Bundled software
Dell Open Manage Printer Manager Dell Printer Configuration Web Tool; Dell Colour Track 2 and Dell Toner Management System, HP Openview, CA Unicenter, IBM Tivoli, Printer MIB
Other features
I/O ports
IEEE 1284
Standard media sizes
76 x 220 mm, 98 x 355 mm
Media weights by paper path
60 - 215 gsm
Power requirements
220-240 V, 47-63 Hz
Capacity cartridge
5000 sheets
Networking features
Ethernet 10/100 BaseT
Power consumption (active)
420 W
Safety
IEC/EN60950-1:2001, IEC60825-1, CE Mark (EU), Nemko, GS Mark, GOST & Hygienic, SASO, SABS, UL/cUL, FDA/DHHS (21CFR), NOM
Compatible operating systems
Windows Vista, Vista x64, Microsoft Windows XP SP1-2, XP 64 bit, NT 4.0 SP6a, 2000 SP2-4, Server 2003 SP1, Server 2003 x64, Mac OS X, UNIX (SolarisTM 10, HPUX11i), Linux (Red Hat 8/9, SuSE 9, TurboLinux 10), Citrix Presentation Server TM v.4.0 & 4.5 (32/64-bit)
Fonts included
Yes
Stand-by LED
Yes
Package dimensions (WxDxH)
582 x 755 x 604 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 05:56:09
Uk has collected 11 expert reviews for DELL Colour Laser Printer 3110cn 600 x 600 DPI A4 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-26 05:55:58
Recent months have seen printer makers bring out ever cheaper colour lasers aimed at the home/small-office market, but theres still an important role for more heavyweight models. The Dell Colour Laser 3110cn, for example, offers full ethernet faci...
Bottom line The Dell isn't cheap, but its running costs are among the lowest in our chart. Add strong output, some heavyweight specifications (with options that'll beef it up considerably) and network support as standard, and you have an excellent colour laser th...
80%
goodgearguide.com.au
Updated:
2011-11-04 14:04:31
The Dell isn?t cheap, but its running costs are among the lowest available. Add strong output, some heavyweight specifications (with options that?ll beef it up considerably) and network support as standard, and you have an excellent colour laser that s...
Good Very low running costs, very expandable.
Bad A little expensive outright, not the greatest hardware resolution. The Final Word The Dell isn’t cheap, but its running costs are among the lowest available. Add strong output, some heavyweight specifications (with options that’ll beef it...
Bottom line The Dell isn’t cheap, but its running costs are among the lowest available. Add strong output, some heavyweight specifications (with options that’ll beef it up considerably) and network support as standard, and you have an excellent colou...
80%
pcworld.com_techhive.com
Updated:
2011-09-26 05:55:18
Dell Laser Printer 3110cn Low-priced model offers low costs per page, though its slow to print in color. Recommend this story? Yes No Please Wait... The Dell Laser Printer 3110cn may have the same black-and-silver styling as the 3100cn model it will r...
Good Low price, $199 duplexer option, Economical to run...
Bad Slow color printing, Ugly manual tray design...
Bottom line Low-priced model offers low costs per page, though its slow to print in color.
75%
Howstuffworks.com
Updated:
2011-09-26 05:55:25
The best thing about the Dell 3110cn color laser printer may be the price. The upfront cost is reasonable, and the per-page printing costs are relatively low. It isnt the worlds greatest laser printer, but the 3110cn can certainly handle the workload...
Good Budget-friendly price, fast output for monochrome documents, low per-page printing costs for both monochrome and color, expandable memory and paper capacity...
Bad Out-of-the-box paper capacity is a small for business use, somewhat slow color print speeds, quality of grayscale and color images could be better, large footprint takes up extra desktop space...
Bottom line The best thing about the Dell 3110cn color laser printer may be the price. The upfront cost is reasonable, and the per-page printing costs are relatively low. It isnt the worlds greatest laser printer, but the 3110cn can certainly handle the workloa...
80%
gcn.com
Updated:
2011-09-26 05:55:32
If you are looking for a printer to give you good text and to polish up photographs you put in your documents (business graphics also shine quite a bit) then the $599 price tag for the C5500n makes it a good choice. Oki Data Americas Inc., Mount La...
Good Good image and text quality...
Bad Average printing speed...
0%
pcmag.com
Updated:
2011-09-26 05:55:46
Mark down 2006 as the year that the affordable workhorse color laser for the small office and small workgroup finally arrived. By affordable I mean hitting the $500 mark. And by workhorse I mean fast enough and with good enough paper handling to shar...
Good Reasonable speed and output quality overall. Good paper handling.
Bad Although text quality is good enough for most business needs, its below par for a laser.
Bottom line The Dell Color Laser Printer 3110cn is a good fit for a small office or workgroup that needs both color and relatively heavy-duty printing...
60%
trustedreviews.com
Updated:
2011-09-26 05:56:02
Since it started designing its own printers, Dell has become a considerable force in the market. The 3110cn is a small workgroup colour laser printer, which comes complete with three different input choices, making it a versatile device from many small of...
70%
Brand Image Product code Product Stock Price from
DELL Colour Laser Printer 5110cn 600 x 600 DPI A4 DELL Colour Laser Printer 5110cn 600 x 600 DPI A4
(show image)
5110CN Colour Laser Printer 5110cn
DELL Colour Laser Printer 1320C 600 x 600 DPI A4 DELL Colour Laser Printer 1320C 600 x 600 DPI A4
(show image)
1320C Colour Laser Printer 1320C