location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Blacktop Deluxe Computer Case 39.1 cm (15.4")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blacktop Deluxe Computer Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBT400
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Blacktop Deluxe Computer Case 39.1 cm (15.4")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 39.1 cm (15.4")
  • - Nylon
  • - 1.85 kg
Warranty: Lifetime
Long product name Targus Blacktop Deluxe Computer Case 39.1 cm (15.4") :
The long product name of Targus Blacktop Deluxe Computer Case 39.1 cm (15.4"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blacktop Deluxe Computer Case
More>>>
Targus Blacktop Deluxe Computer Case 39.1 cm (15.4"):
The official description of Targus Blacktop Deluxe Computer Case 39.1 cm (15.4") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Blacktop Deluxe Computer Case offers a striking new design; whilst retaining all the original benefits of a Targus Computer Case. Featuring a well padded notebook compartment with space to hold accessories and power supplies, this case is designed to accommodate notebook computers with screens up to 15.4". It also benefits from having multiple pockets for a PDA, mobile phone, CD's, business cards, pens and other necessities. Other features include a removable pouch within the notebook compartment for storing your accessories and power supply and a rear zippered expanding file section. This enhanced design offers many new benefits including: cd sleeve pockets, new flexible comfort zipper pulls, rolling luggage security strap, elastic pen loops, comfortable molded handle, adjustable shoulder strap...The Blacktop Range is the ultimate combination of fashion and practicality in today's modern world.

- Padded notebook computer compartment for machines up to 15.4".
- Stylish multifunctional case designed to meet your daily needs.
- Rubber Compu-Tred surrounds the base and sides of the case offering additional case stability.
- Rear zippered expanding file section to keep all your documents protected.
- Multiple pockets for maximum storage and improved organisation (mobile phone, PDA, card holder, CD's, elastic pen loops and many more!)
- Removable accessory Pouch.
- Two-tone coloured design.
- Innovative flexible zipper pulls for a better grip.
- Lugagge strap allowing you to attach the case easily to a trolley.
- Ergonomically designed handle to offer you extra comfort when carrying your case.
- Integrated CD sleeve pockets to transport your CDs safely.
- Side-access mobile phone pocket for easy access.

Short summary description Targus Blacktop Deluxe Computer Case 39.1 cm (15.4"):
This short summary of the Targus Blacktop Deluxe Computer Case 39.1 cm (15.4") data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Blacktop Deluxe Computer Case, 39.1 cm (15.4"), 1.85 kg

Long summary description Targus Blacktop Deluxe Computer Case 39.1 cm (15.4"):
This is an auto-generated long summary of Targus Blacktop Deluxe Computer Case 39.1 cm (15.4") based on the first three specs of the first five spec groups.

Targus Blacktop Deluxe Computer Case. Maximum screen size: 39.1 cm (15.4"). Weight: 1.85 kg

Features
Maximum screen size *
39.1 cm (15.4")
Material *
Nylon
Weight & dimensions
Weight
1.85 kg
Weight & dimensions
Notebook compartment dimensions (W x D x H)
33 x 30 x 5 mm
Other features
Dimensions (WxDxH)
390 x 310 x 60 mm
Brand Image Product code Product Stock Price from
Targus Carry Case nylon blue-blacktop Deluxe 39.1 cm (15.4") Targus Carry Case nylon blue-blacktop Deluxe 39.1 cm (15.4")
(show image)
CBT400V3 Carry Case nylon blue-blacktop Deluxe 0.00
(excl. VAT)
0 (incl. VAT)
Targus BLACKTOP DELUXE COMPUTER CASE Black Targus BLACKTOP DELUXE COMPUTER CASE Black
(show image)
CBT400V2 BLACKTOP DELUXE COMPUTER CASE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)