location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 7720-5B1G12Mi Intel® Core™2 Duo T5670 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 7720-5B1G12Mi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TMN06.028
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate 7720-5B1G12Mi Intel® Core™2 Duo T5670 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T5670 1.8 GHz
  • - 43.2 cm (17") 1440 x 900 pixels 16:10
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 120 GB
  • - Intel® GMA X3100
  • - Bluetooth 2.0+EDR
  • - Windows XP Professional
Long product name Acer TravelMate 7720-5B1G12Mi Intel® Core™2 Duo T5670 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional :
The long product name of Acer TravelMate 7720-5B1G12Mi Intel® Core™2 Duo T5670 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Core™2 Duo processor T5670 (1,8GHz / FSB: 800MHz / 2MB L2 cache), Microsoft® Windows® XP Professional Edition, 17" TFT WXGA+, 1GB DDR II RAM (1x 1GB), 120GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell Li-ion, 56K modem, Gigabit & Wireless LAN 802.11b/g/n, Bluetooth®, Mobile Intel® Graphics Media Accelerator X3100 256MB shared, 0.3MP CrystalEye, 5-in-1 card reader
More>>>
Acer TravelMate 7720-5B1G12Mi Intel® Core™2 Duo T5670 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional:
The official description of Acer TravelMate 7720-5B1G12Mi Intel® Core™2 Duo T5670 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TravelMate 7720 series is designed for the professional business user looking for a portable powerhouse with 17-inch widescreen productivity and amazing graphics performance. Based on the latest Intel 64bits Dual Core Centrino 2 Duo and complete with an integrated video optimized Acer CrystalEye web camera (on selected models) the TravelMate 7720 series enables excellent and reliable communication with your business network that will help you make the most of all business opportunities.

Performance optimized
On top of the latest Intel 64bits Dual Core Centrino 2 Duo processor and Intel’s new Santa Rosa chipset generation, Acer has configured the TravelMate 7720 with the latest powerful dedicated ATI Mobility Radeon™ HD 2400 XT graphics card offering up to 1 GB of HyperMemory™ or optional with an integrated shared Mobile Intel® Graphics Media Accelerator X3100 graphics solution. For supplemental optimization, on this combination of graphics power and brilliant 17.1" WXGA+ widescreen display, Acer is providing Empowering tools like Acer GidVista (to support multi-window viewing on dual displays, this handy tool accommodates up to eight windows at once, for superb multi-tasking efficiency) on the TravelMate 7720, to manage all your current and future business application on-the-fly.

Full Connected
For real-time face-to-face video conferencing, Acer has equipped the TravelMate 7720 with the Acer CrystalEye webcam, a video conferencing optimized camera, mounted at the top of the LCD panel. For additional flexibility, the TravelMate 7720 can also be equipped with a 2nd hard disk drive for optimal enlargement of the disk capacity. The TravelMate 7720 is a complete communication instrument that allows professional users to seamlessly switch from different connectivity options - The latest N wireless card enhanced by Acer SignalUp™ with InviLink™ Nplify™ wireless technology offers the fastest wireless speeds available today, WPAN connection with the optional built-in Bluetooth 2.0 module or wired LAN connection trough the embedded Gigabit Ethernet card.

Short summary description Acer TravelMate 7720-5B1G12Mi Intel® Core™2 Duo T5670 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional:
This short summary of the Acer TravelMate 7720-5B1G12Mi Intel® Core™2 Duo T5670 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 7720-5B1G12Mi, Intel® Core™2 Duo, 1.8 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 120 GB

Long summary description Acer TravelMate 7720-5B1G12Mi Intel® Core™2 Duo T5670 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional:
This is an auto-generated long summary of Acer TravelMate 7720-5B1G12Mi Intel® Core™2 Duo T5670 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional based on the first three specs of the first five spec groups.

Acer TravelMate 7720-5B1G12Mi. Processor family: Intel® Core™2 Duo, Processor model: T5670, Processor frequency: 1.8 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows XP Professional. Weight: 3.36 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:17:04
Uk has collected 1 expert review for Acer TravelMate 7720-5B1G12Mi Intel® Core™2 Duo T5670 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%