location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SmartFit™ Laptop Stand & USB Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartFit™ Laptop Stand & USB Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60723EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896607236 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:10:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington SmartFit™ Laptop Stand & USB Hub
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Minimum notebook screen size compatibility: 30.5 cm (12")
  • - Maximum notebook screen size compatibility: 43.2 cm (17")
Warranty: 2 years
Long product name Kensington SmartFit™ Laptop Stand & USB Hub :
The long product name of Kensington SmartFit™ Laptop Stand & USB Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Makes your monitor easier to see and your peripherals easier to connect.
More>>>
Kensington SmartFit™ Laptop Stand & USB Hub:
The official description of Kensington SmartFit™ Laptop Stand & USB Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simply slide your laptop into the stand, connect one USB plug and you're ready to enjoy the added comfort and productivity of an elevated laptop screen.

- This product comes in brown-box packaging
- Operating Systems Compatibility: PC and Mac compatible including Windows® 7, Windows Vista® sp1 (32-bit and 64-bit editions) or later, Windows® XP (sp2, sp3, including Tablet PC editions). Mac OS X® Snow Leopard 10.6.2, Mac OS X® Leopard 10.5.8 and Mac OS
- Fits laptops 12" to 17"
- Padded inserts ensure a stable and secure fit
- Increases air circulation to keep your laptop cooler
- Black translucent front cover allows you to operate your laptop multimedia IR remote
- Built-in copyholder positions documents in line with the screen for easier viewing
- SmartFit™ system provides a customised monitor height adjustment in two easy steps
- Four always-on USB 2.0 ports, so you can charge phones/iPod overnight even when your laptop is off

Short summary description Kensington SmartFit™ Laptop Stand & USB Hub:
This short summary of the Kensington SmartFit™ Laptop Stand & USB Hub data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SmartFit™ Laptop Stand & USB Hub, Black, 30.5 cm (12"), 43.2 cm (17")

Long summary description Kensington SmartFit™ Laptop Stand & USB Hub:
This is an auto-generated long summary of Kensington SmartFit™ Laptop Stand & USB Hub based on the first three specs of the first five spec groups.

Kensington SmartFit™ Laptop Stand & USB Hub. Product colour: Black, Minimum notebook screen size compatibility: 30.5 cm (12"), Maximum notebook screen size compatibility: 43.2 cm (17")

Design
Product colour *
Black
Minimum notebook screen size compatibility
30.5 cm (12")
Design
Maximum notebook screen size compatibility
43.2 cm (17")
Ports & interfaces
USB 2.0 ports quantity
4
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 15:09:03
Uk has collected 1 expert review for Kensington SmartFit™ Laptop Stand & USB Hub and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-17 15:09:03
Kensington’s imaginatively titled Notebook Stand is a bit of a complex beast, but it’s a good option for people who like to use their laptop as their main desktop machine. The keyboard part of the laptop slides into the stand so that it’s held tightl...
Good Adjustable height helps prevent neck and shoulder strain, USB hub...
Bad Complicated design, needs separate keyboard and mouse, no access to CD drive...
60%
Country Distributor
United Kingdom 1 distributor(s)