Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
417033
Info modified on:
26 Dec 2024, 12:55:14
Warranty:
24 months Carry in
Long product name Epson LQ-350:

LQ-350, 24 pins, 53 dB, 22 W, 200 V - 240 V AC, 4.1 kg

Epson LQ-350:

Fast, high-quality, 24-pin, 80-column printer from the world's leading dot matrix manufacturer

The highly reliable Epson LQ-350 has a mean time between failure of 10,000 operating hours, and is ideal for front and back office applications needing continuous paper or multi-part stationery.

A very economical printer to run, the LQ-350 helps save money with its high ribbon yield of 2.5 million characters and its low power consumption. Using just 1.3W in sleep mode and 23W when powered on, the LQ-350 is qualified by ENERGY STAR for its excellent energy efficiency.

Easy to integrate, the LQ-350 has Parallel, Serial and USB interfaces as standard, and will fit neatly onto desks thanks to its compact design and cable management system.

- High reliability: MTBF of 10,000 operating hours
- Power-efficient: 1.3W on standby, 22W powered on
- Economical: Ribbon yield of 2.5m characters
- Easy integration: Parallel, Serial and USB interfaces
- Compact design: Fits neatly onto desks

Short summary description Epson LQ-350:

Epson LQ-350, 347 cps, 360 x 180 DPI, 260 cps, 86 cps, 10 cpi, 4 copies

Long summary description Epson LQ-350:

Epson LQ-350. Maximum print speed: 347 cps, Maximum resolution: 360 x 180 DPI, Maximum print speed (draft): 260 cps. Paper tray media types: Envelopes, Labels, Roll. Product colour: Black, Grey, Buffer size: 128 KB, Sound pressure level (printing): 53 dB. Standard interfaces: Parallel, Serial, USB 2.0. Print head: 24-pin, Print direction: Bidirectional, Print head life: 400 million characters

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.