location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP KS505AA graphics card AMD Radeon HD3650 0.5 GB GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KS505AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KS505AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585850785 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:30:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Aug 2010
Product end of life date
Bullet Points HP KS505AA graphics card AMD Radeon HD3650 0.5 GB GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon HD3650 0.5 GB GDDR2
  • - 2560 x 1600 pixels 128 bit PCI Express x16
  • - DisplayPorts quantity: 2
  • - DVI-I ports quantity: 1
  • - DirectX version: 10.0
Warranty: 1 Year Limited(Return to HP/Dealer - Parts Only, with Phone-in Assistance)
Long product name HP KS505AA graphics card AMD Radeon HD3650 0.5 GB GDDR2 :
The long product name of HP KS505AA graphics card AMD Radeon HD3650 0.5 GB GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATI Radeon HD 3650 (512MB DH) PCIe x16 Graphics Card
More>>>
HP KS505AA graphics card AMD Radeon HD3650 0.5 GB GDDR2:
The official description of HP KS505AA graphics card AMD Radeon HD3650 0.5 GB GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATI Radeon HD 3650 (512MB DH) PCIe x16 Graphics Card is an excellent choice for your small business or large enterprise engaging in video conferencing or 3D image manipulation.

• Up to 512 MB dedicated on-board graphics frame buffer memory - no need to share PC system memory


• Excellent video conferencing or 3D image manipulation solutions


• Provides two DisplayPort and one Dual Link DVI-I output ports

Short summary description HP KS505AA graphics card AMD Radeon HD3650 0.5 GB GDDR2:
This short summary of the HP KS505AA graphics card AMD Radeon HD3650 0.5 GB GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP KS505AA, Radeon HD3650, 0.5 GB, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP KS505AA graphics card AMD Radeon HD3650 0.5 GB GDDR2:
This is an auto-generated long summary of HP KS505AA graphics card AMD Radeon HD3650 0.5 GB GDDR2 based on the first three specs of the first five spec groups.

HP KS505AA. Graphics processor family: AMD, Graphics processor: Radeon HD3650. Discrete graphics card memory: 0.5 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
Graphics processor family *
AMD
Graphics processor *
Radeon HD3650
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Memory
Discrete graphics card memory *
0.5 GB
Graphics card memory type *
GDDR2
Memory bus *
128 bit
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
1
Ports & interfaces
DisplayPorts quantity *
2
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
10.0
Dual Link DVI *
Yes
Design
Cooling type *
Active
Weight & dimensions
Weight
590 g
Length
241.3 mm
Height
190.5 mm
Country Distributor
United States 1 distributor(s)