location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dx7500 Microtower PC Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500HD Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DX7500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dx7500 Microtower PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NN778EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962422717 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq dx7500 Microtower PC Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500HD Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 300 W
  • - Intel® Pentium® E5300 2.6 GHz
  • - 2 GB DDR2-SDRAM 1 x 2 GB
  • - 320 GB DVD Super Multi Card reader integrated
  • - Intel® GMA X4500HD
  • - Windows Vista Business
Warranty: Protected by HP Services, including a 3-3-0 standardTerms and conditions vary by country and/or Business Model
Long product name HP Compaq dx7500 Microtower PC Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500HD Windows Vista Business :
The long product name of HP Compaq dx7500 Microtower PC Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500HD Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Compaq dx7500 Microtower PC
More>>>
HP Compaq dx7500 Microtower PC Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500HD Windows Vista Business:
The official description of HP Compaq dx7500 Microtower PC Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500HD Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Compaq dx7500 Business Desktop PC series is designed for out-of the box productivity without compromising efficiency.

• The choice is yours: the highly expandable Microtower PC is a newly designed form factor that best fits the way you work, with your choice of operating system and the latest Intel® processors.


• Technology in tune with your needs: dual monitor support 1 enhanced graphics with RAID 1 Mirroring, HP Power Manager 2 up to 8 GB memory 3 flexible expansion/storage options and ports, slots and bays give you the features that you’ll need.


• Enhanced audio and visual experience: enjoy high-quality audio and enhanced image clarity with the sophisticated digital audio architecture, DX-10 graphics and the Intel® G45S Express Chipset with Intel® Graphics Media Accelerator X4500HD


• Built to last: with more than 130,000 hours of testing, you get a reliable and durable desktop that can go the distance. Help protect your critical business data even further with features such as the pre-installed HP Backup and Recovery Manager.


• Built to protect: you no longer need to remember multiple or complex passwords. Credential Manager is a single sign-on functionality that serves as a password vault to automatically store and protect passwords for websites, networks and applications.


1 Monitors sold separately

2 HP Power Manager may not be available in all regions. Use of this feature is not required

3 Maximum memory capacities assume 64-bit operating systems. Microsoft® Windows® XP (32-bit) supports 4GB (with Microsoft 32-bit, the amount of usable memory will be dependent upon your system configuration. It may be less than 4GB), 32-bit Linux can support up to 8GB

Short summary description HP Compaq dx7500 Microtower PC Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500HD Windows Vista Business:
This short summary of the HP Compaq dx7500 Microtower PC Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500HD Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dx7500 Microtower PC, 2.6 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dx7500 Microtower PC Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500HD Windows Vista Business:
This is an auto-generated long summary of HP Compaq dx7500 Microtower PC Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500HD Windows Vista Business based on the first three specs of the first five spec groups.

HP Compaq dx7500 Microtower PC. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 10.2 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
E5300
Processor cores
2
Processor threads
2
Processor frequency *
2.6 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E5000 Series for Desktop
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
13
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
16 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 2 GB
Storage
Total storage capacity *
320 GB
Optical drive type *
DVD Super Multi
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA X4500HD
Ports & interfaces
I/O ports
Rear: 4 USB 2.0, 2 PS/2, 1 RJ-45, 1 1394, 1 VGA, 1 DVI-D, SPDIF in/out, audio in/out, Mic In, Front: 3 USB 2.0, audio ports, 1 1394
USB 2.0 ports quantity *
7
VGA (D-Sub) ports quantity
1
DVI port
Yes
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
S/PDIF out port
Yes
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
1
Design
Chassis type *
Micro Tower
Country of origin
China
Performance
Audio system
HD
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Compatible operating systems
Genuine Windows Vista Ultimate 32-bit
Applications supported
Windows Vista Premium ready
Bundled software
On some models only (not included with FreeDOS): Roxio Easy Media Creator 10** (** Supporting software available with certain optical drive configurations), Intervideo WinDVD 8** (** Supporting software available with certain optical drive configurations), McAfee Total Protection Anti-Virus*** (*** 60 day trial period for McAfee Total Protection for Small Business software. Internet access required to receive updates. First update included. Subscription required for updates thereafter.), PDF Complete, Google Toolbar Optional preloaded software, only for certain configurations: Microsoft Office 2007 Basic, Microsoft Office 2007 Small Business, Microsoft Office 2007 Professional, Credential Manager 2.5 for dx Series
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Processor special features
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor code
SLB9U
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
2
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
35300
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
300 W
Power consumption (typical)
300 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Non-operating altitude
4572
Weight & dimensions
Width *
185 mm
Depth *
416 mm
Height *
385 mm
Weight *
10.2 kg
Packaging content
Display included *
No
Other features
Video card features
Multi-display Support: Dual Independent monitor support facilitated via one VGA port and one DVI integrated on the back plane of the system board and presented as part of the rear I/O set of interfaces. DisplayPort supported via optional HP DisplayPort to DVI-D adapter. Integrated Intel Graphics Media Accelerator X4500HD 85 Hz at up to 1920x1440, 75 Hz at 2048x1536
Power requirements
90-140, 100-127 V, 50-60 Hz, 47-63 Hz
Video adapter, bus
PCI Express x16
Storage drive controller
SATA 3.0Gb/s
Acoustic power emissions
IDLE (Fixed disk drive spinning): LWAd = 3.7 Bels; FIXED DISK (Random write): LWAd = 4.0 Bels; OPTICAL DRIVE (Sequential Reads): LWAd = 5.2 Bels
Driver LAN
Microsoft Windows Vista Business 32bits, Microsoft Windows Vista Business 64bits, Microsoft XP, FreeDos
Cache external
2048 KB
Diskette drive
Optional 1.44 MB Diskette Drive, HP Media Card Reader 22-in-1, Pocket Media Drive Bay, Pocket Media Drive Bay & 250GB Drive
Storage drive type
320 GB
LightScribe
Yes
Security features
HP Business security lock kit optional
Drive bays
2 external 5.25 inch, 1 external 3.5 inch 2 internal 3.5 inch
Expansion slots
3 full-height PCI Express x1, 1 full-height PCI Express x16
Audio included
Integrated High Definition audio with Realtek ALC888S codec, 3D audio compliant with AC'97 Rev. 2.3, internal PC speaker
Security management description
Padlock loop, Kensington Lock Support
Upgrade type
Windows Vista capable
Networking features
Gigabit
Pointing device
HP PS/2 2-Button Optical Scroll Mouse, HP USB 2-Button Optical Scroll Mouse, HP USB 2-Button Laser Mouse
Minimum storage drive space
160 GB
Graphics card family
Intel
Keyboard type
HP Standard Keyboard (PS/2 or USB) or HP USB Value Standard Keyboard
HDD controller type
SATA (7200 rpm)
Maximum HDD capacity
500 GB