location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama ProLite B1980SD computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B1980SD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B1980SD-B1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948570111688 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:20:17
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points iiyama ProLite B1980SD computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 48.3 cm (19") LED TN
  • - 1280 x 1024 pixels 5:4
  • - 5 ms 250 cd/m² 1000:1
  • - E 15 kWh 16 W
Long product name iiyama ProLite B1980SD computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black :
The long product name of iiyama ProLite B1980SD computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B1980SD - 19", 1280 x 1024, 5:4, 1000:1, 250 cd/m², 5 ms
More>>>
iiyama ProLite B1980SD computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black:
The official description of iiyama ProLite B1980SD computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 19’’ ProLite B1980SD designed for business usage is a LED-backlit monitor with Height Adjustability and Screen Rotation allowing you to set the perfect position of the screen ensuring ergonomic posture and optimal viewing comfort. The 5ms response time and high contrast make the B1980SD ideal for a wide range of business applications. sRGB and gamma correction functions permit even the finest nuances of colour to be set accurately. The ProLite B1980SD includes DVI and VGA connectivity and is available in black.

Short summary description iiyama ProLite B1980SD computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black:
This short summary of the iiyama ProLite B1980SD computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama ProLite B1980SD, 48.3 cm (19"), 1280 x 1024 pixels, LED, LED, 5 ms, Black

Long summary description iiyama ProLite B1980SD computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black:
This is an auto-generated long summary of iiyama ProLite B1980SD computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black based on the first three specs of the first five spec groups.

iiyama ProLite B1980SD. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
5:4
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1280 x 1024 (SXGA)
Aspect ratio
5:4
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
12000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.294 x 0.294 mm
Horizontal scan range
24 - 80 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
37.6 cm
Viewable size, vertical
30.1 cm
3D
No
Separate H/V sync
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
2 W
Design
Market positioning *
Business
Product colour *
Black
Certification
CE, TÜV-GS, VCCI-B, TCO, CU
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI *
No
PC Audio in
Yes
HDCP
Yes
Card reader integrated
No
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Ergonomics
Height adjustment
13 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-160 - 160°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, German, English, Spanish, French, Italian, Japanese, Portuguese, Russian
Number of OSD languages
9
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
15 kWh
Power consumption (typical) *
16 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 85%
Packaging content
Stand included
Yes
Cables included
AC, Audio (3.5mm), DVI, VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
411 mm
Depth (with stand)
244.5 mm
Height (with stand)
426.5 mm
Weight (with stand)
5.1 kg
Width (without stand)
411 mm
Depth (without stand)
49 mm
Height (without stand)
352 mm
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
European Product Registry for Energy Labelling (EPREL) code
361598
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
Built-in subwoofer
No
TV tuner integrated
No
Placement supported
Horizontal
Brand Image Product code Product Stock Price from
iiyama ProLite B2783QSU-B1 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black iiyama ProLite B2783QSU-B1 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black
(show image)
B2783QSU-B1 B2783QSU-B1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)