location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama ProLite B2783QSU-B1 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B2783QSU-B1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B2783QSU-B1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948570114290
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘iiyama’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:44:11
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points iiyama ProLite B2783QSU-B1 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 68.6 cm (27") LED TN
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 1 ms 350 cd/m² 1000:1
  • - 44 W
Long product name iiyama ProLite B2783QSU-B1 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black :
The long product name of iiyama ProLite B2783QSU-B1 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProLite B2783QSU-B1 - 27", 16:9, 2560 x 1440, 1000:1, 1 ms
More>>>
iiyama ProLite B2783QSU-B1 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
The official description of iiyama ProLite B2783QSU-B1 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ProLite B2783QSU is an excellent 27” QHD LED-backlit monitor bringing the world of Business and Gaming together. The monitor offers accurate and consistent colour reproduction with wide viewing angles and a sharp high resolution 2560x1440 panel. Its ergonomic stand offers 13cm height adjustment with pivot and swivel, making this screen suitable for a wide range of applications and environments where workplace flexibility and ergonomics are key factors. This monitor supports FreeSync™ technology, offering gamers the chance to experience fluid and fracture free gaming. Triple input (DVI/HDMI/DisplayPort) and a USB HUB ensure compatibility with your desktop PC or Notebook.

Short summary description iiyama ProLite B2783QSU-B1 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
This short summary of the iiyama ProLite B2783QSU-B1 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama ProLite B2783QSU-B1, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description iiyama ProLite B2783QSU-B1 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
This is an auto-generated long summary of iiyama ProLite B2783QSU-B1 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black based on the first three specs of the first five spec groups.

iiyama ProLite B2783QSU-B1. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
1 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
2560 x 1440
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
12000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.233 x 0.233 mm
Horizontal scan range
30 - 90 kHz
Vertical scan range
50 - 70 Hz
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Viewable size diagonal
68.5 cm
3D
No
Separate H/V sync
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Market positioning *
Business
Product colour *
Black
Certification
CE, TÜV-GS, VCCI-B, PSE, CU
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
2
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
DisplayPorts quantity
1
Headphone out *
Yes
Ports & interfaces
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Dutch, English, Spanish, Italian, Polish, Japanese, French, Russian, Czech, German
Number of OSD languages
11
Plug and Play
Yes
Power
Power consumption (typical) *
44 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
62 kWh
Packaging content
Stand included
Yes
Cables included
AC, Audio (3.5mm), DVI, DisplayPort, USB
Quick start guide
Yes
Weight & dimensions
Width (with stand)
622.5 mm
Depth (with stand)
230 mm
Height (with stand)
400.5 mm
Weight (with stand)
6.1 kg
Width (without stand)
622.5 mm
Depth (without stand)
56.5 mm
Height (without stand)
372.5 mm
Sustainability
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
85285210
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
No flickering
Yes
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:09:09
Uk has collected 13 expert reviews for iiyama ProLite B2783QSU-B1 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-14 21:09:07
The stand is typically robust, with 130mm of height adjustment, portrait mode for document editing, and a versatile turntable with plenty of flexibility. Perhaps most important is the generous amount of tilt on offer, but you'll need this as Iiyama has us...
Bottom line A cheap 2,560x1,440 monitor with FreeSync support, but its image quality is compromised...
60%
digitalversus.com
Updated:
2016-11-14 21:09:09
Matte plastic casing and matte screenDesign-wise, the B2783QSU is classic Iiyama stuff. The screen is matte and has an anti-glare finish to keep reflections at bay. And, like the Prolite B2483HSU-B1 and XB2783HSU, Iiyama has kept the screen bezel as slim...
Good Good picture quality out of the box, Excellent response times, FreeSync support, Nice design features, Good connections...
Bad Refresh rate: 70 Hz is a bit low, especially for FreeSync, Outdated OSD, Contrast isn't great...
Bottom line The Iiyama B2783QSU is an affordable 27" Quad HD monitor. Response times are excellent and it has plenty of great design features. That said, the OSD is outdated. AMD's FreeSync technology is an added bonus for gamers. This display just misses out on a fi...
80%
HEXUS.net
Updated:
2016-12-28 17:27:02
There's certainly no shortage of choice when it comes to monitors. The LCD manufacturing process is mature enough to offer you, the consumer, a 24in, full-HD monitor for less than £100. But what if you're a gamer? What do you look out for? Ideally the che...
Good Good value, Good, solid design, Very good in 2D...
Bad Limited FreeSync support...
Bottom line FreeSync, conclusionWe used a Sapphire R9 390X graphics card for testing the gaming credentials of the iiyama. It's a good choice because it can pump out the FreeSync sweetspot framerates for this monitor - 48-70Hz - with excellent image quality.P...
0%
topnewreview.com
Updated:
2018-04-08 04:08:34
Most monitors have a resolution of 1920×1080 pixels, matching a Full HD TV set. If your living-room TV is, say, 48 inches, and your monitor is 24 inches, the monitor will be twice as sharp. And it needs to be, because Windows shows you a lot of fine text...
0%
Brand Image Product code Product Stock Price from
iiyama ProLite B1780SD-B1 computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black iiyama ProLite B1780SD-B1 computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black
(show image)
B1780SD-B1 B1780SD-B1 0.00
(excl. VAT)
0 (incl. VAT)
iiyama ProLite B2083HSD-B1 LED display 49.5 cm (19.5") 1600 x 900 pixels HD+ Black iiyama ProLite B2083HSD-B1 LED display 49.5 cm (19.5") 1600 x 900 pixels HD+ Black
(show image)
B2083HSD-B1 B2083HSD-B1 0.00
(excl. VAT)
0 (incl. VAT)
iiyama ProLite B1980SD computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black iiyama ProLite B1980SD computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black
(show image)
B1980SD-B1 B1980SD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Nederland 1 distributor(s)