location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Wind U100P-005NL Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Wind
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wind U100P-005NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U100P-005NL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:12:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Wind U100P-005NL Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Pink
  • - Intel Pentium Mobile N270 1.6 GHz
  • - 25.4 cm (10") 1024 x 600 pixels 5:3
  • - 1 GB DDR2-SDRAM 667 MHz
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows XP Home Edition
Long product name MSI Wind U100P-005NL Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Pink :
The long product name of MSI Wind U100P-005NL Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wind U100P-005NL - Intel Atom N270 1.6GHz, 1024MB, 80GB, 10” 1024x600 LCD, WLAN, Bluetooth, Webcam, WinXP HE, Pink
More>>>
MSI Wind U100P-005NL Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Pink:
The official description of MSI Wind U100P-005NL Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ride with the Wind

The Freedom to Watch
10” Wide LCD Display
The U100 has selected a 10” wide LCD display as oppose to the typical smaller sizes to provide better comfort while viewing or reading. In addition, the 1024x 600 resolution can relief concerns of the full display of WebPages while browsing, giving you the freedom when exploring the internet.
The Latest in LED Power-Saving Backlight Technology
The U100 is embedded with the LED power-saving backlight technology in providing better color fullness and brightness, elevating the total quality of imagery. Furthermore, the lower usage of power can offer a longer operating time.
Convenient Magnifying Capability
The U100 is equipped with the capability of magnifying text within software, so you may magnify any of the words displayed on the monitor freely, making it easier when you are viewing photos, editing or reading documents.

The Freely to Go
Lightness in Design
The frame is approximately 26 centimeters in length and 18 centimeters in width. It is only 19-31.5 mm in thickness making it extremely thin. The total weight added with the battery is not more than 1 kilogram, making the U100 very ideal for taking it on the go.

The Freely to Operate
Ergonomic Big-Size Keyboard and Touch Pad
MSI has the same persistence for proper ergonomically design even on the keyboards of our smaller notebook computers. The keyboard of the U100 not only has great texture, it also increased the space between the keys to 17.5mm, allowing you to be as comfortable as you can. Plus, ingeniously designed spacebar and touchpad, so your fingers can move smoothly while avoiding strain.
Hard Drive with Massive Capacity
Unlike its other competitors that has compromised the memory capacity to decrease in size, the U100 is equipped with the 2.5 inch standard hard drive 80G*. It can operate just as any other notebook computers; without the worries of not having enough memory capacity to record the greatest moments in life.
The Newest Intel® Atom™ Processor
Intel® Atom™ Processor uses a brand new design structure as basis adding in as much as 47 million transistors into one single chip, and the size is not even 25 (mm)². This is smallest and uses the least energy (power usage in limited below 1 to 2.5 watts) Intel processors thus far. Not only so, this processor has more than enough mobility and outstanding functions so our users can to have complete access to the resourceful internet. Always staying connected to the variety and options of entertainment.

The Freely to Play
The Excitement of Instant Communication
Equipped with high resolution webcam, high-performance 2 channel stereo speakers, and microphone, all fitted perfectly within the framework design, expressing the slickness of technology and the elegance of modern fashion. Web-chats can be broadcasted instantly not missing one exciting moment. The photos taken is very sharp in resolution and brilliant in colors, capturing precise imagery both indoor or out, adding more fun to instant messaging.
Wireless Internet Connection
The U100 has the 802.11b / g wireless all region internet connection and Bluetooth transmission interface, so you can enjoy the convenience of accessing the internet at home or out. There will be absolutely no obstacles getting around your daily life.
Comprehensive Multi-Media Application Interface
U100 offers a complete entertainment interface, which includes the 4 in 1 Card Reader (applicable to SD. MMC, MS, and MS Pro), so it may meet the standards of the mainstream memory cards, making it easy to upload digital files into the notebook computer. Our focus was on the common products in the market, such as PDA’s, digital cameras, digital video cameras, digital MP3 Players, Global GPS Systems and such, also connecting to the U100 through USB 2.0 Port. An external DVD burner may be added (optional) to play and burn important files at will.
Long Lasting Battery Life
The last battery life can escalate the mobility and the productiveness of the U100, which can also make your daily lives much more convenient.

Short summary description MSI Wind U100P-005NL Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Pink:
This short summary of the MSI Wind U100P-005NL Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Pink data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Wind U100P-005NL, Intel Pentium Mobile, 1.6 GHz, 25.4 cm (10"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description MSI Wind U100P-005NL Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Pink:
This is an auto-generated long summary of MSI Wind U100P-005NL Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Pink based on the first three specs of the first five spec groups.

MSI Wind U100P-005NL. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.4 cm (10"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Pink. Weight: 1 kg

Design
Product type *
Netbook
Product colour *
Pink
Display
Display diagonal *
25.4 cm (10")
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Socket F (1207)
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Maximum internal memory *
2 GB
Storage
HDD capacity
80 GB
Card reader integrated
Yes
Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Power
AC adapter power
65 W
AC adapter output voltage
19 V
Weight & dimensions
Weight *
1 kg
Other features
Wireless technology
802.11b/g
Brand Image Product code Product Stock Price from
MSI Wind U100-021NL Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Black MSI Wind U100-021NL Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Black
(show image)
U100-021NL Wind U100-021NL 0.00
(excl. VAT)
0 (incl. VAT)
MSI Wind U100W-005NL Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition White MSI Wind U100W-005NL Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition White
(show image)
U100W-005NL Wind U100W-005NL 0.00
(excl. VAT)
0 (incl. VAT)