BakkerElkhuizen logo

BakkerElkhuizen Ergo-Q 330 Grey 43.2 cm (17")

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
318409
Info modified on:
06 Feb 2025, 07:24:39
Short summary description BakkerElkhuizen Ergo-Q 330 Grey 43.2 cm (17"):

BakkerElkhuizen Ergo-Q 330, Grey, 43.2 cm (17"), 20 - 40°, 228 mm, 310 mm, 13 mm

Long summary description BakkerElkhuizen Ergo-Q 330 Grey 43.2 cm (17"):

BakkerElkhuizen Ergo-Q 330. Product colour: Grey, Maximum notebook screen size compatibility: 43.2 cm (17"). Tilt angle range: 20 - 40°. Width: 228 mm, Depth: 310 mm, Height: 13 mm

Reasons to buy
Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.