location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus IN83 data projector 1600 ANSI lumens DLP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IN83
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IN83
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus IN83 data projector 1600 ANSI lumens DLP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 1600 ANSI lumens
  • - Lamp 2000 h
  • - 5000:1
  • - 350 W
Warranty: 2 years
Long product name InFocus IN83 data projector 1600 ANSI lumens DLP :
The long product name of InFocus IN83 data projector 1600 ANSI lumens DLP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IN83, DLP, 1080P, 15000:1, 1600 Lumens, Full HD, 6.4 kg
More>>>
Short summary description InFocus IN83 data projector 1600 ANSI lumens DLP:
This short summary of the InFocus IN83 data projector 1600 ANSI lumens DLP data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus IN83, 1600 ANSI lumens, DLP, 5000:1, 1.5/10, 31.5 - 80 kHz, 50 - 85 Hz

Long summary description InFocus IN83 data projector 1600 ANSI lumens DLP:
This is an auto-generated long summary of InFocus IN83 data projector 1600 ANSI lumens DLP based on the first three specs of the first five spec groups.

InFocus IN83. Projector brightness: 1600 ANSI lumens, Projection technology: DLP, Contrast ratio (typical): 5000:1. Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Focal length range: 39.1 - 46.9 mm, Offset: 136%. Analog signal format system: PAL, SECAM. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 15:07:10
Uk has collected 11 expert reviews for InFocus IN83 data projector 1600 ANSI lumens DLP and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2011-08-14 15:06:43
Even if youve only got a rudimentary understanding of the world of home cinema projection, youll probably realise that DarkChip4 – as sported for the first time in the UK by the InFocus IN83 – is a Big Deal. As the very latest chipset developed by Tex...
Good Groundbreaking black levels and colour fidelity for this price bracket...
Bad Runs quite noisily, A bit fiddly to set up, Limited zoom, Rainbow evident on high-contrast subjects...
80%
goodgearguide.com.au
Updated:
2011-11-04 22:06:39
The InFocus IN83 is a 1080p home theatre projector using a 7 segment DLP colour wheel. In conjunction with the newest DarkChip4 video processor, this means the InFocus IN83 projector is able to produce a good native contrast ratio and static black levels. Colour accuracy is spot-on, while the projector’s lens creates a crisp image despite a lack of setup versatility. The InFocus IN83 home theatre projector looks very similar to the InFocus X10 — and that’s because it is… on the outside at least...
Good DarkChip4 video processor means contrast and natural colour are fantastic, high brightness, crisp detail...
Bad Pricey, no adjustable lens shift, limited zoom, no dynamic iris...
Bottom line If you can find a suitable location to set it up, the InFocus IN83 home theatre projector produces crisp, detailed 1080p images with great natural colour after a small amount of tweaking...
85%
pcauthority.com.au
Updated:
2011-11-04 22:06:40
Infocus’s assault on the projector market has been unforgiving – the company seized two of our four projector Awards in 2007. But it isn’t resting on its laurels: its trimmed the price of the IN82, and released the IN83.The smooth curves remain instan...
Bottom line InFocus had to raise the bar, and it has – superbly. A desirable piece of projection tech that fully justifies the outlay...
100%
trustedreviews.com
Updated:
2011-08-14 15:06:47
When I'm watching a film, I like dark parts of the picture to really look black. I make no apologies for this, or for the fact that it's often a decisive element in my reviews, for I genuinely believe black level response to be one of the most important e...
90%
projectorreviews.com
Updated:
2011-08-14 15:06:51
Mind you, it isnt the brightest of all the 1080p projectors, the Optoma HD81-LV is brighter still, but it cant match the naturalness of the IN83s picture. It translates this way: If you want an especially bright projector with great color accurac...
0%
Hdtvexpert.com
Updated:
2011-08-14 15:06:56
Now, InFocus is back in the game with a mix of mostly business DLP projectors (their bread and butter) and some new home theater models. The IN83 is the newest of them all, and is a single-chip 1080p design with many advanced features for imaging and c...
0%
projectorcentral.com
Updated:
2011-08-14 15:07:03
The InFocus IN83 is an excellent 1080p offering that concentrates on image quality, first and foremost. The projector has light output to spare, deep inky black levels, precise 2.2 gamma, and accurate, saturated colors. However, this performance comes...
80%
Country Distributor
United Kingdom 1 distributor(s)