Samsung logo

Samsung CLP-315 laser printer Colour 2400 x 600 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
332387
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung CLP-315 laser printer Colour 2400 x 600 DPI A4:

Samsung CLP-315, Laser, Colour, 2400 x 600 DPI, A4, 16 ppm

Long summary description Samsung CLP-315 laser printer Colour 2400 x 600 DPI A4:

Samsung CLP-315. Print technology: Laser, Colour. Maximum duty cycle: 20000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.