location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts monitor ceiling mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts monitor ceiling mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-C400BLACK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371444242
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 930203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 17:22:40
The date of the most recent change of this product data-sheet in Icecat.
FPMA-C400BLACK_Drawing (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts FPMA-C400BLACK user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts monitor ceiling mount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 35 kg Black
  • - Maximum screen size: 152.4 cm (60")
  • - Mounting type: Ceiling
  • - Minimum VESA mount: 200 x 200 mm Maximum VESA mount: 600 x 400 mm
  • - Height adjustment
Warranty: 5 year
Long product name Neomounts monitor ceiling mount :
The long product name of Neomounts monitor ceiling mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts TV/Monitor Ceiling Mount for 32"-60" Screen, Height Adjustable - Black
More>>>
Neomounts monitor ceiling mount:
The official description of Neomounts monitor ceiling mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts ceiling mount, model FPMA-C400BLACK is a tilt- and swivel ceiling mount for flat screens up to 60". This mount is a great choice for space saving placement or when wall mounting and floor placement is not an option.

Neomounts versatile tilt (25°) and swivel (60°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The support is easily height adjustable from 64 to 104 centimetres. An innovative cable management conceals and routes cables from ceiling to TV. Hide your cables in the column to keep it nice and tidy.

Neomounts FPMA-C400BLACK has two pivot points and is suitable for screens up to 60" (152 cm). The weight capacity of this product is 35 kg. The ceiling mount is suitable for screens that meet VESA hole pattern 200x200 to 600x400mm.

All installation material is included with the product.

Short summary description Neomounts monitor ceiling mount:
This short summary of the Neomounts monitor ceiling mount data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts monitor ceiling mount, 35 kg, 81.3 cm (32"), 152.4 cm (60"), 200 x 200 mm, 600 x 400 mm, 640 - 1040 mm

Long summary description Neomounts monitor ceiling mount:
This is an auto-generated long summary of Neomounts monitor ceiling mount based on the first three specs of the first five spec groups.

Neomounts monitor ceiling mount. Maximum weight capacity: 35 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 152.4 cm (60"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 600 x 400 mm. Height adjustment range: 640 - 1040 mm, Tilt angle range: 0 - 25°, Swivel angle: 60°. Product colour: Black

Mounting
Minimum screen size
81.3 cm (32")
Maximum weight capacity *
35 kg
Maximum screen size *
152.4 cm (60")
Mounting type *
Ceiling
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
600 x 400 mm
Number of displays supported
1
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
640 - 1040 mm
Tilt angle range
0 - 25°
Swivel angle
60°
Adjustable
Yes
Design
Product colour *
Black
Weight & dimensions
Depth
80 mm
Height
1040 mm
Packaging data
Package width
725 mm
Package depth
200 mm
Package height
220 mm
Technical details
Package net weight
4.82 kg
Other features
Country of origin
Taiwan
Logistics data
Master (outer) case net weight
8.1 kg
Harmonized System (HS) code
7326909890
Products per pallet (EU)
48 pc(s)
Master (outer) case width
725 mm
Master (outer) case length
200 mm
Master (outer) case height
220 mm
Master (outer) case gross weight
8.7 kg
Products per master (outer) case
1 pc(s)
Country Distributor
Nederland 7 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)