location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Integrated Work Center Stand for Ultra Slim Desktop and Thin Client

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Integrated Work Center Stand for Ultra Slim Desktop and Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH526AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111284405 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 513530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Jun 2014
Product end of life date
Bullet Points HP Integrated Work Center Stand for Ultra Slim Desktop and Thin Client
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Minimum screen size: 43.2 cm (17") Maximum screen size: 61 cm (24")
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Black
Warranty: The Integrated Work Center Stand carries a one-year limitedTechnical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP Integrated Work Center Stand for Ultra Slim Desktop and Thin Client :
The long product name of HP Integrated Work Center Stand for Ultra Slim Desktop and Thin Client. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Integrated Work Center Stand for Ultra Slim Desktop and Thin Client
More>>>
HP Integrated Work Center Stand for Ultra Slim Desktop and Thin Client:
The official description of HP Integrated Work Center Stand for Ultra Slim Desktop and Thin Client as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Integrated Work Center Stand is designed to help maximize the use of limited desk space without compromising performance or productivity by accommodating an HP Compaq 6005 Pro, or 8000 Series Elite HP Ultra-slim Desktop PC or an HP Thin Client1 and most HP 17 to 24-inch*,2 diagonal LCD monitors (please refer to compatibility list below) with VESA standard mounting brackets

- Cable management clips help keep cables neatly dressed and concealed behind the stand.
- Industry-standard VESA mounting holes enable high or low positioning of the USDT or Thin Client.
- An adjustable stand with tilt, height and swivel lets you change positions throughout the day, helping you stay comfortable and productive.
- Built-in HP Quick Release enables easy installation and removal of monitor.
- Spring loaded retention drawer securely holds power supplies of many sizes.

Short summary description HP Integrated Work Center Stand for Ultra Slim Desktop and Thin Client:
This short summary of the HP Integrated Work Center Stand for Ultra Slim Desktop and Thin Client data-sheet is auto-generated and uses the product title and the first six key specs.

HP Integrated Work Center Stand for Ultra Slim Desktop and Thin Client, 43.2 cm (17"), 61 cm (24"), Black

Long summary description HP Integrated Work Center Stand for Ultra Slim Desktop and Thin Client:
This is an auto-generated long summary of HP Integrated Work Center Stand for Ultra Slim Desktop and Thin Client based on the first three specs of the first five spec groups.

HP Integrated Work Center Stand for Ultra Slim Desktop and Thin Client. Minimum screen size: 43.2 cm (17"), Maximum screen size: 61 cm (24"). Product colour: Black

Mounting
Minimum screen size *
43.2 cm (17")
Maximum screen size *
61 cm (24")
Mounting type *
Desk
Number of displays supported *
1
Ergonomics
Swivel angle
360°
Design
Product colour *
Black
Weight & dimensions
Width
361.9 mm
Weight & dimensions
Depth
373.3 mm
Height
252.2 mm
Weight
3.1 kg
Packaging content
User guide
Yes
Other features
Compatibility
HP Advantage (LA) HP Essential (LE/LV) HP Performance (LP/ZR) HP Touchscreen 21" HP Compaq 6005 Pro HP Compaq 8000 Elite HP Compaq 8200 Elite