location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson GT-20000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson GT-20000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B195021
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson GT-20000
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner
  • - Colour scanning Duplex scanning
  • - A3
  • - Maximum scan size: 215.9 x 355.6 mm Sensor type: CCD
  • - USB port
  • - 50 W
Warranty: One year on-site
Long product name Epson GT-20000 :
The long product name of Epson GT-20000. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GT-20000/ A3/ 23ppm/ CCD/ 600x1200 dpi/ SCSI x 2/ USB 2.0
More>>>
Epson GT-20000:
The official description of Epson GT-20000 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High performance, reliable A3 business scanning

Give your office advanced scanning performance to match higher cost scanners. Increase productivity effortlessly with fast speeds, the latest imaging technologies and easy to use features.

Experience advanced performance with the Epson GT-20000. Combine A3 flexibility, fast scanning speeds and excellent reliability. Maximise efficiency and control with advanced features including RGB dropout, auto de-skew and text enhancement.

Key features:

-High-speed, reliable A3 flatbed business scanning: combine a superior level of performance with great value.

-Scan larger documents easily: capture maps, books, magazines in mono or colour at 600x1200 dpi.

-High volumes, high speeds: scan mixed documents with the 100 page Auto Document Feeder and auto size detection feature.*

-Increase productivity: simple integration into document management systems with TWAIN and ISIS driver support.

-High-speed data transfer: with fast, efficient Hi-Speed USB 2.0 and SCSI interfaces.

-Share with the whole office: create a networked scanning solution with optional Epson Network Express.*

-Advanced imaging: Epson Scan software with RGB colour dropout, auto skew, Text Enhancement 2.0, auto page size detection.

-Minimal environmental impact: meets strict ENERGY STAR® energy efficiency guidelines.

*Standard on Epson GT-20000NPro.

This product meets the strict ENERGY STAR guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson GT-20000:
This short summary of the Epson GT-20000 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson GT-20000, 215.9 x 355.6 mm, 48 bit, 4.3 sec/page, Flatbed scanner, CCD, Optional

Long summary description Epson GT-20000:
This is an auto-generated long summary of Epson GT-20000 based on the first three specs of the first five spec groups.

Epson GT-20000. Maximum scan size: 215.9 x 355.6 mm, Input colour depth: 48 bit, Flatbed scan speed (b/w, A4): 4.3 sec/page. Scanner type: Flatbed scanner. Sensor type: CCD. Auto document feeder (ADF) input capacity: Optional. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, ISO B-series sizes (B0...B9): B4, B5

Scanning
Maximum scan size *
215.9 x 355.6 mm
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Film scanning
Yes
Greyscale levels
4096
Flatbed scan speed (b/w, A4)
4.3 sec/page
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Input capacity
Auto document feeder (ADF) input capacity
Optional
Paper handling
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Letter
Yes
Legal
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
SCSI, USB 2.0
Power
Power consumption (typical)
50 W
Power consumption (standby)
6.2 W
System requirements
Mac compatibility
Yes
Compatible operating systems
-Windows 2000 Pro / XP / Vista -Mac OS X 10.2.8 +
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
13.5 kg
Packaging content
Bundled software
Page Manager 7, ABBYY Fine Reader Sprint 6, Epson Event Manager 2.0
Other features
Network ready
No
Non-operating relative humidity (non-condensing)
10 - 85%
Dimensions (WxDxH)
656 x 458 x 158 mm
Power requirements
AC 220 - 240V, 50 - 60hz
Recommended operating temperature range (T-T)
-25 - 60 °C
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:31:16
Uk has collected 1 expert review for Epson GT-20000 and the rating is 63 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
63%
Source Review comments Score
toptenreviews.com
Updated:
2011-09-26 08:31:16
The Epson GT-20000 is an excellent large format scanner with competitive product features. Its price is high relative to other brands in the wide format scanner product category. Technical support is restricted to email, and free technical support ends...
Good he Epson GT20000 is a large format flatbed scanner with an optional automatic document feeder...
Bad Free technical support is restricted to email communication for one year.
Bottom line The Epson GT-20000 is excellent, but not the best value for the price...
63%
Brand Image Product code Product Stock Price from
Epson GT-20000N Pro Epson GT-20000N Pro
(show image)
B11B195021NP Epson GT-20000N Pro 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)