location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CM1415fn Laser A4 600 x 600 DPI 12 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM1415fn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE861A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962903315 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Sep 2012
Product end of life date
Bullet Points HP LaserJet CM1415fn Laser A4 600 x 600 DPI 12 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - A4 12 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 160 MB 600 MHz
  • - 22.7 kg
Warranty: One year limitedWarranty and support options vary by product, country and local legal requirements.
Long product name HP LaserJet CM1415fn Laser A4 600 x 600 DPI 12 ppm :
The long product name of HP LaserJet CM1415fn Laser A4 600 x 600 DPI 12 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro CM1415fn - 600 x 600 dpi, 12 ppm/8 ppm, 1200 dpi Scan, 3.5" CGD, 600 MHz, USB, Fast Ethernet, 160 MB, 33.6 kbps, 203 x 196 dpi, 22.7 kg
More>>>
HP LaserJet CM1415fn Laser A4 600 x 600 DPI 12 ppm:
The official description of HP LaserJet CM1415fn Laser A4 600 x 600 DPI 12 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use a colour touchscreen to print, copy, scan—in colour—and fax. Connect this MFP to a wired or wireless network and give your office high-quality prints with vivid colour and sharp black.[1][2] Save energy and reduce your impact.

Business users that want a colour MFP—with a touchscreen—that can be shared over a wireless or wired network.

Features
- Bring easy, touchscreen printing to your office.
- Use the intuitive 3.5-inch (8.89 cm) colour touchscreen to access and print information.
- Spend more time on business and less time on setup and maintenance.
- Easily copy both sides of an ID card onto a single-sided document.
- Produce professional-quality marketing materials.
- Make the most of your printed images, with HP ImageREt 3600.
- Enhance the quality of your copied images, text and graphics with automatic copy optimisation.
- Print crisp text and vivid colour images—use Original HP LaserJet print cartridges with HP ColorSphere toner.
- Print black text affordably—at the same cost per page as a black-and-white HP LaserJet printer.[3]
- Increase productivity—share the MFP on a network.
- Print from anywhere in the office with integrated wireless.[1][2] Share resources, using built-in Ethernet.
- Start and finish printing sooner from low-power or Ready modes, using Instant-on Technology.
- Tackle multiple-page documents, using the 35-page automatic document feeder.
- Print quickly and conveniently with a front-panel USB port.
- Minimise your environmental impact.
- Conserve energy with Instant-on Technology[4] and Instant-on Copy[5].
- Save space and resources with the compact size of this colour laser printer.
- Get free and easy recycling—cartridges returned through HP Planet Partners are recycled responsibly[6].

[1] Wireless performance is dependent upon physical environment and distance from access point, and may be limited during active VPN connections.

[2] Built-in wireless is available on the HP LaserJet Pro CM1415fnw Colour MFP.

[3] Compared with HP LaserJet Pro P1566/ P1606dn printer (single function) and HP LaserJet Pro M1536dnf MFP. Assuming customer is printing at least 30 percent of total pages in colour with content similar to the colour ISO/IEC 19798 test suite (www.iso.org/jtc1/sc28) and overall average job length of three pages. Yields established using ISO/IEC test standards. Actual yields and costs vary considerably depending on images printed, number of colour pages printed, and other factors.

[4] Energy savings based on HP testing using the ENERGY STAR® program’s Typical Electricity Consumption (TEC) method on HP LaserJet products with Instant-on Technology vs. top competitive models as of March 2009.

[5] When compared with fluorescent tubes, Instant-on Copy with LED technology drops energy use by 4 times in idle mode and 1.4 times in copy mode.

[6] Program availability varies. HP print cartridge return and recycling is currently available through the HP Planet Partners program.

Short summary description HP LaserJet CM1415fn Laser A4 600 x 600 DPI 12 ppm:
This short summary of the HP LaserJet CM1415fn Laser A4 600 x 600 DPI 12 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CM1415fn, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, Black, Grey

Long summary description HP LaserJet CM1415fn Laser A4 600 x 600 DPI 12 ppm:
This is an auto-generated long summary of HP LaserJet CM1415fn Laser A4 600 x 600 DPI 12 ppm based on the first three specs of the first five spec groups.

HP LaserJet CM1415fn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Time to first page (black, normal)
26 s
Time to first page (colour, normal)
32 s
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (colour, normal quality, A4)
8 cpm
Copy speed (colour, normal, US Letter)
8 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Copy resolution (colour text and graphics)
600 DPI
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan speed (colour)
8 ppm
Scan speed (black)
12 ppm
Input colour depth
30 bit
Greyscale levels
203
Fax
Duplex faxing
No
Faxing *
Colour faxing
Fax resolution (black)
203 x 196 DPI
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Fax speed dialing (max numbers)
120
Fax forwarding
Yes
Fax broadcasting
120 locations
Distinctive ring
Yes
Features
Recommended duty cycle
300 - 1500 pages per month
Maximum duty cycle *
30000 pages per month
Digital sender
No
Number of print cartridges *
4
Page description languages
PCL 5c, PCL 6, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
185 sheets
Total output capacity *
125 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Glossy paper, Photo paper, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 176 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Bluetooth
No
Performance
Maximum internal memory
160 MB
Card reader integrated
No
Internal memory *
160 MB
Processor frequency
600 MHz
Mac compatibility
Yes
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display diagonal
8.89 cm (3.5")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
285 W
Power consumption (standby)
17.5 W
Power consumption (off)
0.1 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Minimum RAM
1024 MB
Minimum storage drive space
200 MB
Minimum processor
Windows:1 GHz; Mac:PowerPC G4, G5
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended operating temperature range (T-T)
17 - 25 °C
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 32.5 °C
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
443 mm
Depth
472 mm
Height
415 mm
Weight
22.7 kg
Packaging data
Package width
600 mm
Package depth
500 mm
Package height
610 mm
Package weight
25.9 kg
Logistics data
Pallet gross weight
436.9 kg
Other features
Dimensions (WxDxH)
443 x 472 x 415 mm
Network ready
Yes
Maximum scan area (ADF)
216 x 356 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Colour faxing
Yes
Colour scanning
Yes
Pallet dimensions (W x D x H)
1200 x 1000 x 2585 mm
Print quality (colour, best quality)
600 DPI
Print quality (black, best quality)
600 x 600 DPI
Print quality (black, normal quality)
600 DPI
Print margin bottom (A4)
4.2 mm
Print margin left (A4)
4.2 mm
Print margin right (A4)
4.2 mm
Print margin top (A4)
4.2 mm
Standard output capacity for transparencies
50 sheets
Package dimensions (WxDxH)
600 x 500 x 610 mm
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:35:01
Uk has collected 19 expert reviews for HP LaserJet CM1415fn Laser A4 600 x 600 DPI 12 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-12-01 22:34:56
MFPs aren’t usually a hotbed of innovation, but HP’s LaserJet Pro CM1415fn brings something genuinely new to the table with its brilliantly simple full-colour touchscreen control panel. This integrated interface is easily the best we've seen on a laser...
Bottom line It’s only good value for money for light users, but this excellent laser MFP is incredibly easy to use...
80%
techadvisor.co.uk
Updated:
2019-12-01 22:34:57
Product Code: CE862A#B19 The HP LaserJet Pro CM1415fnw multifunction printer seems to offer a lot for its low price: full colour laser multifunction capabilities (print/copy/fax/scan), wireless networking, web apps, and HP's ePrint print-by-email ser...
Bottom line It's hard to find perfection in this price range of colour laser multifunctions. The HP LaserJet Pro CM1415fnw colour MFP has some head-turning features, but the slow performance and expensive toner are tough to swallow. Jon L Jacobi and Melissa Riofr...
60%
macworld.co.uk
Updated:
2019-12-01 22:35:00
The CM1415fnw from HP brings touchscreen operation to the office. The unit has wireless connectivity built-in, and offers the print, copy, scan and fax capabilities you’d expect. Also, it’s impressively cheap at just £340. The biggest plus point the H...
Good Small unit; cheap; well specified; touch-screen interface; wireless connectivity built-in...
Bad Very slow; only adequate print quality...
60%
trustedreviews.com
Updated:
2019-12-01 22:35:00
If you were to be asked to design a new colour laser multifunction printer, what areas would you want to improve? Would you go for lower consumable costs? Less maintenance? Faster speed? Duplex print? We wonder how many of you would say a large touchscree...
Bottom line HP rates the machine at 12ppm for black and 8ppm for colour print, but we couldn't match even these fairly modest speeds. Our five-page black text print took 49s, giving a speed of 6.1ppm and increasing the length of the document to 20 pages only increase...
70%
goodgearguide.com.au
Updated:
2019-12-01 22:35:00
The HP LaserJet Pro CM1415fnw is a multifunction colour laser printer with a fax and integrated wireless networking. It’s not the fastest document printer you can purchase for your office, but it is fully featured and easy to operate.The HP LaserJet P...
Good Good document print quality, high cartridge page yield and duty cycle, intuitive touchscreen interface...
Bad Print speeds slightly slower than competitors, slow initial page output...
Bottom line The HP LaserJet Pro CM1415fnw performs well as a document printer -- apart from the time it takes to print the first page of a document. It offers useful features like a fax and wireless networking...
70%
printercomparison.com
Updated:
2019-12-01 22:34:57
HP unveiled its first LaserJet lineup targeted at small and medium sized businesses to feature its unique ePrint technology at its Innovation Summit last fall. These new additions include the LaserJet Pro M1536dnf we reviewed last month and the LaserJ...
Bottom line The HP LaserJet Pro CM1415fnw offers unique options - ePrint technology and web applications - that businesses can't find from other products as well as excellent print quality and four easy to use devices.But for the price, I would have liked to see a...
70%
about.com
Updated:
2019-12-01 22:34:57
The HP LaserJet Pro CM1415fnw Color Multifunction Laser Printer is a slow and steady color multifunction laser printer whose results are impressive, if not speedy. It gets up to 12 pages per minute (black) at its top speed, but normal speeds will get y...
Good Excellent, sharp color prints, Wireless, Large, easy to use touchscreen...
Bad Slow, Manual duplexing, Single paper tray with only 150 sheets...
60%
computershopper.com
Updated:
2019-12-01 22:34:57
Usually, small offices and home-based businesses choose color laser multifunction printers (MFP) over color inkjet all-in-one (AIO) machines because color lasers deliver high-volume printing faster, and—over the long haul—cheaper. The tradeoff...
Good Exceptional print, copy and scan quality, Easy-to-use, intuitive color graphics control panel, Innovative Print Apps technology...
Bad No automatic duplexing, Slow print times, High cost of consumables...
Bottom line Although this color laser MFP is very easy to use and offers exceptional print, copy, and scan quality, it's not the device for you if speed and budget are a concern...
78%
macworld.com
Updated:
2019-12-01 22:34:57
The HP LaserJet Pro CM1415fnw MFP seems to offer a lot for its low $450 price: full color laser multifunction capabilities (print/copy/fax/scan), wireless networking, Web apps, and HP's ePrint print-by-e-mail service. Small offices and businesses consi...
Good Lots of features for the price...
Bad Slow, No automatic duplexing, High toner costs...
Bottom line It's hard to find perfection in this price range of color laser multifunctions. The HP LaserJet Pro CM1415fnw color MFP has some head-turning features, but the slow performance and expensive toner are tough to swallow. See more like this: printer color...
60%
pcworld.com_techhive.com
Updated:
2019-12-01 22:34:57
The HP LaserJet Pro CM1415fnw MFP seems to offer a lot for its low $450 (as of March 1, 2011) price: full color laser multifunction capabilities (print/copy/fax/scan), wireless networking, Web apps, and HP's ePrint print-by-e-mail service. Small office...
Good Low purchase price...
Bad Slow, No automatic duplexing, High toner costs...
Bottom line High toner costs and slow performance make this low-priced model a dubious bargain, even with wireless and Web capabilities...
60%
pcmag.com
Updated:
2019-12-01 22:35:00
The HP LaserJet Pro CM1415fnw color MFP ($449 direct) isn't particularly fast, and its paper handling is disappointingly limited. However, it stands out from the crowd, and is well worth considering for a micro or home office, for one brilliantly execu...
Good Color touch screen control panel makes faxing and copying extraordinarily easy. Reasonably high quality output.
Bad Relatively slow. Low paper capacity. No automatic duplexing available, even as an option.
Bottom line The HP LaserJet Pro CM1415fnw color MFP is unusually easy to use, thanks largely to its color touch screen control panel. Buy it now...
80%
toptenreviews.com
Updated:
2019-12-01 22:35:01
The HP LaserJet Pro CM1415fnw is a multifunctional color laser printer that offers you a variety of bells and whistles. This device has a touchscreen interface for controlling the printer’s features and settings, wireless printing capabilities and mult...
Bottom line The HP LaserJet Pro CM1415fnw has great features but needs several improvements before it can beat out our top-ranked laser printers...
63%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)