location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR RP614GE Router 4xENet TCP-IP RJ45 DSL wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP614GE Router 4xENet TCP-IP RJ45 DSL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RP614GE
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name NETGEAR RP614GE Router 4xENet TCP-IP RJ45 DSL wired router :
The long product name of NETGEAR RP614GE Router 4xENet TCP-IP RJ45 DSL wired router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Parental Control + 4 poort 10/100Mbps Switch
More>>>
NETGEAR RP614GE Router 4xENet TCP-IP RJ45 DSL wired router:
The official description of NETGEAR RP614GE Router 4xENet TCP-IP RJ45 DSL wired router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Securely extend your broadband Internet connection to all of your computers with the NETGEAR RP614 Web Safe Router Gateway. Each person can instantly benefit from high-speed Web access, file sharing, video streaming, head-to-head Internet game playing, and MP3 downloading. This highly capable 4-port Internet gateway provides state-of-the-art filtering and controls that allow parents to limit URL access and monitor Internet activities, while firewall protection secures your computers and network against hackers. Setup couldn't be easier - a Smart Setup Wizard automatically detects your Internet connection type and then the animated Installation Assistant and on-screen help guide you through each step. The Web Safe Router Gateway is sleekly designed and is compatible with all Ethernet cable and DSL modems and with all Internet service providers. With the Web Safe Router Gateway you can enjoy ultra-fast Web-surfing from the get-go! Share your broadband Internet connection, files, and printers with up to 253 computers. Connect whether you have Windows, Apple Macintosh or even Linux computers. Instantly distribute MP3s, digital movies, and photos. Port Forwarding controls make it simple to communicate using multimedia applications (such as NetMeeting), host Web services, and play Internet games.

Short summary description NETGEAR RP614GE Router 4xENet TCP-IP RJ45 DSL wired router:
This short summary of the NETGEAR RP614GE Router 4xENet TCP-IP RJ45 DSL wired router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR RP614GE Router 4xENet TCP-IP RJ45 DSL, RIP-1, RIP-2, 1 MB, 8 MB, Power, 0 - 40 °C, 0 - 90%

Long summary description NETGEAR RP614GE Router 4xENet TCP-IP RJ45 DSL wired router:
This is an auto-generated long summary of NETGEAR RP614GE Router 4xENet TCP-IP RJ45 DSL wired router based on the first three specs of the first five spec groups.

NETGEAR RP614GE Router 4xENet TCP-IP RJ45 DSL. Routing protocols: RIP-1, RIP-2. Flash memory: 1 MB, Internal memory: 8 MB. LED indicators: Power. Weight: 300 g. Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 28 x 175 x 118 mm

Protocols
Routing protocols
RIP-1, RIP-2
Features
Flash memory
1 MB
Internal memory
8 MB
Design
LED indicators
Power
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Weight
300 g
Other features
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
28 x 175 x 118 mm