NETGEAR logo

NETGEAR USB Mini print server Ethernet LAN

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183063
Info modified on:
18 Jan 2024, 17:35:46
Warranty:
2 years
Long product name NETGEAR USB Mini print server Ethernet LAN:

USB Mini Print Server

NETGEAR USB Mini print server Ethernet LAN:

Multi-user access to your printer is now simpler than ever. NETGEAR’s USB Mini
Print Server does away with the hassles of sharing your printer among multiple PCs.
Its easy external USB connection links one USB printer to as many as three PCs, so
different network users can run multiple print jobs at the same time from anywhere
on a home or office network. The attractive case design looks great in any environment,
and its compact size allows you to place it close at hand or out of the way to open up
your work area. Easy setup with NETGEAR’s Smart Wizard install assistant saves you
time and effort so you’re up and running in minutes. Since no parallel printer cable is
needed, it saves you money, too.

Lets you share a printer among multiple PCs. You can place your printer right where you
want it for most convenience. It works with wired or wireless routers from any vendor, and
it's compatible with most USB port printers (including bi-directional printers) from HP®,
Canon®, Epson®, Lexmark®, and others. Supports all major Microsoft® Windows® operating
systems.
Removes the performance bottleneck you'd have with a dedicated, always-on PC acting as
the print server. It supports multiple print jobs simultaneously, gives you a speedy 12 Mbps
USB connection, and is equipped with an on-board memory buffer for quicker printout
delivery.
The external USB interface makes connecting a no-brainer. Smart Wizard install assistant
makes it simple to install on all popular versions of Microsoft Windows. You can manage the
print server remotely with an easy, Web browser interface. Then you can share a printer on
your LAN without sharing your computer.
Saves you the price of an expensive parallel printer cable – the USB Mini Print Server
doesn't need one.

Short summary description NETGEAR USB Mini print server Ethernet LAN:

NETGEAR USB Mini Print Server, 4 MB, 1 MB, Ethernet LAN, 77 g, RJ-45 Internet Explorer 5.5 / Netscape Navigator 4.7, 0 - 40 °C

Long summary description NETGEAR USB Mini print server Ethernet LAN:

NETGEAR USB Mini Print Server. Internal memory: 4 MB, Flash memory: 1 MB. Network connection type: Ethernet LAN. Weight: 77 g. Minimum system requirements: RJ-45 Internet Explorer 5.5 / Netscape Navigator 4.7. Data transfer rate: 100 Mbit/s, Dimensions (WxDxH): 86.5 x 59 x 24.5 mm, Supported protocols: TCP/IP, DHCP, Ethernet, Fast Ethernet

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.