location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP100 inkjet printer Colour 9600 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1446B029 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999534725 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA iP100 inkjet printer Colour 9600 x 2400 DPI A4 :
The long product name of Canon PIXMA iP100 inkjet printer Colour 9600 x 2400 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA iP100
More>>>
Canon PIXMA iP100 inkjet printer Colour 9600 x 2400 DPI A4:
The official description of Canon PIXMA iP100 inkjet printer Colour 9600 x 2400 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Exceptional portable quality
The ultra-portable PIXMA iP100 utilises Canon’s FINE print head technology for incredible quality photo and document printing wherever you are. Micro-Nozzles ejecting tiny 1pl ink droplets enable a high resolution of 9600 x 2400dpi, producing prints of class-leading quality.

Dedicated Ink Technology
An enhanced 5 ink system maximises print quality for both photographs and documents. The Photo Black ink ensures rich colour contrast and deep blacks in photographs, while a separate Pigment Black ink is used to produce crisp, sharp text for business-class documents.

Quick print speeds
The PIXMA iP100 prints 10 x 15cm borderless photo lab quality prints in just 50 seconds. Documents can be printed at speeds of up to 20 ppm in mono and 14 ppm in colour.

Beautiful, long-lasting prints
Canon's ChromaLife100 system delivers beautiful photographs with enhanced durability of up to 100 years*. By using the FINE Cartridge, genuine Canon inks and genuine Canon photo papers, the system provides you with long-lasting, beautiful photos.

Printing freedom
The PIXMA iP100 offers IrDA IR connectivity as standard and an optional Bluetooth® adapter for convenient, cable-free printing. The ability to print wirelessly from compatible camera phones, PCs and PDAs adds to the printer’s versatile operability.

Optional Accessories
With optional extras including a Battery and attachment (LK-62), Bluetooth adaptor (BU-30) and an optional car charger (PU-200U), you can transform the PIXMA iP100 into the ideal on-the-road printer. At just 2.0kg, the printer is ultra-light and exceptionally compact – ideal for those occasions when you need to print on the move.

Short summary description Canon PIXMA iP100 inkjet printer Colour 9600 x 2400 DPI A4:
This short summary of the Canon PIXMA iP100 inkjet printer Colour 9600 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP100, Colour, 9600 x 2400 DPI, 2, A4, 15 ppm, Duplex printing

Long summary description Canon PIXMA iP100 inkjet printer Colour 9600 x 2400 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP100 inkjet printer Colour 9600 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP100. Colour, Number of print cartridges: 2. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 15 ppm. Duplex printing

Features
Duplex printing *
Yes
Colour *
Yes
Number of print cartridges *
2
Printing
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
11 ppm
Input & output capacity
Maximum input capacity
50 sheets
Paper handling
Recommended media weight
65/105 g/m²
Standard media sizes
Credit Card (54 x 86mm)
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes (imperial)
10x15"
Borderless printing media sizes
A4
Ports & interfaces
PictBridge
Yes
Direct printing
Yes
Network
Bluetooth
No
Performance
Acoustic pressure emissions
38.5 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
9 W
Power consumption (standby)
1.5 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows Vista / Windows XP SP2 / Windows 2000 Professional SP4 Mac OS X v.10.3.9 - v.10.4 - v.10.5
Minimum system requirements
Windows Vista, XP, 2000 / Internet Explorer 6.0 / Pentium II 300 MHz including compatible processors / 128 MB RAM / 800 MB Hard disk space / CD-ROM drive / Display XGA 1024x768 Mac OS X v.10.5 / Intel processor, PowerPC G4 / 512 MB RAM Mac OS X v.10.4 / Intel processor, PowerPC G3 / 256 MB RAM Mac OS X v.10.3.9 / PowerPC G3 / 128 MB RAM Safari / 650 MB Hard disk space / CD-ROM drive / Display XGA 1024x768
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
2 kg
Packaging data
Bundled software
Windows: Photo Optimizer PRO, Image Optimizer, Photo Noise Reduction, Vivid Photo Mac: Photo Optimizer PRO, Photo Noise Reduction, Vivid Photo Software Included: -Windows: Easy-PhotoPrint EX -Mac: Easy-PhotoPrint EX
Other features
Toner cartridge
PGI-35 Black, CLI-36 Color
Dimensions (WxDxH)
322 x 185 x 61.7 mm
Infrared data port
Yes
Print technology
Inkjet
Interface
USB 2.0
Power requirements
100-240V, 50/60Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 06:11:37
Uk has collected 37 expert reviews for Canon PIXMA iP100 inkjet printer Colour 9600 x 2400 DPI A4 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techradar.com
Updated:
2011-08-14 06:11:36
The Canon Pixma iP100 is a portable photo printer that can also print text documents. It will print on paper from business card size to A4, and comes with a large battery for travelling.Its not cheap, but we think it offers excellent quality, and is a...
Good Compact, Excellent photos, Crisp text, Long battery life, Strong overall build quality, A portable document printer, too...
100%
expertreviews.co.uk
Updated:
2011-08-14 06:11:36
Canons range of Pixma inkjet printers have made a good name for themselves over the years. Most are desktop machines, but the iP100 is a portable printer, designed to be carried around with you. It weighs just 2kg - a bit more if you attach the lithiu...
80%
computeractive.co.uk
Updated:
2011-08-14 06:11:36
Canon, in its Bubblejet days, used to do a decent line in portable printers. But in recent years they've been relatively rare.The Pixma iP100, however, combines text and photo printing with a battery, making it truly portable.It's easy to set up, with...
Good Truly portable; excellent prints from both text and photos...
Bad Relatively slow; very expensive...
Bottom line The high price prevents it scoring higher, but as far as portable photo printers go it doesn't get much better than this...
80%
photoreview.com.au
Updated:
2011-11-04 08:13:22
Designed for portability, Canons PIXMA iP100 printer promises to produce photo lab quality prints, although its specifications are more attuned to office printing. Its a four-colour printer with separate cartridges for black pigment ink and dye-bas...
80%
dpexpert.com.au
Updated:
2011-11-04 08:13:24
This little printer (32cm long by 18.5cm deep and 62cm thick and weighing 2kg) is designed to go anywhere with a laptop computer. It comes with a rechargeable battery. There are two small ink cartridges, one black and one four-colour. Paper up to A4 c...
Good The output from the printer is consistently good after some fiddling with the print parameters. Images printed tended to be a little darker than on screen. Print speed is good, faster than some standard photo printers. The black ink is pigment and the...
Bad The price is inexplicably high. In the US this machine sells for AUD $258. Why does it cost $200 more here? Neither GST nor market size will justify this difference. And American reviewers are critical of what they consider a high price in their shops!...
Bottom line The combination of small size and light weight, together with the respectable print speed, make this printer an ideal companion for a business laptop. Because it doesn’t hang around when printing it is possible to turn out printed pages from a prese...
0%
smh.com.au
Updated:
2011-11-04 08:13:25
The combination of small size and light weight, together with the respectable print speed, make this printer an ideal companion for a business laptop. Because it doesnt hang around when printing it is possible to turn out printed pages from a present...
Bottom line The combination of small size and light weight, together with the respectable print speed, make this printer an ideal companion for a business laptop. Because it doesnt hang around when printing it is possible to turn out printed pages from a present...
0%
Zdnet.com.au
Updated:
2011-11-04 08:13:28
It isnt cheap compared to standard printers, but the Canon Pixma iP100 has the highest resolution available in the mobile printer market and prints at an impressive speed to boot. If you simply must have a printer with you at all times, the iP100 shou...
Good Highresolution ink nozzles produce excellent prints, Significant speed improvements over previous model, Retains familiar design...
Bad No WiFi or carrying case options, Lacks integrated media card reader, High price tag relative to those of desktop printers...
Bottom line It isnt cheap compared to standard printers, but the Canon Pixma iP100 has the highest resolution available in the mobile printer market and prints at an impressive speed to boot. If you simply must have a printer with you at all times, the iP100 sho...
80%
goodgearguide.com.au
Updated:
2011-11-04 08:13:31
We would have liked some better connection options and the battery’s bulk may be annoying for some, but the iP100 is an excellent travel companion. The iP100 is a competitive option for meeting your portable printing needs.
Good Good print quality, fast speeds, decent consumable costs...
Bad No media card slot, awkward battery pack, a little pricey The Final Word We would have liked some better connection options and the battery’s bulk may be annoying for some, but the iP100 is an excellent travel companion. The iP100 is a competitive o...
Bottom line We would have liked some better connection options and the battery’s bulk may be annoying for some, but the iP100 is an excellent travel companion. The iP100 is a competitive option for meeting your portable printing needs.
85%
theregister.co.uk
Updated:
2014-05-28 01:11:17
Product round-up Those of you with laptops will undoubtedly agree that even with all convenience of portable computing, there remain compromises aplenty. Yet add a gadget here and there and mobile working can be improved tremendously. Whether it's a to...
0%
smartcomputing.com
Updated:
2011-08-14 06:11:36
With the proliferation of online and local photomats that make it easy to print your digital photos, buying a photo printer isn’t the no-brainer it used to be. It’s not always about the lowest cost per print anymore, it’s about convenience, control, an...
0%
electronicsme.com
Updated:
2011-08-14 06:11:36
Canon PIXMA iP100 Photo Printer is a mobile photo inkjet printer that is capable of a printing resolution up to 9600 x 2400 dpi in color. Printing speed is a key factor when looking for a mobile printer that must be able to produce when needed and with...
Bottom line Printing resolution and speeds are well above what is offered in other mobile printers available on the market and the impressive battery life of 290 sheets means the iP100 should always be ready to print your photos. There are 2 separate ink tanks, on...
84%
brighthub.com
Updated:
2011-08-14 06:11:36
Reviewing the Canon Pixma iP100, an excellent portable inkjet from Canon. But for functionality, specification and features, is it worth the price tag? Taking a look at the best and worst in printers, in this Bright Hub portable printer review we take...
Bottom line Reviewing the Canon Pixma iP100, an excellent portable inkjet from Canon. But for functionality, specification and features, is it worth the price tag? Taking a look at the best and worst in printers, in this Bright Hub portable printer review we take...
100%
ld2.ciol.com
Updated:
2011-08-14 06:11:36
Printers are usually tied down to you home or office. You can easily get portable thermal printers which can print small rolls of text (like a receipt), but what if you need to take some high quality photo prints? Professionals on the move who ma...
Good Portable printing with PictBridge...
Bad Expensive...
70%
trustedreviews.com
Updated:
2011-08-14 06:11:36
Most of Canon's PIXMA inkjet printers are desktop machines where, within reason, size and weight aren't problems. There's one area of the market, though, where both these considerations are important and that's portable print. If the printer needs to be l...
80%
Laptopmag.com
Updated:
2011-08-14 06:11:36
This mobile printer, the first of its class with 9,600 dpi resolution, delivers excellent quality and fast speeds.
Good Beautiful photo quality, Fast performance, Compact design...
Bad Noisy, No memory card support, Heavier than its predecessor...
Bottom line The only reason we hesitate to recommend the iP100 is its price: At $249, the Canon Pixma iP100 is expensive. Some all-in-ones, including Canon’s Editors’ Choice–winning Pixma MP Series, offer comparable quality and speed for less money...
80%
pcmag.com
Updated:
2011-08-14 06:11:36
Mobile printers are a bit like ultraportable laptops. Theyre noticeably smaller and easier to carry around than their standard-size cousins, and youre charged a premium price for the small size. If you need to print on the go—say, an updated PowerP...
Good Portable. Fast. Prints directly from PictBridge Cameras. Bluetooth, rechargeable battery, and car adapter options.
Bad Heavier than some laptops, at 4.4 pounds. Prints fewer pages per cartridge than its closest competitor.
Bottom line The Canon Pixma iP100 Photo Printer is notably fast for a portable printer, and a significant improvement over the model it replaces...
80%
asiaone.com
Updated:
2011-08-14 06:11:36
By Billy TeoTAKING the mobile office concept to the extreme, the Canon Pixma iP100 portable printer tries very hard to be a "never leave home without it" device.For the most part, it succeeds: Though slightly heavy (2kg), the printer does not need to b...
0%
v3.co.uk
Updated:
2011-08-14 06:11:36
The Pixma iP100 combines text and photo printing with a battery, making it truly portable. The battery pack (included) does not fit inside the printer but uses a separate cradle that screws on to the back of the main unit. There is no screen, hence no...
80%
toptenreviews.com
Updated:
2011-10-21 00:14:22
Canon is a Japan based manufacturer of imaging products. They are more commonly known for their digital cameras and video cameras but also have strong position in printers. For many years Canon was the main maker of the print-engines in industry laser...
Good This Canon printer has ability for full sheet and photo printing but still remains compact and light...
Bad The Canon PIXMA iP100 consumes a high amount of ink each use.
Bottom line This printer gets the job done with its sleek professional design and is ideal for individuals on business...
88%
consumersearch.com
Updated:
2011-11-10 16:37:43
The Canon Pixma iP100 gets good reviews as a portable inkjet printer: Although the price is high, you'll get good print quality and decent speed. Weighing about 5 pounds including adapter, it combines the speed and small size of a snapshot printer with...
Good Great photo quality, Versatile, Easy to set up and use, Low consumables cost...
Bad Can't print from memory cards, Can print only one sheet at a time, A bit noisy...
0%
Brand Image Product code Product Stock Price from
Canon PIXMA mini220 inkjet printer Colour 4800 x 1200 DPI Canon PIXMA mini220 inkjet printer Colour 4800 x 1200 DPI
(show image)
1445B008 PIXMA mini220 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4 Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4
(show image)
9466A011 iP90 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)