location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic C4USB2CUBEB interface hub 480 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4USB2CUBEB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4USB2CUBEB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714909026260
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Conceptronic C4USB2CUBEB interface hub 480 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hub interfaces: USB 2.0
  • - Ports quantity: 4
  • - 480 Mbit/s
  • - Black
Warranty: 2 years
Long product name Conceptronic C4USB2CUBEB interface hub 480 Mbit/s Black :
The long product name of Conceptronic C4USB2CUBEB interface hub 480 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 x USB, 31 x 32 x 31 mm, 16 g
More>>>
Conceptronic C4USB2CUBEB interface hub 480 Mbit/s Black:
The official description of Conceptronic C4USB2CUBEB interface hub 480 Mbit/s Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 4-Ports Cube USB 2.0 Hub provides your PC or notebook with 4 extra USB 2.0 ports to connect your USB devices. All ports can be used at the same time, as the power will be determinated individually for each port. Suitable for low power USB devices. Thanks to the small and compact design, this 4-ports Cube USB 2.0 Hub is the ideal travel solution!

- Add 4 USB ports to your PC/notebook
- Maximum speed 480Mbps
- USB Powered
- Small and compact design

Short summary description Conceptronic C4USB2CUBEB interface hub 480 Mbit/s Black:
This short summary of the Conceptronic C4USB2CUBEB interface hub 480 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic C4USB2CUBEB, USB 2.0, 480 Mbit/s, Black, China, USB, 32 mm

Long summary description Conceptronic C4USB2CUBEB interface hub 480 Mbit/s Black:
This is an auto-generated long summary of Conceptronic C4USB2CUBEB interface hub 480 Mbit/s Black based on the first three specs of the first five spec groups.

Conceptronic C4USB2CUBEB. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: Black, Country of origin: China. Power source type: USB. Width: 32 mm, Depth: 31 mm, Height: 31 mm. Package width: 115 mm, Package depth: 70 mm, Package height: 175 mm

Ports & interfaces
Hub interfaces *
USB 2.0
USB 2.0 ports quantity
4
Ports quantity *
4
Card reader integrated
No
Features
Data transfer rate *
480 Mbit/s
Product colour
Black
LED indicators
Yes
Plug and Play
Yes
Country of origin
China
Power
Power source type
USB
System requirements
Windows operating systems supported
Yes
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Width
32 mm
Depth
31 mm
Height
31 mm
Weight
16 g
Packaging data
Package width
115 mm
Package depth
70 mm
Package height
175 mm
Package weight
24 g
Package type
Blister
Packaging content
Cables included
Mini-USB
Quick installation guide
Yes
Brand Image Product code Product Stock Price from
Conceptronic 4-Ports Cube USB 2.0 Hub Conceptronic 4-Ports Cube USB 2.0 Hub
(show image)
C4USB2CUBEG 4-Ports Cube USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Travel 4 Ports USB Hub Conceptronic Travel 4 Ports USB Hub
(show image)
C4PUSB2 Travel 4 Ports USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 4 PORTS USB 2.0 HUB WITH ADAPTER Conceptronic 4 PORTS USB 2.0 HUB WITH ADAPTER
(show image)
C4USB2BL 4 PORTS USB 2.0 HUB WITH ADAPTER 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)