location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology microSDXC 64GB Flash Class 10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
microSDXC 64GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDCX10/64GB show
Show alternative article codes used in the online market place
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:09:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Warranty: Lifetime
Long product name Kingston Technology microSDXC 64GB Flash Class 10 :
The long product name of Kingston Technology microSDXC 64GB Flash Class 10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

microSDXC Card - Class 10, 64GB
More>>>
Kingston Technology microSDXC 64GB Flash Class 10:
The official description of Kingston Technology microSDXC 64GB Flash Class 10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As someone who jumped on the latest, highly advanced phone, tablet or camera, you’re probably not a big fan of waiting around. And who can blame you — life is short and you’ve got better things to do than wait around for your pictures, movies or music to transfer to your PC. That’s why Kingston® offers the Class 10 microSDHC/SDXC card, featuring the fastest speeds available in a microSDHC/SDXC card. Now you can quickly and easily transfer large photographs, games, videos, music collections and other files to other devices, a PC or the Internet — without the long wait.

Short summary description Kingston Technology microSDXC 64GB Flash Class 10:
This short summary of the Kingston Technology microSDXC 64GB Flash Class 10 data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology microSDXC 64GB, 64 GB, MicroSDXC, Class 10, Flash, Black

Long summary description Kingston Technology microSDXC 64GB Flash Class 10:
This is an auto-generated long summary of Kingston Technology microSDXC 64GB Flash Class 10 based on the first three specs of the first five spec groups.

Kingston Technology microSDXC 64GB. Capacity: 64 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Internal memory type: Flash. Product colour: Black

Memory
Capacity *
64 GB
Flash card type *
MicroSDXC
Internal memory type
Flash
Flash memory class *
Class 10
Features
Product colour
Black
Lead plating
Gold
Power
Memory voltage
3.3 V
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
11 mm
Depth
15 mm
Height
1 mm
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Memory adapter included
SD
Other features
Transfer rate
10 MB/s
Registered
No
Memory layout
1 x 65536 MB
Module configuration
(N/A) (N/A)
Internal memory
65536 MB
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:11:36
Uk has collected 29 expert reviews for Kingston Technology microSDXC 64GB Flash Class 10 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
eteknix.com
Updated:
2016-11-14 21:11:30
While we attended the Consumer Electronics Show 2015 in Las Vegas, Kingston handed us one of their new microSD UHS-I Speed Class 3 (U3) 64GB memory cards (SDCA3/64GB) , and today I'm putting this little thing to the test!The new microSD card is designed f...
Good Great speeds, SD Adapter included, Lifetime Warranty...
Bottom line PricingKingston's SDCA3/64G isn't just a small and fast card, it's also relative cheap. You can pick one up at Overclockers UK for 34.98, Scan Computers for £33.17, or on Amazon for £36.97. US readers can find it at NewEgg for $46.99 and Amazon for $54.83...
0%
uk.hardware.info
Updated:
2016-11-14 21:11:33
SD and MicroSD have the most popular type of memory card for some time. People use them for digital cameras, smartphones, tablets and other portable devices that require storage. There's a huge number of them on the market, and not all of them are equal...
0%
uk.hardware.info
Updated:
2016-11-14 21:11:33
SD and MicroSD have the most popular type of memory card for some time. People use them for digital cameras, smartphones, tablets and other portable devices that require storage. There's a huge number of them on the market, and not all of them are equal...
0%
tomshardware.co.uk
Updated:
2016-11-14 21:11:36
With rated write performance as high as 10 MB/s and capacities as high as 32 GB, there's plenty of choice in the microSDHC marketplace. Do the contenders actually hit their performance targets? Interestingly, some of them are actually quite a bit bette...
0%
back2gaming.com
Updated:
2016-12-28 17:48:45
I've been stuck with an 8GB Class 4 microSD card for the almost 10 months I have been with my smartphone. Yes, I have plenty of internal storage at 11GB (supposedly 16GB) but as a fan of lossless music and managing many social media channels, I have come...
Good Excellent read/write performance on supported device | Large capacities | Lifetime warranty | PRICE!...
Bad Average build quality | No protective casing...
Bottom line The Kingston Digital 64GB MicroSDXC Class 10 Flash Card (SDCX10/64GB) is an excellent choice if you're after large capacity storage in your phone coupled with high performance...
89%
goldfries.com
Updated:
2016-12-28 17:48:45
With new cameras sporting higher megapixels and more contented available for mobile devices, memory cards have now advanced to a much greater capacity. With that, we now have cards like this Kingston microSDXC 64GB, something you might want to consider fo...
Bottom line The card not only gives you a whopping 64GB space, it also meets the Class 10 rating which is good enough for practically any other purpose under the sun. MSRP for the unit is $100.00 (about RM 310)...
0%
techreaction.net
Updated:
2016-11-14 21:11:36
If you are someone who jumps on the latest, highly advanced phone, tablet or camera, you're probably not a big fan of waiting around. And who can blame you, life is short and you've got better things to do than wait around for your pictures, movies or mus...
Bottom line With the huge storage capacity of this SD card, like we showed above, you will be hard pressed to fill it up and actually have enough time to use everything on it. It would be a great addition to your tech gear, especially if your phone or tablet has t...
0%
technogog.com
Updated:
2016-11-14 21:11:36
Up for review today I've got another microSD card, well actually it's technically a microSDXC card. The card is the newest 64gb from Kingston which is a class 10 card offering minimum speeds of 10 mb/s, which should be fine for any HD recording that you m...
Good Performs well above specs, Decent overall performance, Large capacity...
Bad Not the fastest in terms of write speeds...
Bottom line The new Kingston 64gb microSDXC class 10 card performs admirably well overall. It performs above specs which is of course a very good thing.The card easily hits over 19 mb/s for Read speeds and a little over 11 mb/s for Write speeds, which is more than en...
90%
storagereview.com
Updated:
2016-11-14 21:11:36
Perhaps one of the best advances in the smartphone evolution is the adoption of user-expandable storage (iPhone excluded of course). Lately that means a microSD slot which is capable of supporting up to 16GB of data on something the size of a pinky fin...
Bottom line While the Kingston card was beaten handily in the 4K tests, it did do very well with reading large files sequentially. Large sequential and random transfers are one of the most common transfer methods for flash storage, since most devices don't intera...
0%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)