location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman LC522B toner cartridge 1 pc(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC522B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC522B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568013974
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Greenman LC522B toner cartridge 1 pc(s) Black:
This short summary of the Greenman LC522B toner cartridge 1 pc(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman LC522B, 4000 pages, Black, 1 pc(s)

Long summary description Greenman LC522B toner cartridge 1 pc(s) Black:
This is an auto-generated long summary of Greenman LC522B toner cartridge 1 pc(s) Black based on the first three specs of the first five spec groups.

Greenman LC522B. Black toner page yield: 4000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Lexmark C522 n, Lexmark C524 dn, Lexmark C524 dtn, Lexmark C524 n, Lexmark C530 dn, Lexmark C532 dn, Lexmark C532 n, Lexmark C534 dn, Lexmark C534 dtn, Lexmark C534 n
Quantity per pack *
1 pc(s)
Black toner page yield *
4000 pages
Printing colours *
Black
Brand compatibility *
Lexmark
Features
OEM code
C5220KS
Weight & dimensions
Weight
1 kg
Packaging data
Package volume
9618.75 cm³
Other features
Colour
No
Print technology
Laser printing
Brand Image Product code Product Stock Price from
Lexmark C534X3YG toner cartridge 1 pc(s) Original Yellow Lexmark C534X3YG toner cartridge 1 pc(s) Original Yellow
(show image)
C534X3YG C534X3YG 0.00
(excl. VAT)
0 (incl. VAT)