location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C534dtn Colour 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C534dtn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34A0258 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C534dtn Colour 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 22 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 900 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB 625 MHz
Long product name Lexmark C534dtn Colour 2400 x 600 DPI A4 :
The long product name of Lexmark C534dtn Colour 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color Laser, 1200 x 1200 dpi, 24 ppm, 100000 pages per month, 625 MHz, Fast Ethernet, USB 2.0, 29.1 kg
More>>>
Lexmark C534dtn Colour 2400 x 600 DPI A4:
The official description of Lexmark C534dtn Colour 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cost-cutting at its best
Heavy print runs no longer have to mean heavy expenses. With the extra high yield aftermarket cartridges – up to 7K pages for color and 8K pages for mono – you benefit from an attractive cost per page and less user intervention. At the same time, you can effectively control color usage throughout your enterprise, thanks to Lexmark's ColorCare technology.

New, intuitive operator panel
The Lexmark C534dtn is designed especially for small workgroups that don't want to lose time with complicated controls and configurations. Part of what makes it so easy to manage is its intuitive, newly designed operator panel. This includes a user-friendly numeric pad for easy PIN entry and network set-up.

Fast, east printing
Print image files from your USB flash memory device using the convenient USB Direct Interface right on the operator panel. No need to open an application or a print driver. Simply insert and print!

Short summary description Lexmark C534dtn Colour 2400 x 600 DPI A4:
This short summary of the Lexmark C534dtn Colour 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C534dtn, Laser, Colour, 2400 x 600 DPI, A4, 22 ppm, Duplex printing

Long summary description Lexmark C534dtn Colour 2400 x 600 DPI A4:
This is an auto-generated long summary of Lexmark C534dtn Colour 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C534dtn. Print technology: Laser, Colour. Maximum duty cycle: 100000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm, Duplex printing. Display: LCD. Network ready. Product colour: White

Printing
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
11 s
Features
Maximum duty cycle *
100000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages *
PCL 5c, PCL 5e, PCL 6, PDF 1.6
Input & output capacity
Total input capacity *
900 sheets
Total output capacity *
250 sheets
Maximum input capacity
900 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Parallel, Serial (RS-232)
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, AppleTalk
Supported network protocols (IPv6)
TCP/IP IPv6, IPX/SPX, LexLink
Management protocols
HTTP, SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS
Performance
Internal memory *
256 MB
Performance
Maximum internal memory
768 MB
Processor frequency
625 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
31 dB
Design
Product colour *
White
Display
LCD
Certification
CSA, ICES Class B, BSMI Class B, VCCI Class B, FCC Class B, UL 60950 3rd, IEC 320-1, CE Class B, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, C-tick mark Class B, CCC Class B, CISPIR 22 Class B, MIC Mark
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 3048 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
29.1 kg
Dimensions (WxDxH)
440 x 558 x 610 mm
Packaging data
Package weight
35.5 kg
Other features
Mac compatibility
Yes
Networking features
Fast Ethernet
Wireless technology
No
Compatible operating systems
Mac OS X Mac OS 9.x Citrix MetaFrame Linux Microsoft Windows 2000, NT, Me, XP, Server 2003, 98, Vista Novell UNIX
Power LED
Yes
Stand-by LED
Yes
Package dimensions (WxDxH)
644 x 565 x 775 mm