location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman H7551A toner cartridge 1 pc(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H7551A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H7551A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568013790
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Greenman H7551A toner cartridge 1 pc(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Black
  • - Black toner page yield: 6500 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Greenman H7551A toner cartridge 1 pc(s) Black:
This short summary of the Greenman H7551A toner cartridge 1 pc(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman H7551A, 6500 pages, Black, 1 pc(s)

Long summary description Greenman H7551A toner cartridge 1 pc(s) Black:
This is an auto-generated long summary of Greenman H7551A toner cartridge 1 pc(s) Black based on the first three specs of the first five spec groups.

Greenman H7551A. Black toner page yield: 6500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet M3027 mfp, HP LaserJet M3027x MFP, HP LaserJet M3035 mfp, HP LaserJet M3035xs MFP, HP LaserJet P3005, HP LaserJet P3005 d, HP LaserJet P3005 dn, HP LaserJet P3005 n, HP LaserJet P3005 x
Quantity per pack *
1 pc(s)
Black toner page yield *
6500 pages
Printing colours *
Black
Brand compatibility *
HP
OEM code
Q7551A
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
1.6 kg
Dimensions (WxDxH)
388 x 165 x 244 mm
Packaging data
Package volume
14400 cm³
Sustainability
Sustainability certificates
Svanenmärkt
Other features
Empty weight
1.23 kg
Print technology
Laser printing
Brand Image Product code Product Stock Price from
Katun

Katun 27326 toner cartridge 1 pc(s) Cyan
(show image)
27326 27326 0.00
(excl. VAT)
0 (incl. VAT)
Katun

Katun 37317 toner cartridge 1 pc(s) Black
(show image)
37317 37317 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 51X (Q7551X) High Capacity - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 51X (Q7551X) High Capacity - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15153DK Black Laser Toner - HP 51X (Q7551X) High Capacity - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 51X (Q7551X) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 51X (Q7551X) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15042DK Black Laser Toner - HP 51X (Q7551X) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 51A (Q7551A) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 51A (Q7551A) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15041DK Black Laser Toner - HP 51A (Q7551A) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 27326 toner cartridge Black
(show image)
27326 27326 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Cartridge
(show image)
627797 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)