location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise P3015d 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P3015d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE526A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 406503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2024 14:59:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Oct 2016
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Enterprise P3015d 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 40 ppm
  • - Duplex printing
  • - LCD
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB Built-in processor 540 MHz
Warranty: One year on-site warranty. Optional HP Care Pack services available. Warranty and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Enterprise P3015d 1200 x 1200 DPI A4 :
The long product name of HP LaserJet Enterprise P3015d 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise P3015d Printer
More>>>
HP LaserJet Enterprise P3015d 1200 x 1200 DPI A4:
The official description of HP LaserJet Enterprise P3015d 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get fast, high-performance printing with advanced security features. Expand as your business needs change, using an open EIO slot, open memory slot, two internal accessory ports for connecting HP and partner solutions, and optional paper trays.

Features

- Get quick print speeds up to 42 ppm letter/40 ppm A4 with fast first page out. Reduce paper usage by up to 50% with automatic duplex printing. Get reliable printing and sharing across your business with enhanced Gigabit networking and security.
- House HP and third-party authentication devices with the hardware integration pocket. Retrieve confidential print jobs with a PIN number at the printer’s control panel2. Protect stored data with an HP High-Performance Secure EIO Hard Disk3.
- Gain the flexibility to expand with your business with an open EIO slot and two internal accessory ports. Improve your productivity with a 1,600-sheet maximum input capacity. Add an optional 500-sheet paper tray for better paper handling.

Short summary description HP LaserJet Enterprise P3015d 1200 x 1200 DPI A4:
This short summary of the HP LaserJet Enterprise P3015d 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise P3015d, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Black, Grey

Long summary description HP LaserJet Enterprise P3015d 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet Enterprise P3015d 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Enterprise P3015d. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD, Product colour: Black, Grey

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Warm-up time
60 s
Time to first page (black, normal)
7.5 s
Features
Maximum duty cycle *
100000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PDF 1.4, PostScript 3
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Maximum input capacity
1600 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Duplex media weight
60 - 120 g/m²
Media types supported
Paper (bond, colour, letterhead, plain, preprinted, prepunched, recycled, rough), envelopes, labels, cardstock, transparencies, user-defined
Media size (tray 1)
A4, A5, A6, B5 (JIS), envelopes, letter, legal, executive; 76 x 127 to 216 x 356 mm
Media weight (tray 1)
60 to 199 g/m² (straight-through paper path for special media)
Ports & interfaces
Standard interfaces
USB 2.0
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Built-in processor
Yes
Processor model
Motorola Coldfire V5
Processor frequency
540 MHz
Design
Product colour *
Black, Grey
Display
LCD
Power
Power consumption (printing) *
780 W
Power consumption (standby)
14.5 W
Power
Power consumption (PowerSave)
8.5 W
Power consumption (off)
0.6 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
59 - 89 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
448 mm
Depth
412 mm
Height
316 mm
Weight
15.9 kg
Packaging data
Package width
600 mm
Package depth
500 mm
Package height
439 mm
Package weight
19.9 kg
Packaging content
Bundled software
EVO Discrete PCL 6 (based on EVO 4.7); Product specific Universal Print Drivers Postscript, static install (based on EVO 4.7)
Other features
Mac compatibility
Yes
Minimum system requirements
Microsoft Windows 2000 (SP4), XP, Server 2003; Windows Vista, 200 MB available hard disk space; USB 2.0 port or IEEE 1284-4 compliant parallel port; CD-ROM drive
Printer management
HP Web Jetadmin, HP LaserJet Utility, HP Embedded Web Server, HP Easy Printer Care
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2006, EN 61000-3-3: 1995+A1+A2, EN 55024: 1998+A1+A2, FCC Title 47 CFR, GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Standard input trays
2
Networking features
Via HP Jetdirect 10/100/1000 Base-TX Ethernet embedded print server (standard on some models); Optional HP Jetdirect EIO internal print servers; HP Jetdirect external print servers; or HP 802.11b/g wireless print servers
Standard output capacity for transparencies
75 sheets
Safety
IEC 60950-1 (International); EN 60950-1+A11 (EU); IEC 60825-1+A1+A2; GS License (Europe); EN 60825-1+A1+A2 (Class 1 Laser/LED Device) GB4943-2001; Low Voltage Directive 2006/95/EC with CE Marking (Europe); other safety approvals as required by individual countries
Product dimensions when open (LxWxD)
44.7 cm (17.6")
Size (imperial)
44.7 cm (17.6")
Package dimensions (WxDxH)
600 x 500 x 439 mm
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)