location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L1910 Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1910 Flat Panel Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS918AA#ABH
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 446002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:02
The date of the most recent change of this product data-sheet in Icecat.
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP L1910 Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 5 ms 300 cd/m² 800:1
  • - 38 W
Warranty: standard statement: Limited 3 years parts, labour and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support or Service
Long product name HP L1910 Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver :
The long product name of HP L1910 Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The competitively priced HP L1910 19-inch LCD Monitor offers improved user comfort and performance features over previous-generation Essential series monitors and is well suited to both small and medium businesses and larger corporate environments.
More>>>
HP L1910 Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:
The official description of HP L1910 Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Do you need an essential, affordable large-screen LCD monitor for your everyday application, e-mail, and Internet viewing? The HP L1910 19-inch LCD Monitor offers a 19-inch diagonal viewable screen and essential image presentation features at a competitive price for everyone from small and medium businesses to larger corporate environments.

Short summary description HP L1910 Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:
This short summary of the HP L1910 Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP L1910 Flat Panel Monitor, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 5 ms, Silver

Long summary description HP L1910 Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:
This is an auto-generated long summary of HP L1910 Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

HP L1910 Flat Panel Monitor. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Display
Surface treatment
Active Matrix TFT (thin film transistor)
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.294 x 0.294 mm
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 77 Hz
Display scanning frequency
Horizontal: 24 - 83 kHz, Vertical: 50 - 77 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Silver
Ports & interfaces
I/O ports
15-pin mini D-sub analog VGA connector
VGA (D-Sub) ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
5 - 25°
Plug and Play
Yes
Display tilt and swivel range
Tilt: - 5 degrees to + 25 degrees, Swivel: 0 degrees
Ergonomics
The monitor meets the ergonomic requirement of EN-ISO 13406-2 for flat panel displays.
Power
Power consumption (typical) *
38 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Non-operating relative humidity (non-condensing)
5 - 90%
Relative humidity
20 - 80%
Weight & dimensions
Width (with stand)
416 mm
Depth (with stand)
192 mm
Height (with stand)
416 mm
Width (without stand)
416 mm
Depth (without stand)
414 mm
Weight & dimensions
Height (without stand)
192 mm
Weight (without stand)
4.9 kg
Packaging data
Package weight
6.5 kg
Packaging content
Bundled software
HP Display Assistant is a software utility that allows monitor adjustment and color calibration using the Display Data Channel Command Interface (DDC/CI) protocol of the connected PC; HP Display LiteSaver feature allows you to schedule Sleep mode at preset times to help protect the monitor against image retention, drastically lower power consumption and energy costs, and extend the lifespan of the monitor
Other features
Country of origin
China
Display
LCD
Audio system
No audio included at platform level
TV tuner integrated
No
Package dimensions (WxDxH)
487 x 190 x 472 mm
Dimensions (W x D x H) (imperial)
416.6 x 414 x 193 mm (16.4 x 16.3 x 7.6")
Power requirements
100 - 240 VAC, 50/60 Hz
Display video input type connector
15-pin D-sub mini connector; detached
Security features
Kensington Lock-ready
Recommended resolution
Preset VESA Graphic Modes (non-interlaced): 1280 x 1024 @ 60 and 75 Hz, 1024 x 768 @ 60, 70 and 75 Hz, 1152 x 870 @ 75 Hz (Mac), 1152 x 900 @ 76 Hz (Sun), 832 x 624 @ 75 Hz (Mac), 800 x 600 @ 60, 72 and 75 Hz, 720 x 400 @ 70 Hz, 640 x 480 @ 60, 72 and 75 Hz
Maximum resolution
1280 x 1024 pixels
Display resolution at frequency
1280 x 1024 @ 60 & 75 Hz, 1024 x 768 @ 60, 70 & 75 Hz, 1152 x 870 @ 75 Hz (Mac), 1152 x 900 @ 76 Hz (Sun), 832 x 624 @ 75 Hz (Mac), 800 x 600 @ 60, 72 & 75 Hz, 720 x 400 @ 70 Hz, 640 x 480 @ 60, 72 & 75 Hz
Audio included
No audio included at platform level
User controls
Power on/off 3 button OSD (menu, plus, minus) brightness; clock (clock phase); color temperature; contrast; factory reset; image control; monitor management
Video Dot Rate
140 MHz
Weight (imperial)
10.8 lb
Dimension note (imperial)
With stand
Dimension note (metric)
With stand
Maximum analog resolution
1280 x 1024 pixels
Native resolution
SXGA (1280x1024)
Product dimensions (with stand, imperial)
16 .4 x 16.3 x 7 .6
Product dimensions (without stand, imperial)
414 x 348 x 58.4 mm (16.3 x 13.7 x 2.3")
UNSPSC-code
43211902
Certification
ISO 13406-2 pixel defect guidelines, MPR-II, CISPR, VCCI, CSA (Canada), ACA (Australia), TUV and GS Mark (German ergonomic), BSMI (Taiwan), CCC (China), MIC (South Korea), NOM (Mexico), Eastern European approvals, CE Marking, FCC approval, ENERGY STAR qualified, TCO '03 (emissions, ergonomics, environment), Microsoft Windows certified (Microsoft Windows 2000, Microsoft Windows XP, and Windows Vista), UL listed, GOST (Russia), SASO (Saudi Arabia)