location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dx2450 AMD Athlon X2 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 4650 Windows Vista Business Micro Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dx2450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FE256EA#AKD?RADEONHD4650
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq dx2450 AMD Athlon X2 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 4650 Windows Vista Business Micro Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - AMD Athlon X2 2.8 GHz
  • - 2 GB DDR2-SDRAM 800 MHz 2 x 1 GB
  • - 250 GB DVD Super Multi Card reader integrated
  • - AMD Radeon HD 4650
  • - Windows Vista Business
Long product name HP Compaq dx2450 AMD Athlon X2 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 4650 Windows Vista Business Micro Tower PC :
The long product name of HP Compaq dx2450 AMD Athlon X2 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 4650 Windows Vista Business Micro Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

dx2450, MT, Athlon X2 DC 5400B, 2.8GHz, 250GB SATA 7200, No FDD, SM DVDRW LS, 16-in-1, 2x1GB (PC2-6400, DDR2, 800MHz), Vista Business + XP Pro, KB PS/2, Mouse PS/2, Adapter 250W, Warranty 3-3-0 + Radeon HD4650
More>>>
HP Compaq dx2450 AMD Athlon X2 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 4650 Windows Vista Business Micro Tower PC:
The official description of HP Compaq dx2450 AMD Athlon X2 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 4650 Windows Vista Business Micro Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built on powerful and energy efficient AMD processor technology, the HP Compaq dx2450 Microtower PC is a desktop computer for everyday business needs with quality, reliability, and functionality all in a modern look and feel.

-Practical and stylish: newly designed with real metal surfaces and glossy finishes, the HP Compaq dx2450 Microtower PC is meant to be shown off, not hidden.
-The HP Compaq dx2450 Microtower PC has the right balance of technology and dependability a demanding business environment requires, using powerful and efficient AMD processors with Cool’n’Quiet technology.
-Out-of-the-box productivity: easy to use HP desktops allow for out-of-the-box productivity so you can get started quickly. HP Total Care Advisor and HP Back-up and Recovery Manager also come pre-loaded on your PC to help keep you up and running.
-Flexible expansion options: tailor your PC to meet your business needs with the multiple expansion bays and USB 2.0 ports and choose from available pre-qualified options such as a media reader 1, or a SuperMulti LightScribe drive.
-Data backup and protection: the included HP Backup and Recovery Manager Software combined with SATA 3.0 Smart IV hard drives give you a fast and simple solution for worry-free data backup and protection.
-Designed with the environment in mind: HP offers desk-based products, solutions, and services that use materials innovations, have energy efficient features, and are easy to recycle to help limit environmental impact.
-Global services and support: the HP Compaq dx2450 Microtower PC is backed by HP’s world-class global services and support portfolio including Total Care, and a worldwide network of partners to help you get the most out of your technology investment.
-Warranty: optional extended service contracts allow you to customize your service and support.

Short summary description HP Compaq dx2450 AMD Athlon X2 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 4650 Windows Vista Business Micro Tower PC:
This short summary of the HP Compaq dx2450 AMD Athlon X2 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 4650 Windows Vista Business Micro Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dx2450, 2.8 GHz, AMD Athlon X2, 2 GB, 250 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dx2450 AMD Athlon X2 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 4650 Windows Vista Business Micro Tower PC:
This is an auto-generated long summary of HP Compaq dx2450 AMD Athlon X2 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 4650 Windows Vista Business Micro Tower PC based on the first three specs of the first five spec groups.

HP Compaq dx2450. Processor frequency: 2.8 GHz, Processor family: AMD Athlon X2. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 4650. Operating system installed: Windows Vista Business. Chassis type: Micro Tower. Product type: PC. Weight: 10.2 kg

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon X2
Processor frequency *
2.8 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Memory clock speed
800 MHz
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD Super Multi
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon HD 4650
Ports & interfaces
I/O ports
Rear: 4 USB 2.0, 2 PS/2, 1 RJ-45, 1 VGA, audio in/out, MIC; Front: 2 USB 2.0, audio ports
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
1
Design
Chassis type *
Micro Tower
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Motherboard chipset
NVIDIA nForce 430
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Optional operating system supplied
Windows XP Professional
Applications supported
Windows Vista Premium ready
Software
Bundled software
Roxio Easy Media Creator 9.x**, Intervideo WinDVD Player 5.x**, McAfee AntiVirus trial version, Sun Java Runtime Environment, AOL Toolbar (**Supporting software available with certain optical drive configurations) Optional preloaded software, only for certain configurations: Microsoft Office 2007 Basic, Microsoft Office 2007 Small Business, Microsoft Office 2007 Professional (60 days trial version also available)
Power
Power consumption (typical)
250 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 9144 m
Weight & dimensions
Width *
165 mm
Depth *
373 mm
Height *
365 mm
Weight *
10.2 kg
Packaging content
Display included *
No
Other features
Video card features
3D/2D Controller: support is fully compliant with Microsoft standard API such as Microsoft DirectX9, DirectXVA, OpenGL 1.4.; Integrated VGA Controller; integrated 300 MHz RAMDAC; 400 MHz Controller Clock Speed; Maximum Color Depth: 32 bits/pixel; Multi-display Support: 2 displays can be supported via the motherboard's VGA connectors and SDVO/ADD2 option Integrated NVIDIA GeForce 6150SE Graphics Maximum Vertical Refresh Rate: 75 Hz at up to 1920x1440, 60 Hz at 2048x1536
Non-operating relative humidity (non-condensing)
5 - 95%
Power requirements
90 - 264/100 - 240 VAC, 50/60 Hz
Video adapter, bus
PCI Express x16
Storage drive controller
SATA 3.0 Gb/s
Memory upgrade
4 GB
Acoustic power emissions
IDLE (Fixed disk drive spinning): LWAd = 4.3 Bels; FIXED DISK (Random write): LWAd = 4.8 Bels; OPTICAL DRIVE (Sequential Reads): LWAd = 5.0 Bels
Driver LAN
Microsoft Windows Vista, FreeDos
Modem type
N 2006 Agere PCI 56K Modem (optional)
Diskette drive
Optional
Storage drive type
250 GB
LightScribe
Yes
Security features
HP Business PC security lock kit optional
Drive bays
2 external 5.25 inch, 1 external 3.5 inch 2 internal 3.5 inch
Expansion slots
1 full-height PCI 2.3, 1 full-height PCI Express x16, 2 full-height PCI Express x1
Audio included
Integrated High Definition audio with Realtek ALC888S codec, microphone and headphone front ports, line-out and line-in rear ports, internal PC speaker
Security management description
Kensington Cable Lock, Padlock Security Loop
Upgrade type
Windows Vista capable
Networking features
Gigabit Ethernet
Keyboard type
HP PS/2 Standard Keyboard
Pointing device
HP USB 2-Button Optical Scroll Mouse
UNSPSC-code
43211507