location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ignis LTE 6010 washing machine Top-load 6 kg 1000 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ignis Check ‘Ignis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTE 6010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LTE 6010 show
Show alternative article codes used in the online market place
Category:
Machines used for washing clothes.
Washing Machines Check ‘Ignis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ignis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:05:09
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ignis LTE 6010 washing machine Top-load 6 kg 1000 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Top-load 6 kg 1000 RPM White
  • - Hygiene/anti-allergy, Black, Hand/wool, Mix, Quick, Delicate/silk
  • - Load balancing system
  • - Delayed start timer
  • - Spin-drying class: C
  • - 76 dB
More>>>
Short summary description Ignis LTE 6010 washing machine Top-load 6 kg 1000 RPM White:
This short summary of the Ignis LTE 6010 washing machine Top-load 6 kg 1000 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Ignis LTE 6010, Top-load, 6 kg, C, 76 dB, 1000 RPM, 192 kWh

Long summary description Ignis LTE 6010 washing machine Top-load 6 kg 1000 RPM White:
This is an auto-generated long summary of Ignis LTE 6010 washing machine Top-load 6 kg 1000 RPM White based on the first three specs of the first five spec groups.

Ignis LTE 6010. Loading type: Top-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 76 dB, Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 192 kWh, Annual water consumption washing: 8926 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Design
Appliance placement *
Freestanding
Loading type *
Top-load
Product colour *
White
Inverter technology
No
Built-in display *
No
Control type *
Buttons, Rotary
Door hinge *
Left/right
Door colour
White
Drum material
Stainless steel
Tub material
Plastic
Drum volume
42 L
Performance
Rated capacity *
6 kg
Maximum spin speed *
1000 RPM
Spin-drying class *
C
Noise level (spin) *
76 dB
Noise level (wash) *
59 dB
Delayed start timer *
Yes
Washing programs *
Hygiene/anti-allergy, Black, Hand/wool, Mix, Quick, Delicate/silk
Load balancing system *
Yes
Power
Energy efficiency class (old)
A+
Energy consumption washing per cycle
1.02 kWh
Power consumption (max)
2300 W
AC input voltage
230 - 240 V
AC input frequency
50 Hz
Current
10 A
Weight & dimensions
Width
400 mm
Depth
600 mm
Height
900 mm
Weight
58 kg
Packaging data
Package width
450 mm
Package depth
700 mm
Package height
940 mm
Package weight
60 kg
Other features
Annual energy consumption washing
192 kWh
Annual water consumption washing
8926 L
Brand Image Product code Product Stock Price from
Ignis

Ignis IG 7200 IT washing machine Front-load 7 kg 1151 RPM White
(show image)
IG 7200 IT IG 7200 IT 0.00
(excl. VAT)
0 (incl. VAT)