location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS14 KVM switch White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS14
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS14 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032159148 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:57:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN CS14 KVM switch White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports Microsoft IntelliMouse, Logitech MouseMan, FirstMouse, IBM Scrollpoint Mouse.
  • - Keyboard and Mouse Emulation for Error Free PC Booting.
  • - Caps Lock, Num Lock, and Scroll Lock States are Saved and Restored When Switching.
  • - Supports 1920 x 1440 Resolution.
  • - Easy to Install - No Software Required - Standard Cables to Connect to the PCs Is All It Takes .
  • - Easy to Operate - PC Selection via Pushbutton Switch or Hot Keys - Auto Scan Function to Monitor PC Operation
  • - Compatible With All Operating Platforms .
  • - LED Display For Easy Status Monitoring.
  • - Saves Time, Space, Power and Equipment Costs.
  • - Non-Powered.
  • - Supports DDC2B (Display Data Channel).
  • - OS Compatibility: DOS, WIN 98, WIN ME, WIN NT, WIN 2K, WIN XP, WIN 2003, Windows Vista, LINUX. Mac 8.6/9/10 and SUN Solaris 8/9 (with optional adapter).
Long product name ATEN CS14 KVM switch White :
The long product name of ATEN CS14 KVM switch White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port PS/2 KVM Switch
More>>>
ATEN CS14 KVM switch White:
The official description of ATEN CS14 KVM switch White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CS14 is a KVM switch with built-in PS/2. It can control 4 servers via a single console and allows users to switch between computers via the buttons on the upper part of the switch or the hotkey configuration on the console keyboard. It is the simplest and most convenient most convenient solution for multi-computer management.

Short summary description ATEN CS14 KVM switch White:
This short summary of the ATEN CS14 KVM switch White data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS14, 1920 x 1440 pixels, White

Long summary description ATEN CS14 KVM switch White:
This is an auto-generated long summary of ATEN CS14 KVM switch White based on the first three specs of the first five spec groups.

ATEN CS14. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels, Maximum analog resolution: 1920 x 1440 pixels, Scan interval: 3 s. Product colour: White. Display: LED. Other operating systems supported: DOS

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
VGA (D-Sub) ports quantity
5
PS/2 ports quantity
10
Audio connections
No
DC-in jack
Yes
Performance
Maximum resolution *
1920 x 1440 pixels
Maximum analog resolution
1920 x 1440 pixels
Scan interval
3 s
Design
Rack mounting *
No
Product colour *
White
LED indicators
Yes
Display
Built-in display *
Yes
Display
Display
LED
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
DOS
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
8.7 mm
Depth
18.7 mm
Height
2.85 mm
Weight
250 g
Packaging content
Manual
Yes