location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic TH-42PX8ES TV 106.7 cm (42") XGA Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TH-42PX8ES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TH-42PX8ES
Category: TVs Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic TH-42PX8ES TV 106.7 cm (42") XGA Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") Plasma
  • - XGA 1024 x 768 pixels 16:9
  • - NTSC, SECAM
  • - 255 W
Long product name Panasonic TH-42PX8ES TV 106.7 cm (42") XGA Grey :
The long product name of Panasonic TH-42PX8ES TV 106.7 cm (42") XGA Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD Ready Plasma-TV 42" TH-42PX8ES Silver
More>>>
Short summary description Panasonic TH-42PX8ES TV 106.7 cm (42") XGA Grey:
This short summary of the Panasonic TH-42PX8ES TV 106.7 cm (42") XGA Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TH-42PX8ES, 106.7 cm (42"), 1024 x 768 pixels, XGA, Plasma, Grey

Long summary description Panasonic TH-42PX8ES TV 106.7 cm (42") XGA Grey:
This is an auto-generated long summary of Panasonic TH-42PX8ES TV 106.7 cm (42") XGA Grey based on the first three specs of the first five spec groups.

Panasonic TH-42PX8ES. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Native aspect ratio: 16:9. Product colour: Grey

Brand Image Product code Product Stock Price from
Panasonic

Panasonic TH-37PX8ES TV 94 cm (37") HD Silver
(show image)
TH-37PX8ES TH-37PX8ES 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-37PX8E TV 94 cm (37") HD Black
(show image)
TH-37PX8E TH-37PX8E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-42PX8E TV 106.7 cm (42") XGA Black
(show image)
TH-42PX8E TH-42PX8E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-42PZ80E TV 106.7 cm (42") Full HD Black
(show image)
TH-42PZ80E TH-42PZ80E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-46PZ80E TV 116.8 cm (46") Full HD Black
(show image)
TH-46PZ80E TH-46PZ80E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-50PZ80E TV 127 cm (50") Full HD Black
(show image)
TH-50PZ80E TH-50PZ80E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-50PX8E TV 127 cm (50") HD Black
(show image)
TH-50PX8E TH-50PX8E 0.00
(excl. VAT)
0 (incl. VAT)