location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic TH-50PZ80E TV 127 cm (50") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TH-50PZ80E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TH-50PZ80E show
Show alternative article codes used in the online market place
Category: TVs Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic TH-50PZ80E TV 127 cm (50") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 127 cm (50") Plasma
  • - Full HD 1920 x 1080 pixels 16:9
  • - NTSC, SECAM
  • - 569 W
Long product name Panasonic TH-50PZ80E TV 127 cm (50") Full HD Black :
The long product name of Panasonic TH-50PZ80E TV 127 cm (50") Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Full HD Plasma-TV 50" TH-50PZ80E Black
More>>>
Short summary description Panasonic TH-50PZ80E TV 127 cm (50") Full HD Black:
This short summary of the Panasonic TH-50PZ80E TV 127 cm (50") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TH-50PZ80E, 127 cm (50"), 1920 x 1080 pixels, Full HD, Plasma, Black

Long summary description Panasonic TH-50PZ80E TV 127 cm (50") Full HD Black:
This is an auto-generated long summary of Panasonic TH-50PZ80E TV 127 cm (50") Full HD Black based on the first three specs of the first five spec groups.

Panasonic TH-50PZ80E. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Native aspect ratio: 16:9. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 04:56:21
Uk has collected 2 expert reviews for Panasonic TH-50PZ80E TV 127 cm (50") Full HD Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
televisions.com
Updated:
2011-09-23 04:56:18
Typical of plasma flat-panel TVs, Panasonic's TH-50 PZ 80 E shows its strengths best in dark surroundings, where it gives a natural picture representation from all viewing angles and a structured reproduction of dark picture details. On the flip side, the Panasonic looks rather...
68%
televisioninfo.com
Updated:
2011-09-23 04:50:38
The Panasonic TH-46PZ80U is a good example of the pluses and minuses of plasma displays. We were quite impressed by the viewing angle and reproduction of blacks. We were less happy with the poor brightness, and as you turn brightness up you lose...
Bottom line The Panasonic TH-46PZ80U offers many of the strengths that we've come to expect from Plasma televisions, including an excellent viewing angle and deep blacks. Colors were a mixed bag, keep the brightness low and you get accurate colors. Turn it up, h...
0%
avrev.com
Updated:
2011-09-23 05:02:03
With the rapidly depleting prices of flat-panel televisions in the current climate, 1080p is quickly becoming both a buzz phrase and a necessary technology to common consumers instead of a strictly enthusiast’s tool. The fact that a rash of 32” 1080p...
0%
gadgetshow.channel5.com
Updated:
2017-03-01 10:30:32
Panasonic TH-42PZ80B is a 106cm plasma HDTV. It offers the viewer a true high-definition 1920 x 1080 screen resolution. However, it does not have the 'Intelligent Frame Creation' as well as '24p Real Cinema' MCFI technologies. It has the usual HDMI (2)...
Good “A 42-inch plasma with full 1920 x 1080 resolution and 30,000:1 contrast ratio? For under £800?” we hear you say. To which we reply, “Hell, yeah!” While there is some cost-cutting, you still get three HDMI inputs, all compatib...
Bad One of the compromises made for such a low price is the lack of picture settings beyond the basics - although that's more a quibble for the hardcore techno-tweakerphiles. We're definitely not a fan of the screen's shiny surface, though, which...
Bottom line Some compromises have been made, and its performance in well-lit rooms isn't quite so hot, but this is still a great screen for the money.Panasonic TH-42PZ80B is tagged with Panasonic, plasma, television and high definition. Select a tag (Panasonic, f...
80%
trustedreviews.com
Updated:
2011-09-23 06:44:32
As petrol prices continue to spiral skywards, the price of TVs continues to head in the opposite direction. Now, this situation doesn't quite make up for the fact that the government continues to rip us off when it comes to fuel tax (if the polluter pays...
Bottom line This 46in plasma from Panasonic, may not be as cheap as the 50in LG 50PG6000, but it's also a better TV. Considering the image quality and design, Panasonic has hit an amazing price point with the TH-46PZ80B. OK, so the black levels aren't quite as deep a...
90%
Brand Image Product code Product Stock Price from
Panasonic

Panasonic TH-42PX8ES TV 106.7 cm (42") XGA Grey
(show image)
TH-42PX8ES TH-42PX8ES 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-37PX8ES TV 94 cm (37") HD Silver
(show image)
TH-37PX8ES TH-37PX8ES 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-37PX8E TV 94 cm (37") HD Black
(show image)
TH-37PX8E TH-37PX8E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-42PX8E TV 106.7 cm (42") XGA Black
(show image)
TH-42PX8E TH-42PX8E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-42PZ80E TV 106.7 cm (42") Full HD Black
(show image)
TH-42PZ80E TH-42PZ80E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-50PX8E TV 127 cm (50") HD Black
(show image)
TH-50PX8E TH-50PX8E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)