location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P4010/P4510/600 Series Printer Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet P4010/P4510/600 Series Printer Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB525A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585279968 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 19 Apr 2017
Product end of life date
Warranty: One-year, return to HP authorized service center, limitedWarranty standard statement: HP warrants to you, the end-user customer, that HP hardware and accessories will be free from defects in materials and workmanship after the date of purchase, for the period specified above. If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or equivalent in performance to new.
Long product name HP LaserJet P4010/P4510/600 Series Printer Stand :
The long product name of HP LaserJet P4010/P4510/600 Series Printer Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CB525A, LaserJet P4010/P4510 Series Printer Stand
More>>>
HP LaserJet P4010/P4510/600 Series Printer Stand:
The official description of HP LaserJet P4010/P4510/600 Series Printer Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The printer stand has wheels that allows you to safely move the printer anywhere. The printer securely locks onto the matching stand for easiest movement without tipping over. Once the printer is in place, lower the legs for extra stability.

Securely fasten your printer and printer accessories onto the stand and move easily to any location. Lower legs for more stability.

Durable, scratch resistant finish matches the printer and accessories.

Short summary description HP LaserJet P4010/P4510/600 Series Printer Stand:
This short summary of the HP LaserJet P4010/P4510/600 Series Printer Stand data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet P4010/P4510/600 Series Printer Stand, Grey, HP LaserJet Enterprise 600 M601 HP LaserJet Enterprise 600 M602 HP LaserJet Enterprise 600 M603 ..., 660 mm, 648 mm, 134 mm, 15 kg

Long summary description HP LaserJet P4010/P4510/600 Series Printer Stand:
This is an auto-generated long summary of HP LaserJet P4010/P4510/600 Series Printer Stand based on the first three specs of the first five spec groups.

HP LaserJet P4010/P4510/600 Series Printer Stand. Product colour: Grey, Compatibility: HP LaserJet Enterprise 600 M601 HP LaserJet Enterprise 600 M602 HP LaserJet Enterprise 600 M603 .... Width: 660 mm, Depth: 648 mm, Height: 134 mm

Features
Product colour
Grey
Compatibility
HP LaserJet Enterprise 600 M601 HP LaserJet Enterprise 600 M602 HP LaserJet Enterprise 600 M603 HP LaserJet P4014 Printer series HP LaserJet P4015 Printer series HP LaserJet P4510 Printer series
Weight & dimensions
Width
660 mm
Weight & dimensions
Depth
648 mm
Height
134 mm
Weight
15 kg
Dimensions (WxDxH)
660 x 648 x 134 mm
Dimensions (W x D x H) (imperial)
660.4 x 647.7 x 134.6 mm (26 x 25.5 x 5.3")
Weight (imperial)
15 kg (33 lbs)
Country Distributor
Polska 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)