HP logo

HP LaserJet Enterprise 600 M602n 1200 x 1200 DPI A4

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
282875
Info modified on:
14 Mar 2024, 17:17:01
Warranty:
One year on-siteOptional HP Care Pack services available.and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Enterprise 600 M602n 1200 x 1200 DPI A4:

LaserJet Enterprise 600 Printer M602n, Refurbished

HP LaserJet Enterprise 600 M602n 1200 x 1200 DPI A4:

Share this printer with workgroups to cut costs and boost productivity. Tackle everyday printing needs, influence print habits, and control printer access with customised printing policies and secure pull printing.

Features

Heavy-duty reliability and breakthrough speed
- Print at rapid speeds of up to 52 ppm on a variety of paper types. Plus, you can now print from the sleep mode quicker than before, thanks to Instant-on Technology.
- Manage workflow with intuitive features right on the printer using 4-line colour control panel and 10-key pad, and get quick prints from a flash drive.
- Produce high print volumes with low maintenance.Additional 1 x 500-sheet paper tray with automatic two-sided printing, 100-sheet multi-purpose tray and optional paper capacity up to 3,100 sheets.
- Replace toner cartridges easily, and enjoy quiet, clean performance.

Outstanding energy and paper savings
- Cut energy by up to 45%, compared to a majority of competing laser printers.3 Reduce energy use even more, using HP Auto-On/Auto-Off Technology – built-in intelligence that turns the printer on or off in response to changes in network activity.
- Get centralised access to custom energy-saving options and printer settings with the HP EcoSMART Console.
- Trim paper use by up to 50% with automatic two-sided printing.
- Pre-installed Original HP toner cartridges reduce waste. Recycle them for free through HP Planet Partners.

Secure printing with minimal intervention
- Take control of printing practices and enforce security policies, using HP Access Control.
- Efficiently manage security in environments with many devices with HP Web Jetadmin. HP EcoSmart Console and Fleet deliver real-time performance information and end-to-end solutions. Add new printers without hassle with HP Universal Print Driver.
- Expand your network without compromising security. The IPv6 protocol lets you easily expand network of IP addresses while IPSec security provides fast authentication. Plus protecting data by requiring PIN for retrieval.
- Manage compliance and security issues across your business using the HP Imaging and Printing Security Center.

Extend capabilities and print from mobile devices.
- Easily update, manage, and expand the capabilities of networked printers using HP FutureSmart Firmware, and do more with your investment.
- Make printing as mobile as you are with HP ePrint.
- Use the Hardware Integration pocket to house and integrate new solutions.
- Print files using your USB storage accessory without sending them from our computer with walk-up USB printing.

Short summary description HP LaserJet Enterprise 600 M602n 1200 x 1200 DPI A4:

HP LaserJet Enterprise 600 M602n, Laser, 1200 x 1200 DPI, A4, 50 ppm, Network ready, Grey

Long summary description HP LaserJet Enterprise 600 M602n 1200 x 1200 DPI A4:

HP LaserJet Enterprise 600 M602n. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 225000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 50 ppm. Display: LCD. Network ready. Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.