location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Ultraslim Keyed cable lock Black 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultraslim Keyed Cable Lock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4D73AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111228833 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 564607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2016
Product end of life date
Bullet Points HP Ultraslim Keyed cable lock Black 1.8 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Round key 1.8 m
  • - Stainless steel, Vinyl
  • - Black
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP Ultraslim Keyed cable lock Black 1.8 m :
The long product name of HP Ultraslim Keyed cable lock Black 1.8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Ultraslim Keyed Cable Lock
More>>>
HP Ultraslim Keyed cable lock Black 1.8 m:
The official description of HP Ultraslim Keyed cable lock Black 1.8 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Secure your HP Ultrabook™ or laptop PC quickly and easily with the HP Ultraslim Keyed Cable Lock.

- The slimmest lock available from HP, the HP Ultraslim Keyed Cable Lock is designed for the ultra-slim profile of HP Ultrabook™ PCs and offers compatibility with any HP notebook with a security lock slot.
- A 5.9 ft (1.80 m) vinyl-coated, galvanized aircraft-grade steel cable loops around any secure object and then attaches to the notebook with a push-button locking mechanism and a unique key (including a spare key).
- Swivel and adjust the cable 360 degrees to wherever you need to tether your PC to a table, desk, or other device.

Short summary description HP Ultraslim Keyed cable lock Black 1.8 m:
This short summary of the HP Ultraslim Keyed cable lock Black 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

HP Ultraslim Keyed Cable Lock, 1.8 m, Round key, Stainless steel, Vinyl, Black

Long summary description HP Ultraslim Keyed cable lock Black 1.8 m:
This is an auto-generated long summary of HP Ultraslim Keyed cable lock Black 1.8 m based on the first three specs of the first five spec groups.

HP Ultraslim Keyed Cable Lock. Product colour: Black, Lock type: Round key, Material: Stainless steel, Vinyl. Cable length: 1.8 m, Weight: 119.4 g

Features
Product colour *
Black
Lock type *
Round key
Material
Stainless steel, Vinyl
Number of keys provided
2
Weight & dimensions
Cable length *
1.8 m
Weight
119.4 g
Logistics data
Harmonized System (HS) code
83014090
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)