location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet K710g Thermal inkjet A4 4800 x 1200 DPI 6 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K710g
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ807A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631856253 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2022 03:03:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OfficeJet K710g Thermal inkjet A4 4800 x 1200 DPI 6 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bring professional-quality color to your prints and cut printing costs by up to half compared with other inkjets[1]. This all-in-one produces fast-drying, fade-resistant documents and borderless printing for brochures, flyers and other materials.
  • - Do it all for less—choose an affordable all-in-one with Ethernet connectivity for your business or home office. Print, scan, copy and fax from one device, and help make your work space more efficient.
  • - This all-in-one includes the features you need to stay productive. Use fast print speeds, a 20-page automatic document feeder, and fax and scan features to increase work space efficiency.
  • - Conserve resources and save on the amount of energy your hardware consumes. With HP Smart Web Printing, this all-in-one makes it easy to reduce the amount of paper you consume. Also, rely on HP to provide a responsible, reliable recycling solution.
Warranty: One-year technical phone support; one-year limited hardware access to 24/7 award-winning support services through http:///support
Long product name HP OfficeJet K710g Thermal inkjet A4 4800 x 1200 DPI 6 ppm :
The long product name of HP OfficeJet K710g Thermal inkjet A4 4800 x 1200 DPI 6 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet 4500 Advantage All-in-One Printer - K710g, Thermal Inkjet, 6ppm, A4, 192MHz, 64MB, LCD
More>>>
HP OfficeJet K710g Thermal inkjet A4 4800 x 1200 DPI 6 ppm:
The official description of HP OfficeJet K710g Thermal inkjet A4 4800 x 1200 DPI 6 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

##BLANK#
This affordable flatbed all-in-one with Ethernet connectivity prints professional-quality color while cutting printing costs by up to half vs. other inkjets[1]. Productive and reliable, this all-in-one can help you stay on task at work or home.

Short summary description HP OfficeJet K710g Thermal inkjet A4 4800 x 1200 DPI 6 ppm:
This short summary of the HP OfficeJet K710g Thermal inkjet A4 4800 x 1200 DPI 6 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet K710g, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP OfficeJet K710g Thermal inkjet A4 4800 x 1200 DPI 6 ppm:
This is an auto-generated long summary of HP OfficeJet K710g Thermal inkjet A4 4800 x 1200 DPI 6 ppm based on the first three specs of the first five spec groups.

HP OfficeJet K710g. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: Black

Professional color, ultra low cost.

Get ultra-affordable printing--Print professional color for up to half the cost per page of other inkjets.[1]
Print laser-quality black text and vivid color graphics and photos, using HP inks.
Produce fast-drying documents, using papers with the ColorLok® logo, and print fade-resistant documents.[2]
Get borderless printing when you produce documents, brochures, flyers and other materials.

Do it all for less.

Stay connected and easily share resources, using built-in Ethernet networking.
Get four-in-one functionality for an affordable price.
Connect your all-in-one directly to a computer, using the included Hi-speed USB 2.0 port.

The features you need to stay productive.

Gain more efficiencies, using the 20-page automatic document feeder.
Print and copy documents quickly—up to 28 ppm black and 22 ppm color.
Easily capture documents and other materials and save them to a network, using impressive scanning features.
Quickly send and receive faxes, and take advantage of fax features that can help you stay productive.

Conserve resources.

Reduce wasted paper by printing only the content you want, using HP Smart Web Printing.[8]
Save energy and print more responsibly, using an all-in-one that is ENERGY STAR® qualified.
Get free and easy recycling—cartridges returned through HP Planet Partners are recycled responsibly.[9]
Save on paper, using the included junk-fax blocker on this HP Officejet all-in-one.[10]

Printing
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
6 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Print speed (black, draft quality, A4/US Letter)
28 ppm
Print speed (colour, draft quality, A4/US Letter)
22 ppm
Print margins (top, bottom, right, left)
3.3 mm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
4.5 cpm
Copy speed (colour, normal quality, A4)
2 cpm
Maximum number of copies
90 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
DOC, HTML, PDF, RTF, TXT, XLS, XML, XPS
Greyscale levels
256
Scan drivers
TWAIN
TWAIN version
13
Fax
Duplex faxing
No
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Fax broadcasting
48 locations
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring
Yes
Features
Maximum duty cycle *
3000 pages per month
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
20 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Input & output capacity
Maximum number of input trays
1
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Iron-On Transfers, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
Ethernet, USB
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Supported network protocols (IPv4)
TCP/IP
Mobile printing technologies
Not supported
Performance
Card reader integrated
No
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
192 MHz
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
17 W
Power consumption (standby)
3 W
Power consumption (sleep)
2.8 W
Power consumption (off)
0.4 W
Brand-specific features
HP ePrint
No
HP Software provided
HP Solution Center, HP Smart Web Printing, HP Document Manager 2.0
System requirements
Windows operating systems supported
Windows 7, Windows Vista
Minimum RAM
1024 MB
Minimum storage drive space
1100 MB
Minimum processor
1 GHz
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width
433.5 mm
Depth
401.5 mm
Height
216.7 mm
Weight
5.9 kg
Packaging data
Package width
475 mm
Package depth
250 mm
Package height
345 mm
Package weight
7.64 kg
Packaging content
Cartridge(s) included
Yes
Power cord included
Yes
Quick installation guide
Yes
Other features
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 03:29:11
Uk has collected 22 expert reviews for HP OfficeJet K710g Thermal inkjet A4 4800 x 1200 DPI 6 ppm and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-01-01 03:29:11
The HP Officejet 4500 is a multifunction inkjet printer aimed at small businesses. It can print black and white documents and colour pages quickly in draft quality settings, and the top-loading 20-page automatic document feeder is a boon for quickly s...
Good Useful 20-sheet automatic document feeder, fast monochrome A4 print speeds in draft mode...
Bad Slow colour and monochrome printing in regular quality print mode, no memory card ports, single-line screen doesn't display much information...
Bottom line If you're a business user who wants a cheap option for scanning or copying multi-page documents -- and if you don't mind mediocre quality draft prints -- the HP Officejet 4500 is hard to fault. Its consumable costs are reasonable, installation is easy and...
75%
techadvisor.co.uk
Updated:
2015-01-01 03:29:11
Product Code: CB867A The HP Officejet 4500 is a multifunction inkjet printer aimed at small businesses. It can print black and white documents and colour pages quickly in draft quality settings, and the top-loading 20-page automatic document feeder i...
Bottom line If you're a business user who wants a cheap option for scanning or copying multi-page documents - and if you don't mind mediocre quality draft prints - the HP Officejet 4500 is hard to fault. Its consumable costs are reasonable, installation is easy a...
70%
thestar.com.my
Updated:
2016-12-27 23:40:05
The HP Officejet 4500 G510 is a relatively compact AIO printer that gets the job done. The HP Officejet 4500 G510h is an all-in-one printer that comes with all the standard features - print, copy, scan and fax. It has a relatively boxy design with a...
Good Compact size; handy Fast Draft mode; decent print quality.
Bad Photocopying quality below par; slow scanning speed.
Bottom line The HP Officejet 4500 G510h is a compact AIO printer with a decent set of features. UNDER THE HOOD: Refilling ink cartridges is easy. Just open the tray and slot new cartridges in. Print quality was good especially for monochrome text documents. For c...
60%
itreviews.com
Updated:
2018-09-02 17:11:10
The no-frills, compact All-in-One Officejet 4500 Wireless is decidedly worth a second glance for small businesses with low volume print demands centring on documents rather than photographic reproduction. HP - Laserjet 4500 Wireless price Buy HP Laser...
0%
expertreviews.co.uk
Updated:
2018-09-02 17:11:10
HP's new Officejet 4500 Wireless is a business MFP with scanner, copier, fax and wireless networking capabilities. Better yet, it's cheaper than most comparable devices, temptingly priced at just £116. It's simple to set up via either a USB or wireless...
Bottom line With a low price and low running costs, this fully featured MFP is ideal for home office use...
80%
alphr.com
Updated:
2018-09-02 17:11:10
HP's Officejet all-in-ones are designed to bridge the gap between home and the workplace at an affordable price. At £110 exc VAT, the Officejet 4500 undercuts its main rival - the A-Listed Canon Pixma MX870 - by around £25, which is a positive start. I...
Bottom line Good value, but it can't match its Canon rival for speed, quality or features...
67%
about.com
Updated:
2015-01-01 03:29:11
The Bottom LineThe HP OfficeJet 4500 Wireless is not exactly a speed demon, but for the price (I saw it as low as $129.99, and cheaper if you don't want wireless), it's a very good deal. For that price, built-in wireless, an automatic document feeder...
Good Excellent photo quality, Easy to set up, builtin wireless networking, Very competitive price for an allinone...
Bad Some bleedthrough with duplex pages, First page out is longer than average, No memory card compatibility...
Bottom line The HP OfficeJet 4500 Wireless is not exactly a speed demon, but for the price (I saw it as low as $129.99, and cheaper if you don't want wireless), it's a very good deal. For that price, built-in wireless, an automatic document feeder, fax, and (manua...
70%
consumersearch.com
Updated:
2015-01-01 03:29:11
Despite its low price, reviewers are impressed that the HP Officejet 4500 manages to offer such often-expensive features as an automatic document feeder, fax and manual duplexing. There's also a wireless version, the Officejet 4500 Wireless (*Est. $130...
Good Comes with fax, Good print quality for price, Automatic document feeder...
Bad Soso output quality overall, Slow speeds...
0%
pcmag.com
Updated:
2015-01-01 03:29:11
The HP Officejet 4500 All-in-One ($99.99 direct) doesn't offer any standout strengths like unusually fast speed or unusually high-quality output. However, it delivers a solid set of MFP features, including everything you need for a home office, the d...
Good Network connector. Prints, scans, and faxes, over a network. Standalone fax and copier. Automatic document feeder.
Bad Relatively slow. Although text is suitable for most business use, it's sub-par for an inkjet.
Bottom line The natural home for the HP Officejet 4500 All-in-One Printer is in a home office or as a shared printer for home and home office...
70%
smartcomputing.com
Updated:
2018-09-02 17:11:10
The Wi-Fi-enabled version of HP’s Officejet 4500 includes a USB cable, a 30-page manual, and an easy-to-understand quick start guide. The CD offers animated installation instructions to make setup even simpler. The printer uses two...
0%
pcworld.com_techhive.com
Updated:
2018-09-02 17:11:10
The HP Officejet 4500 Wireless All-In-One color inkjet multifunction printer gives small-office users a little bit of everything for a low price ($129 as of 02/11/2010), including Wi-Fi. This MFP is slow, however, and the ink costs are middling to pric...
Good Very easy to use, Wi-Fi connectivity...
Bad Slow at printing, copying, and scanning, Standard-size black ink is expensive...
Bottom line You get a little bit of a lot of features with this entry-level MFP, including Wi-Fi. Unfortunately it’s very slow, and only its high-yield black ink is a good deal...
50%
computershopper.com
Updated:
2018-09-02 17:11:10
Hewlett-Packard's latest inkjet printer, the Officejet 4500 Wireless, is a modest all-in-one (AIO) with a modest price tag, designed for users with modest needs and expectations. Considering the $129.99 price, the Officejet 4500 Wireless...
Good Inexpensive, Easy setup, operation, Top-quality monochrome text...
Bad Single color cartridge, Mediocre photo prints...
Bottom line This all-in-one is a modest printer with a modest price tag, for users with modest needs...
76%
Disclaimer HP OfficeJet K710g Thermal inkjet A4 4800 x 1200 DPI 6 ppm:
Disclaimer

[1]Based on HP commissioned research conducted by SPIRE in June 09. Majority of inkjet AiOs [2]Based on paper-industry predictions for acid-free papers and Original HP inks; colorant stability data at room temperature based on similar systems tested per ISO 11798 and ISO 18909.
[3]Built-in Ethernet connectivity available with the HP Officejet 4500 All-in-One; wireless connectivity available on the HP Officejet 4500 Wireless All-in-One.
[4]Wireless performance is dependent upon physical environment and distance from access point.
[5]20-page ADF available on the HP Officejet 4500 All-in-One and the HP Officejet 4500 Wireless All-in-One.
[6]After first page. For more details, see www.hp.com/go/printerclaims. (NA only)
[7]Based on ppm measured using ISO/IEC 24734. Standard applies to inkjet and laser products and excludes first set of test documents.
[8]Requires Internet Explorer 6.0-8.0.
[9]HP ink cartridge return and recycling is available in 44 countries and territories around the world, covering 88% of the addressable market; see www.hp.com/recycle for details.
[10]Requires caller ID service, not included. Price and service contract must be negotiated separately. Junk-fax blocker available only in countries with caller ID services: NA—USA and Canada; APJ—Australia, China, Hong Kong, Korea and Singapore; EMEA—United Kingdom, Germany, Spain, Italy, Portugal and Israel