location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 901XL Black ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
901XL Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC654AC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585702671 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 901XL Black ink cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - 1 pc(s)
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP 901XL Black ink cartridge 1 pc(s) Original :
The long product name of HP 901XL Black ink cartridge 1 pc(s) Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

901XL Black Officejet Ink Cartridge
More>>>
HP 901XL Black ink cartridge 1 pc(s) Original:
The official description of HP 901XL Black ink cartridge 1 pc(s) Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print affordable, laser-quality black output that resists fading, using HP Officejet ink. Save even more with this high-capacity cartridge. HP Officejet ink cartridges deliver user-friendly features and reliable performance.

Short summary description HP 901XL Black ink cartridge 1 pc(s) Original:
This short summary of the HP 901XL Black ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP 901XL Black, Black, Pigment-based ink, 1 pc(s)

Long summary description HP 901XL Black ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of HP 901XL Black ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

HP 901XL Black. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP Officejet J4580
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Package width
114.1 mm
Package depth
36.3 mm
Package height
114.5 mm
Package weight
70 g