location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 2605dtn Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2605dtn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7823A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:58:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Apr 2009
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 2605dtn Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 12 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 35000 pages per month
  • - Total number of input trays: 2 Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 64 MB 300 MHz
Warranty: Service & support options: Free telephone support for basic setup, installation and troubleshooting in North America, Europe, and Asia Pacific duringoptional HP Care Pack for three-year, next-business-day onsite; optional HP Care Pack for three-year, next-day exchange; optional HP Care Pack for one-year post-warranty, next-business-day onsite; optional HP Care Pack for one-year post-warranty, next-day exchange
Long product name HP LaserJet 2605dtn Colour 1200 x 1200 DPI A4 :
The long product name of HP LaserJet 2605dtn Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet 2605dtn - 1200 x 1200 dpi, 12 ppm, 64 MB, 300MHz, Fast Ethernet, USB 2.0
More>>>
HP LaserJet 2605dtn Colour 1200 x 1200 DPI A4:
The official description of HP LaserJet 2605dtn Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add brilliant colour to your business documents. Print fast with up to 12 ppm black and up to 10 ppm colour. Enjoy two-sided printing, networking, and photo printing via memory card slots. It supports HP PCL6 and HP Postscript Level 3 Emulation.

Short summary description HP LaserJet 2605dtn Colour 1200 x 1200 DPI A4:
This short summary of the HP LaserJet 2605dtn Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 2605dtn, Laser, Colour, 1200 x 1200 DPI, A4, 12 ppm, Duplex printing

Long summary description HP LaserJet 2605dtn Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet 2605dtn Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet 2605dtn. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 35000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm, Duplex printing. Network ready

Printing
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, draft quality, A4/US Letter)
10 ppm
Time to first page (black, normal)
20 s
Time to first page (colour, normal)
20 s
Features
Maximum duty cycle *
35000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
250 sheets
Maximum number of input trays
2
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Pre-printed, Recycled paper, Transparencies
Multi-purpose tray media types
Letterhead
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
10
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP (IP Direct Mode, LPD, SLP, Bonjour, BOOTP/DHCP/AutoIP, WINS, SNMP 1, HTTP, Novell
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Compatible memory cards
CF, Memory Stick (MS), MMC, MS PRO, SD, SDHC, SmartMedia, xD
Processor frequency
300 MHz
Sound pressure level (printing)
47 dB
Sound power level (standby)
32 dB
Power
Power consumption (printing) *
260 W
Power consumption (standby)
18 W
Power consumption (off)
0.1 W
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Server operating systems supported
Windows Server 2003
Minimum processor
500 MHz+
Minimum RAM
192 MB
Minimum storage drive space
250 MB
Operational conditions
Operating temperature (T-T)
-20 - 40 °C
Storage temperature (T-T)
15 - 32.5 °C
Operating relative humidity (H-H)
20 - 70%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
23.6 kg
Dimensions (WxDxH)
407 x 453 x 492 mm
Other features
Mac compatibility
Yes
Minimum system requirements
CD-ROM
Networking features
Fast Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:40:42
Uk has collected 13 expert reviews for HP LaserJet 2605dtn Colour 1200 x 1200 DPI A4 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
macworld.co.uk
Updated:
2014-01-03 13:40:42
For instance, the 2605dtn sports PostScript 3 emulation, a second 250-sheet paper tray, Ethernet connectivity, built-in automatic duplexing capabilities, and a built-in memory card reader. Even though its print quality isn’t the best we’ve see...
Good Built-in automatic duplexing, generous paper capacity, PostScript 3 emulation, network-ready, four camera card slots...
Bad Middling print speeds, photographic prints had some minor flaws...
Bottom line While the HP 2605dtn may not be the fastest colour laser printer, its print quality, expanded paper handling options, built-in duplexing capabilities, networking, and low price make for quite a bargain...
80%
goodgearguide.com.au
Updated:
2014-01-03 13:40:42
The 2605dtn prints a little slowly, but the quality is excellent and we like its features. Its also very easy to maintain, so if youre looking for a decent colour laser for the office, this one is well worth checking out.
Good Easy to install toner cartridges, decent quality.
Bad Prints slowly. The Final Word The 2605dtn prints a little slowly, but the quality is excellent and we like its features. Its also very easy to maintain, so if youre looking for a decent colour laser for the office, this one is well worth checking out.
Bottom line The 2605dtn prints a little slowly, but the quality is excellent and we like its features. Its also very easy to maintain, so if youre looking for a decent colour laser for the office, this one is well worth checking out.
70%
pcauthority.com.au
Updated:
2015-06-25 06:14:10
Beautiful double-sided prints, but it takes its time When we first reviewed the HP Color LaserJet 2605dn back in 2006, we were impressed to find double-sided printing for the price. Today, we’re still impressed: in this category, no other printe...
67%
techradar.com
Updated:
2015-06-25 06:14:10
The HP Color LaserJet 2605dn may seem a little expensive, but its got the specifications to back it up. A 600x600dpi print engine lies underneath the bonnet of this solid, attractive machine, and both duplex printing and Ethernet are supplied as stand...
Good Great Specification, Good Looking, Well Made, Excellent Prints, Quiet...
Bad Miserly RAM Configuration...
Bottom line The HP Color LaserJet 2605dn may seem a little expensive, but its got the specifications to back it up. A 600x600dpi print engine lies underneath the bonnet of this solid, attractive machine, and both duplex printing and Ethernet are supplied as stand...
90%
itreviews.com
Updated:
2015-06-25 06:14:10
outstandingly good colour laser printer: Im in love! Shes curvaceous, shes colourful and shes the surprisingly affordable HP Color LaserJet 2605. Forget big and bulky; colour lasers have really moved on in the last couple of years. Even with this reviewer...
0%
expertreviews.co.uk
Updated:
2015-06-25 06:14:10
HPs been busy. The new HP Color Laserjet 2605dn is another of the new breed of colour laser printer thats pushing the boundaries of affordability. This model provides PostScript 3 colour laser output at 600 x 600 lines per inch to networked Macs and...
60%
maclife.com
Updated:
2014-01-03 13:40:42
Ready to take your memory cards. At $699.99, the Color LaserJet 2605dtn certainly is priced right for a SOHO color laser printer. You make a sacrifice with speed - its color and monochrome print speeds are nowhere near blazing. But the 2605dtn offer...
Good Good price. Handy memory-card slots. Comes with PostScript 3 emulation.
Bad Vague instructions for automatic duplex printing. Replacement toner cartridges are pricey. Small LCD.
Bottom line The 2605dtn is a complete package for the price. Save some cash for the toner, though...
80%
macworld.com
Updated:
2014-01-03 13:40:42
SummaryPros: Built-in automatic duplexing; generous paper capacity; PostScript 3 emulation; network-ready; four camera card slots. Cons: Middling print speeds; photographic prints had some minor flaws. Price as rated: $700 Best Current Price: $469.28 (...
Good Built-in automatic duplexing; generous paper capacity; PostScript 3 emulation; network-ready; four camera card slots.
Bad Middling print speeds; photographic prints had some minor flaws.
Bottom line While the HP 2605dtn may not be the fastest color laser printer we’ve tested, its print quality, expanded paper handling options, built-in duplexing capabilities, networking, and low price make for quite a bargain.
80%
pcmag.com
Updated:
2014-01-03 13:40:42
With the HP Color LaserJet 2605dtn ($699.99 direct), HP is betting that a substantial number of people care more about output quality and features than about print speed. The output is nothing short of impressive. In addition, features include a netw...
Good Impressive output quality. Built-in duplexer. Network connection. Prints directly from memory cards.
Bad Slow. Real slow.
Bottom line The HP Color LaserJet 2605dtn delivers high-quality output and excellent paper handling, but youd better not be in a hurry to print...
60%
v3.co.uk
Updated:
2015-06-25 06:14:10
Affordable, small and fast printer that is ideal for small businesses...
100%
Country Distributor
United Kingdom 1 distributor(s)