location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 3390 Laser A4 1200 x 1200 DPI 21 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3390
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6500A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780145436 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 286099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Nov 2007
Product end of life date
Bullet Points HP LaserJet 3390 Laser A4 1200 x 1200 DPI 21 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 21 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB Built-in processor NXP ColdFire V4e 264 MHz
  • - 17.8 kg
Warranty: 1 year
Long product name HP LaserJet 3390 Laser A4 1200 x 1200 DPI 21 ppm :
The long product name of HP LaserJet 3390 Laser A4 1200 x 1200 DPI 21 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet 3390 - 24-bit, Fast Ethernet, USB 2.0, A4, A5, 64 MB, 355 W
More>>>
HP LaserJet 3390 Laser A4 1200 x 1200 DPI 21 ppm:
The official description of HP LaserJet 3390 Laser A4 1200 x 1200 DPI 21 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Improve productivity for essential office tasks with the high-performance HP LaserJet 3390 All-in-One series. This networked, flatbed device delivers fast, professional quality black-and-white printing, faxing, colour scanning and digital copying.

Short summary description HP LaserJet 3390 Laser A4 1200 x 1200 DPI 21 ppm:
This short summary of the HP LaserJet 3390 Laser A4 1200 x 1200 DPI 21 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 3390, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Colour scanning, A4

Long summary description HP LaserJet 3390 Laser A4 1200 x 1200 DPI 21 ppm:
This is an auto-generated long summary of HP LaserJet 3390 Laser A4 1200 x 1200 DPI 21 ppm based on the first three specs of the first five spec groups.

HP LaserJet 3390. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Print speed (black, draft quality, A4/US Letter)
21 ppm
Time to first page (black, normal)
8.5 s
Print margins (top, bottom, right, left)
4 mm
Economical printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
21 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 381 mm
Scanner type *
Flatbed scanner
Scan to
E-mail, File
Image formats supported
BMP, GIF, JPG, PNG, TIF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Fax memory
4 MB
Auto-redialing
Yes
Fax speed dialing (max numbers)
120
Fax broadcasting
119 locations
Fax delayed sending
Yes
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
2
Maximum input capacity
500 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
Multi-purpose tray media types
Heavyweight paper, Letterhead
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
ISO C-series sizes (C0...C9)
C5, C6
Envelopes sizes
DL
Paper tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
60 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0
USB port
Yes
USB 1.1 ports quantity
1
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
192 MB
Memory slots
1
Internal memory *
64 MB
Built-in processor
Yes
Processor family
NXP ColdFire V4e
Processor frequency
264 MHz
Sound pressure level (copying)
54 dB
Mac compatibility
Yes
Minimum system requirements
800 x 600 CD-ROM
Design
Market positioning *
Business
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
355 W
Power consumption (PowerSave)
11 W
Power consumption (standby)
15 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Server operating systems supported
Windows Server 2003
Minimum RAM
64 MB
Minimum storage drive space
10 MB
Minimum processor
Intel Pentium II +
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 32.5 °C
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3040 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
495 mm
Depth
400 mm
Height
470 mm
Weight
17.8 kg
Packaging content
Bundled software
HP Toolbox FX HP Web Jetadmin HP Embedded Web Server
Other features
Networking features
Fast Ethernet
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Fax compatibility
ITU-T G3
Maximum media size
127 x 127mm, 216 x 381 mm
Maximum media size (WxH)
216 x 381 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 03:02:31
Uk has collected 1 expert review for HP LaserJet 3390 Laser A4 1200 x 1200 DPI 21 ppm and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
Howstuffworks.com
Updated:
2015-01-10 03:02:31
Lets first address the biggest (and maybe only) drawback to the LaserJet 3390 laser multifunction device from Hewlett-Packard: Its suggested retail price. At nearly $700, the LaserJet 3390 is a pricey unit that may offer more power than some SOHO user...
Good Excellent all-around features, sharp prints, great for busy SOHO setting, unit performs jobs quickly...
Bad Starting price is high, may have more power than some need, no color prints with this laser unit...
Bottom line Lets first address the biggest (and maybe only) drawback to the LaserJet 3390 laser multifunction device from Hewlett-Packard: Its suggested retail price. At nearly $700, the LaserJet 3390 is a pricey unit that may offer more power than some SOHO use...
100%
Country Distributor
United Kingdom 1 distributor(s)