location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CP1525nw Colour 600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP1525nw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE875A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 12:31:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet CP1525nw Colour 600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 12 ppm
  • - Wi-Fi Ethernet LAN
  • - Maximum duty cycle: 30000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 125 sheets
  • - Internal memory: 128 MB 600 MHz
Warranty: 1 year
Long product name HP LaserJet CP1525nw Colour 600 x 600 DPI A4 Wi-Fi :
The long product name of HP LaserJet CP1525nw Colour 600 x 600 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, 600 x 600 dpi, 12 ppm, 128 MB, 600 MHz, PCL 6/PCL 5c/Postscript 3, USB 2.0/Fast Ethernet/Wi-Fi, 295W
More>>>
HP LaserJet CP1525nw Colour 600 x 600 DPI A4 Wi-Fi:
The official description of HP LaserJet CP1525nw Colour 600 x 600 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get professional color documents—wirelessly

- Print from anywhere in the office with wireless. Share printing resources using built-in Ethernet.
- Ensure bold text and smooth color with HP ImageREt 3600 and Original HP cartridges with ColorSphere toner.
- Get excellent print quality automatically on text, images and graphics with HP EasyColor.
- Print documents affordably. Get the same black cost per page as a black-and-white HP LaserJet printer.

Set up quickly, and print from anywhere

- Print from anywhere, anytime, with HP ePrint.
- Install and start printing quickly and easily.
- Simplify supplies maintenance—order cartridges with HP
SureSupply and install them easily.
- Easily operate and maintain the printer with the in-device
help menu.

Create and print your own marketing materials

- Estimate print costs with included software, and get project ideas, tools and templates from HP.
- Print on a wide range of paper sizes—from 3 x 5 to 8.5 x 14 inches.
- Achieve great results—pre-configured shortcuts optimize output quality based on the media selected.
- Easily adjust spot colors and apply them throughout a document with basic color-match settings. Reduce your environmental impact
- Save energy, plus start and finish your print job faster with Instant-on Technology.
- Save space and resources with the compact size of this color laser printer.
- Get easy recycling—cartridges returned through HP Planet Partners are recycled responsibly.
- Print only the web content you need, neatly and accurately, with HP Smart Web Printing.

Short summary description HP LaserJet CP1525nw Colour 600 x 600 DPI A4 Wi-Fi:
This short summary of the HP LaserJet CP1525nw Colour 600 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CP1525nw, Laser, Colour, 600 x 600 DPI, A4, 12 ppm, Network ready

Long summary description HP LaserJet CP1525nw Colour 600 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP LaserJet CP1525nw Colour 600 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet CP1525nw. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm. Network ready, Wi-Fi

Printing
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Time to first page (black, normal)
26 s
Time to first page (colour, normal)
32 s
Features
Maximum duty cycle *
30000 pages per month
Recommended duty cycle
250 - 1000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Maximum input capacity
150 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Recycled paper, Transparencies
Multi-purpose tray media types
Letterhead, Preprinted forms
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Borderless printing media sizes
Legal
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 220 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Network
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Internal memory *
128 MB
Maximum internal memory
384 MB
Processor frequency
600 MHz
Sound pressure level (printing)
48 dB
Design
Display
No
Power
Power consumption (printing) *
295 W
Power consumption (standby)
12.5 W
Power consumption (off)
0.2 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Fedora 11, Fedora 9, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04, Ubuntu 9.10
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64
Minimum processor
233 MHz
Minimum RAM
256 MB
Minimum storage drive space
200 MB
Operational conditions
Operating temperature (T-T)
20 - 27 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
18.2 kg
Dimensions (WxDxH)
399 x 505 x 254 mm
Packaging data
Package weight
22.3 kg
Other features
Mac compatibility
Yes
Networking features
Fast Ethernet
Standard output capacity for transparencies
50 sheets
Compatible operating systems
Linpus Linux (9.4, 9.5), RED HAT Enterprise Linux 5.0, Debian (5.0, 5.0.1, 5.0.2, 5.0.3), HPUX 11, Solaris 8/9
Package dimensions (WxDxH)
500 x 333 x 550 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 06:24:28
Uk has collected 17 expert reviews for HP LaserJet CP1525nw Colour 600 x 600 DPI A4 Wi-Fi and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pcworld.co.nz
Updated:
2013-02-14 06:24:28
HP’s Laserjet Pro CP1525nw is a colour, single-function laser printer with a small footprint and built-in Wi-Fi. It's great for the space-starved home office without a whole lot of network infrastructure.Thanks to Wi-Fi Protected Setup (WPS), establish...
80%
digitalversus.com
Updated:
2013-02-14 06:24:28
Though this model may seem slow compared to the brand's high-end black & white model, the HP LaserJet Pro M1212nf which can print a page in 7 seconds when already up and running, print speeds have improved a good deal on previous generations (HP Color...
Good Reasonable cost per page, Excellent quality prints, Wifi / PCL6 and PS3 language support / ePrint feature, Compact and quiet, Low energy consumption in print...
Bad No copier, fax, scanner, No double sided, Startup cartridges only halffilled, No draft mode...
Bottom line Here's a laser colour which works well for reasonable cost per page. This printer will suit those who prioritise high quality prints. It has no major faults...
80%
goodgearguide.com.au
Updated:
2013-02-14 06:24:28
The HP LaserJet CP1525nw is a colour laser printer that's aimed at small offices with multiple computers. It has wired and wireless networking, is reasonably quick to print off multi-page documents and is simple to operate and maintain. Its paper tray...
Good Good print quality, low price...
Bad Annoying lack of manual Wi-Fi setup, small paper input tray...
Bottom line The HP LaserJet CP1525nw is an entry-level laser printer with both wired and wireless networking, and a range of features that should make it attractive to small businesses...
75%
pcadvisor.co.uk
Updated:
2015-06-25 06:34:10
At around £174, the HP LaserJet Pro CP1525n is an inexpensive colour laser printer. Value lasers are typically a touch flimsy – not the HP CP1525n, though, and its robust casing - weighing a substantial 18kg - stretches back a significant 453mm. This...
Bottom line The HP LaserJet Pro CP1525n is a well-built model that looks like it costs considerably more than its £174. Its image quality is good too. However, the lack of speed is a problem, and the cost of laser toner could prove prohibitive. Whether you're focu...
60%
expertreviews.co.uk
Updated:
2015-06-25 06:34:10
At less than £180, HP's LaserJet Pro CP1525n is already inexpensive for a colour laser. However, buy it from one of HP's 'Preferred Partner' dealers before 30 April 2011 and a £45 cashback offer makes it amazingly cheap. Although it's a single-pass pri...
Bottom line This printer is slow, but it's cheap, with acceptable print quality and running costs. If you need a budget, network-ready colour laser, this is a great choice...
80%
about.com
Updated:
2013-02-14 06:24:28
The HP LaserJet Pro CP1525nw Color Laser Printer is meant for offices with heavy printing needs. It's not particularly fast, but print quality is uniformly excellent. Like other HP LaserJets, page curl is an issue--even on high-end laser-printer paper-...
Good Excellent, sharp color prints, Very good monochrome prints, Wireless...
Bad Paper curl was an issue, Manual duplexing, Single paper tray...
Bottom line The HP LaserJet Pro CP1525nw Color Laser Printer is meant for offices with heavy printing needs. It's not particularly fast, but print quality is uniformly excellent. Like other HP LaserJets, page curl is an issue--even on high-end laser-printer paper-...
70%
pcmag.com
Updated:
2013-02-14 06:24:28
Big brother to the HP LaserJet Pro CP1025nw color Printer ($229, 3.5 stars) and in some ways the single function version of the HP LaserJet Pro CM1415fnw color MFP ($449, 4 stars)—both of which I've recently reviewed—the HP LaserJet Pro CP1525nw color...
Good Reasonably high quality text. Wired and wireless network support. Single sheet manual bypass tray.
Bad Slightly sub par graphics quality. Substantially sub par photos. Slow.
Bottom line The HP LaserJet Pro CP1525nw color Printer is a little pricey for what it delivers, but it can serve well enough as a personal printer or shared printer in a micro office. Buy it nowCheck Prices...
50%
hardwarecentral.com
Updated:
2013-02-14 06:24:28
Printer Review: HP LaserJet Pro CP1525nw Page 1January 5, 2011By Housen MaratoukIn shopping for a new printer, one of the first things we have to decide on is whether to go with an inkjet or a laser printer. Not so long ago, there was such a disparity...
80%
toptenreviews.com
Updated:
2013-02-14 06:24:28
The HP LaserJet Pro CP1525nw is a sleek color laser printer. With a handsome design and an adequate feature set, this printer will get the job done without any difficulty. The design and display of this laser printer are highlights of the device, but i...
Bottom line The CP1525nw offers some useful extra features, but the basic print quality isn't as high as other printers...
88%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)