location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Imaging Barcode Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Imaging Barcode Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BW868AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631804810 show
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 469395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:35:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 Feb 2020
Product end of life date
Warranty: 3 Years
Long product name HP Imaging Barcode Scanner :
The long product name of HP Imaging Barcode Scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1D/2D, LED, USB, 226.7g
More>>>
HP Imaging Barcode Scanner:
The official description of HP Imaging Barcode Scanner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Used in conjunction with HP Point of Sale System rp5700, rp3000 and ap5000, HP's Imaging Barcode Scanner is an extended functionality scanner featuring 1D and 2D omnidirectional barcode scanning, mobile device scanning and the ability to capture images
- Ergonomic, lightweight design, allows standard handheld trigger use.
- Automatic movement recognition when operated hands-free in presentation mode.
- Intuitive aiming pattern, excellent motion tolerance and omnidirectional scanning.
- Both sound and light indicators to signal a successful read.
- Plastic molding provides protection against minor drops.

Short summary description HP Imaging Barcode Scanner:
This short summary of the HP Imaging Barcode Scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP Imaging Barcode Scanner, CODE 128, CODE 39, CODE 93, DataMatrix, EAN-13, EAN-8, GS1 DataBar, GS1, PDF417, QR Codes, UPC-A,..., USB, Black, 226.7 g, 124.4 mm, 71 mm

Long summary description HP Imaging Barcode Scanner:
This is an auto-generated long summary of HP Imaging Barcode Scanner based on the first three specs of the first five spec groups.

HP Imaging Barcode Scanner. Decoding standards: CODE 128, CODE 39, CODE 93, DataMatrix, EAN-13, EAN-8, GS1 DataBar, GS1, PDF417, QR Codes, UPC-A,.... Standard interfaces: USB. Product colour: Black. Weight: 226.7 g, Width: 124.4 mm, Depth: 71 mm. Light source: LED

Scanning
Decoding standards
CODE 128, CODE 39, CODE 93, DataMatrix, EAN-13, EAN-8, GS1 DataBar, GS1, PDF417, QR Codes, UPC-A, UPC-E, ABC CODABAR, Aztec, Codabar, CODE 11, CODE 32, CODE 39 CIP, CODE 39, PPT, GS1 DataBar, ISBT 128, La Poste, Maxicode, Micro PDF417, MSI, Plessey
Ports & interfaces
Standard interfaces *
USB
Performance
Product colour *
Black
Weight & dimensions
Width
124.4 mm
Depth
71 mm
Height
180.3 mm
Weight *
226.7 g
Other features
Light source
LED
Country Distributor
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)