location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!WLAN Repeater 310

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!WLAN Repeater 310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002576
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125025761
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:27:29
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description AVM FRITZ!WLAN Repeater 310:
This short summary of the AVM FRITZ!WLAN Repeater 310 data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!WLAN Repeater 310, 300 Mbit/s, Wi-Fi

Long summary description AVM FRITZ!WLAN Repeater 310:
This is an auto-generated long summary of AVM FRITZ!WLAN Repeater 310 based on the first three specs of the first five spec groups.

AVM FRITZ!WLAN Repeater 310. Maximum data transfer rate: 300 Mbit/s. Frequency band: 2.4 GHz. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2. Data link protocols: IPv6

Data transmission
Maximum data transfer rate *
300 Mbit/s
Wireless LAN features
Wi-Fi
Yes
Frequency band
2.4 GHz
Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Security
Security algorithms
128-bit WEP, 64-bit WEP, WPA, WPA2
Management features
Data link protocols
IPv6
Features
LED indicators
Yes
Power LED
Yes
System requirements
Compatible operating systems
Windows 8, Windows 7, Windows Vista, Windows XP SP3
Power
Power source type
AC
Power requirements
230V
Weight & dimensions
Dimensions (WxDxH)
51.5 x 81 x 66.5 mm
Weight
63 g
Source Testseek summary Average rating
Reviews
Updated:
2013-10-05 03:11:32
Uk has collected 12 expert reviews for AVM FRITZ!WLAN Repeater 310 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techradar.com
Updated:
2013-10-24 01:02:24
Wireless repeaters such as the AVM FRITZ!WLAN Repeater 310 are in danger of becoming something of an archaic oddity. Where once we used to need them to pick up our diminishing Wi-Fi signals and boost them in the far flung corners of our homes, we've now g...
Good Good design, Easy to set up, Boosts strength of network...
Bad European power supply, Face buttons could be difficult to reach when installed...
Bottom line Another solid network release from AVM. Don't expect miracles when increasing the range of your Wi-Fi, but if you want to give it a boost in strength in areas that it already reaches, then you won't regret buying the AVM FRITZ!WLAN Repeater 310.First revi...
80%
techradar.com/au/
Updated:
2014-04-13 01:14:13
Wireless repeaters such as the AVM FRITZ!WLAN Repeater 310 are in danger of becoming something of an archaic oddity. Where once we used to need them to pick up our diminishing Wi-Fi signals and boost them in the far flung corners of our homes, we've now g...
Good Good design, Easy to set up, Boosts strength of network...
Bad European power supply, Face buttons could be difficult to reach when installed...
Bottom line Another solid network release from AVM. Don't expect miracles when increasing the range of your Wi-Fi, but if you want to give it a boost in strength in areas that it already reaches, then you won't regret buying the AVM FRITZ!WLAN Repeater 310. First re...
80%
Brand Image Product code Product Stock Price from
AVM FRITZ!WLAN Repeater 1750E, DE Red, White AVM FRITZ!WLAN Repeater 1750E, DE Red, White
(show image)
20002686 FRITZ!WLAN Repeater 1750E, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!WLAN Repeater 450E, DE 450 Mbit/s AVM FRITZ!WLAN Repeater 450E, DE 450 Mbit/s
(show image)
20002589 FRITZ!WLAN Repeater 450E, DE 0.00
(excl. VAT)
0 (incl. VAT)
FRITZ!DECT Repeater 100, DE FRITZ!DECT Repeater 100, DE
(show image)
20002598 FRITZ!DECT Repeater 100, DE 0.00
(excl. VAT)
0 (incl. VAT)