location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus Home Cinema Projector SP8600HD3D - Full HD - 2700 lumens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Home Cinema Projector SP8600HD3D - Full HD - 2700 lumens
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP8600HD3D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0797212966902 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:52:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus Home Cinema Projector SP8600HD3D - Full HD - 2700 lumens
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Standard throw projector White
  • - DLP 2700 ANSI lumens
  • - Lamp 2500 h
  • - 1080p (1920x1080) 16:9
  • - Number of colours: 1.073 billion colours
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 3 W
  • - 3D
  • - AC 300 W
Warranty: 3 years
Long product name InFocus Home Cinema Projector SP8600HD3D - Full HD - 2700 lumens :
The long product name of InFocus Home Cinema Projector SP8600HD3D - Full HD - 2700 lumens. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ScreenPlay Home Theatre Projector, 4:3 / 5:4 / 16:9 / 16:10, 40000:1, 1.07 billion, DLP, 1080p, UXGA / SXGA+ / SXGA/ XGA / SVGA / VGA, SDTV (480i, 576i) / EDTV (480p, 576p) / HDTV (720p, 1080i/p) / NTSC (4.43) / PAL (M, N, 60) / SECAM, 3W mono, 2x HDMI, 4000 lumens (Eco), 2500h, 2x HDMI, 1x RS232, 1x Component (RCA), 1x Composite (RCA), 1x S-Video, 1x VGA
More>>>
Short summary description InFocus Home Cinema Projector SP8600HD3D - Full HD - 2700 lumens:
This short summary of the InFocus Home Cinema Projector SP8600HD3D - Full HD - 2700 lumens data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus Home Cinema Projector SP8600HD3D - Full HD - 2700 lumens, 2700 ANSI lumens, DLP, 1080p (1920x1080), 16:9, 4:3, 5:4, 16:9, 16:10, 1 - 10 m

Long summary description InFocus Home Cinema Projector SP8600HD3D - Full HD - 2700 lumens:
This is an auto-generated long summary of InFocus Home Cinema Projector SP8600HD3D - Full HD - 2700 lumens based on the first three specs of the first five spec groups.

InFocus Home Cinema Projector SP8600HD3D - Full HD - 2700 lumens. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 21.3 - 24.5 mm, Zoom type: Manual. Analog signal format system: NTSC 4.43, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 13:48:15
Uk has collected 2 expert reviews for InFocus Home Cinema Projector SP8600HD3D - Full HD - 2700 lumens and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%