location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson GT-20000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson GT-20000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B195021BU
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson GT-20000
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 600 x 1200 DPI
  • - Colour scanning
  • - A3
  • - Maximum scan size: 297 x 432 mm
  • - USB port
  • - Power supply type: AC 50 W
Long product name Epson GT-20000 :
The long product name of Epson GT-20000. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3 business scanner
More>>>
Epson GT-20000:
The official description of Epson GT-20000 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High performance scanning Transform office scanning with fast, high quality scanning on a big scale. From text to photos, make the most of all your originals with features including RGB dropout, auto-de-skew and text enhancement. Fits right in Incorporate the scanner into your office document management system driver support and transfer data quickly with USB 2.0 and SCSI connection. Upgrade with your business Scan larger archives up to 23 ppm with the optional 100 page duplexing auto document feeder and use optional networking to share great scanning across your office.
Higher performance A3 flatbed business scanner: speed, quality and reliability
High volume scanning: ADF for up to 23ppm mono, 15ppm colour*
Easy to integrate: dual USB and SCSI interface, with optional networking*
Comprehensive document management and control with Epson Scan software

Short summary description Epson GT-20000:
This short summary of the Epson GT-20000 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson GT-20000, 297 x 432 mm, 600 x 1200 DPI, 48 bit, 24 bit, 4.3 sec/page, Flatbed scanner

Long summary description Epson GT-20000:
This is an auto-generated long summary of Epson GT-20000 based on the first three specs of the first five spec groups.

Epson GT-20000. Maximum scan size: 297 x 432 mm, Optical scanning resolution: 600 x 1200 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Blue, White. Daily duty cycle (max): 17500 pages, Light source: Xenon FL, Scan file formats: JPG, PDF, TIFF. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, ISO B-series sizes (B0...B9): B4, B5. Standard interfaces: Serial Attached SCSI (SAS), USB 2.0

Scanning
Maximum scan size *
297 x 432 mm
Optical scanning resolution *
600 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Output colour depth
24 bit
Film scanning
No
Flatbed scan speed (b/w, A3)
4.3 sec/page
Design
Scanner type *
Flatbed scanner
Product colour *
Blue, White
Performance
Light source
Xenon FL
Scan file formats
JPG, PDF, TIFF
Daily duty cycle (max) *
17500 pages
Scan to
File, Image
Scan drivers
ISIS, TWAIN, WIA
Paper handling
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Letter
Yes
Legal
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
Serial Attached SCSI (SAS), USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
50 W
Power consumption (standby)
6.2 W
Features
Country of origin
Japan
Packaging data
Quantity per pack
1 pc(s)
Package width
600 mm
Packaging data
Package depth
770 mm
Package height
290 mm
Package weight
18.4 kg
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
USB required
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
656 mm
Depth
458 mm
Height
158 mm
Weight
13.5 kg
Packaging content
Drivers included
Yes
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
14 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
116.5 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
14 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
116.5 cm
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 11:35:22
Uk has collected 1 expert review for Epson GT-20000 and the rating is 63 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
63%
Source Review comments Score
toptenreviews.com
Updated:
2013-02-14 11:35:22
The Epson GT-20000 is an excellent large format scanner with competitive product features. Its price is high relative to other brands in the wide format scanner product category. Technical support is restricted to email, and free technical support ends...
Good he Epson GT20000 is a large format flatbed scanner with an optional automatic document feeder...
Bad Free technical support is restricted to email communication for one year.
Bottom line The Epson GT-20000 is excellent, but not the best value for the price...
63%