location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StoreEver 1U USB Rack-mount Kit Storage auto loader & library Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StoreEver 1U USB Rack-mount Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8007B
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 14:35:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP StoreEver 1U USB Rack-mount Kit Storage auto loader & library Tape Cartridge :
The long product name of HP StoreEver 1U USB Rack-mount Kit Storage auto loader & library Tape Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP StoreEver 1U USB Rack-mount Kit
More>>>
HP StoreEver 1U USB Rack-mount Kit Storage auto loader & library Tape Cartridge:
The official description of HP StoreEver 1U USB Rack-mount Kit Storage auto loader & library Tape Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Rack-mount Kits provide a high density, rack-mountable tape drive and RDX removable disk drive solution for both direct-attach SCSI, USB, or SAS backup and archiving applications.

The HP 1U Rack-mount Kit supports DAT and LTO Ultrium internal tape drives, and RDX internal removable disk backup systems. The 1U rack-mount kit is available in SCSI, SAS and USB interfaces. With two LTO-6 Ultrium 6250 drives, the 1U SAS enclosure can provide a maximum compressed capacity of 12.5TB with a data transfer rate up to 2.8TB/hr.

The HP 3U Rack-mount Kit holds two (2) full-height internal tape drives, four half-height internal tape drives, or a combination of one full height and two half-height tape drives. It is available in both SCSI and SAS interfaces. With four LTO-6 Ultrium 6250 SAS drives this enclosure solution can provide a maximum compressed capacity of 25TB.

Short summary description HP StoreEver 1U USB Rack-mount Kit Storage auto loader & library Tape Cartridge:
This short summary of the HP StoreEver 1U USB Rack-mount Kit Storage auto loader & library Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP StoreEver 1U USB Rack-mount Kit, Storage auto loader & library, Tape Cartridge

Long summary description HP StoreEver 1U USB Rack-mount Kit Storage auto loader & library Tape Cartridge:
This is an auto-generated long summary of HP StoreEver 1U USB Rack-mount Kit Storage auto loader & library Tape Cartridge based on the first three specs of the first five spec groups.

HP StoreEver 1U USB Rack-mount Kit. Product type: Storage auto loader & library, Media type: Tape Cartridge

Performance
Product type *
Storage auto loader & library
Performance
Media type *
Tape Cartridge
Brand Image Product code Product Stock Price from
HPE

HPE StoreEver DAT 160 USB Internal Tape Drive Storage auto loader & library Tape Cartridge
(show image)
Q1580B#ABB StoreEver DAT 160 USB Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver DAT 72 USB Internal Tape Drive Storage auto loader & library Tape Cartridge
(show image)
DW026B#ABB StoreEver DAT 72 USB Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver DAT 160 USB Internal Tape Drive Storage auto loader & library Tape Cartridge HP StoreEver DAT 160 USB Internal Tape Drive Storage auto loader & library Tape Cartridge
(show image)
Q1580B StoreEver DAT 160 USB Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver DAT 72 USB Internal Tape Drive Storage auto loader & library Tape Cartridge HP StoreEver DAT 72 USB Internal Tape Drive Storage auto loader & library Tape Cartridge
(show image)
DW026B StoreEver DAT 72 USB Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver DAT 160 USB Storage drive Tape Cartridge 160 GB
(show image)
Q1580B DAT 160 USB 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver DW026B backup storage device Storage drive Tape Cartridge DAT 72 GB
(show image)
DW026B DW026B 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks RDX1000 Storage drive RDX cartridge RDX 1 TB
(show image)
B7B67A RDX1000 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks RDX500 Storage drive RDX cartridge RDX 500 GB
(show image)
B7B64A RDX500 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks RDX320 Storage drive RDX cartridge RDX 320 GB
(show image)
B7B62A RDX320 0.00
(excl. VAT)
0 (incl. VAT)
HP RDX1000 Storage drive RDX cartridge HP RDX1000 Storage drive RDX cartridge
(show image)
BV847A RDX1000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)