location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNDA3100 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNDA3100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNDA3100-100FSS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WNDA3100 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 300 Mbit/s
  • - Dual-band (2.4 GHz / 5 GHz)
  • - Component for: PC/Laptop
Long product name NETGEAR WNDA3100 300 Mbit/s :
The long product name of NETGEAR WNDA3100 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RangeMax™ Dual Band Wireless-N 300 USB2.0 Adapter
More>>>
NETGEAR WNDA3100 300 Mbit/s:
The official description of NETGEAR WNDA3100 300 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Wirelessly surf, email, stream HD video, on-line game, make Internet phone calls.
-Less interference and better connections using dual band Wireless-N.
-Better speed and range than other USB Wireless-N adapters.

Better connections using dual band Wireless-N
-Wirelessly surf, email, stream HD video, on-line game, make Internet phone calls.
-Less interference and better connections using dual band Wireless-N.
-Better speed and range than other USB Wireless-N adapters.
-Easy and secure wireless connections.
-Works with older Wi-Fi as well as new Wireless-N networks.

Features
-Delivers consistent wireless connections using Dual Band Wireless-N.
-Provides enough bandwidth to support music downloads, file sharing and HD multimedia applications.
-Works with all new Wireless-N Gateways, Routers and Access Points.
-Backward compatible with older Wireless-G hotspots.
-Designed for your notebook or desktop PC.
-Supports Windows® Vista™.

Short summary description NETGEAR WNDA3100 300 Mbit/s:
This short summary of the NETGEAR WNDA3100 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNDA3100, Wireless, USB, 300 Mbit/s, Black

Long summary description NETGEAR WNDA3100 300 Mbit/s:
This is an auto-generated long summary of NETGEAR WNDA3100 300 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR WNDA3100. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 300 Mbit/s, Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product colour: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
300 Mbit/s
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Frequency range
2.4 - 5 GHz
Security algorithms
WPA-PSK, WPA2-PSK
Design
Component for *
PC/Laptop
Product colour
Black
System requirements
Compatible operating systems
Windows Vista, XP
Minimum processor
Pentium 300 MHz
Weight & dimensions
Width
30.2 mm
Depth
94.5 mm
Height
15.2 mm
Weight
21.5 g
Other features
Compliance industry standards
802.11b/g, 802.11a, 802.11n
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-28 10:04:09
Uk has collected 3 expert reviews for NETGEAR WNDA3100 300 Mbit/s and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
madshrimps.be
Updated:
2011-08-28 10:04:05
The dual band WNDA3100 USB Wireless LAN adapter from NETGEAR has the ability to connect to both 2.4GHz and 5GHz wireless networks. It features a multicolored LED, which lights up differently depending on its status, so we will know on what type of netw...
Bottom line The installation of the product was very intuitive, both hardware and software; the manufacturer includes in the package enough documentation in different languages so anyone, no matter the experience can use the product. I found the automatic update v...
0%
toptenreviews.com
Updated:
2011-08-28 10:04:07
The Netgear RangeMax WNDA 3100 wireless n USB adapter offers wireless connectivity at speeds that near those of a wired network but without the hassle of an Ethernet connection. The incorporated Wi-Fi n standard offers speeds that are far greater than...
Good Dual band WiFi n connectivity offers greater range and speed with less interference...
Bad The RangeMax doesn’t support Mac or Windows 7 operating systems.
Bottom line Offers secure, high-speed wireless connectivity for users of PCs with Vista or XP...
88%
Country Distributor
United Kingdom 1 distributor(s)