location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP designjet copier cc800ps Digital copier A4 (210 x 297 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
designjet copier cc800ps
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1262A
Category:
Copy all your documents fast and easy with one of these copiers!
Copiers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 238082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year next-business-day on-site
Long product name HP designjet copier cc800ps Digital copier A4 (210 x 297 mm) :
The long product name of HP designjet copier cc800ps Digital copier A4 (210 x 297 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

the hp designjet copier cc800ps offers you a new way of copying, scanning and printing your large format colour documents at the touch of a button for less than the cost of digital monochrome alternatives.
More>>>
HP designjet copier cc800ps Digital copier A4 (210 x 297 mm):
The official description of HP designjet copier cc800ps Digital copier A4 (210 x 297 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

now you can produce high quality colour copies of large format documents and scan originals to file quickly without requiring an external pc. easy to use and delivering great results every time, the multifunctional capabilities of the hp designjet copier cc800ps enable you to copy and scan from 1066 mm wide originals of rigid media up to 15 mm thick. you can scan documents at 2400 dpi enhanced resolution and achieve high quality printouts in colour at up to 2400 x 1200 dpi.

Short summary description HP designjet copier cc800ps Digital copier A4 (210 x 297 mm):
This short summary of the HP designjet copier cc800ps Digital copier A4 (210 x 297 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP designjet copier cc800ps, 300 x 300 DPI, 99 copies, A4 (210 x 297 mm), hp bright white inkjet paper (bond), translucent bond, natural tracing paper, vellum, clear film,..., 2400 x 2400 DPI, 800 x 800 DPI

Long summary description HP designjet copier cc800ps Digital copier A4 (210 x 297 mm):
This is an auto-generated long summary of HP designjet copier cc800ps Digital copier A4 (210 x 297 mm) based on the first three specs of the first five spec groups.

HP designjet copier cc800ps. Copy resolution (black text): 300 x 300 DPI, Maximum number of copies: 99 copies. Maximum print size: A4 (210 x 297 mm), Media types supported: hp bright white inkjet paper (bond), translucent bond, natural tracing paper, vellum, clear film,.... Enhanced scan resolution: 2400 x 2400 DPI, Hardware scan resolution: 800 x 800 DPI, Scanner type: Sheet-fed scanner. Line accuracy: +/- 0.2 %. Print speed (best quality): 2 sq m/hr, Print speed (normal quality): 3.3 sq m/hr

Copying
Copy resolution (black text)
300 x 300 DPI
Copy resolution (colour text and graphics)
300 DPI
Copy resolution (black graphics)
300 x 300 dpi
Maximum number of copies
99 copies
Colour
Colour *
Yes
Media formats
Maximum length of sheet media
74.7 in
Maximum print length
15.24 m
Custom media sizes
210 to 1066 mm wide sheets; 609, 914, and 1066 mm wide rolls
Standard media sizes
ISO ao, ISO a1, ISO a2, ISO a3, ISO a4, jis b4, jis b3, jis b2, jis b1
Media types supported
hp bright white inkjet paper (bond), translucent bond, natural tracing paper, vellum, clear film, matte film, coated paper, heavyweight coated paper, high-gloss photo paper, semi-gloss photo paper, paper-based semi-gloss, satin poster paper, studio canvas, banners with tyvek, colorfast adhesive vinyl
Maximum print size *
A4 (210 x 297 mm)
Paper handling
Paper handling
straight through scan paper path for cardboard originals up to 15mm (0.6 in.) thick, output paper single sheet feed, roll feed, automatic cutter and standard bin
Duplex print options
none (not supported)
Scanning
Colour scanning
Yes
Scan input modes
touch screen scan to file, scan preview, collate copy or copy buttons
Enhanced scan resolution
2400 x 2400 DPI
Hardware scan resolution
800 x 800 DPI
Scanner type
Sheet-fed scanner
Scan quality (black, best)
300 DPI
Scan quality (black, normal)
300 DPI
Scan quality (colour, best)
300 DPI
Scan quality (colour, normal)
300 DPI
Print quality
Line accuracy
+/- 0.2 %
Greyscale levels
256
Print quality (colour, best quality)
2400 DPI
Print quality (black, best quality)
2400 x 1200 DPI
Printing
Print speed (best quality)
2 sq m/hr
Print speed (normal quality)
3.3 sq m/hr
Print technology
Number of print cartridges
4
Minimum line width
0.0508 mm
Colour printing technology
colorsync 3.0 (only mac drivers)
Standard printer languages
hp-gl/2
Print technology *
Inkjet
Ports & interfaces
I/O ports
1 centronics parallel IEEE 1284-compliant (ecp), 1 hp jetdirect 610n (eio) 10/100base-TX
Standard interfaces *
centronics parallel, IEEE 1284-compliant (ecp), hp jetdirect 610n eio internal print server for fast ethernet 10/100base-TX
Network
Embedded web server
Yes
Network ready
Yes
Networking features
hp jetdirect 600n (eio) internal print servers
Memory
Internal memory *
160 MB
Maximum internal memory
160 MB
Memory
Buffer size
64 KB
Endurance
Duty cycle letter size (maximum)
6000000 pages per month
Lifetime
assuming an average usage of 12 plots per day, no preventive maintenance is required for the printer before 5 years. for the scanner a preventive maintenance is advised after two years of use.
Consumables
Compatible ink types, supplies
pigment-based black, dye-based color
System requirements
Minimum system requirements
microsoft windows 95, 98, nt, 2000, xp, or mac os 8.1 or later
Mac compatibility
Yes
Compatible operating systems
microsoft windows (95, 98, me, nt 4.0, 2000 and xp), mac os 8.1 or later (mac os x compatible), zehraster for unix
Power
Number of power supply units
3
Power requirements
line voltage 100 to 240 ac (+/- 10%) auto-ranging, 50 to 60 hz, 8 amps maximum
Power consumption (typical)
330 W
Battery type
Rechargeable lithium-ion for the touch-screen copier front panel
Sound emission
Acoustic power emissions
6.7 b(a)
Acoustic pressure emissions
52 dB
Operational conditions
Maximum operating temperature range (T-T)
59 - 95 °C
Operating relative humidity (H-H)
20 - 80%
Recommended operating temperature range (T-T)
18 - 32 °C
Storage temperature (T-T)
-20 - 55 °C
Non-operating relative humidity (non-condensing)
20 - 80%
Operating temperature (T-T)
18 - 32 °C
Other features
Dimensions (WxDxH)
2020 x 840 x 1500 mm
Packaging data
Pallet dimensions (W x D x H)
206 x 1415 x 1013 mm
Pallet gross weight
350 kg
Weight & dimensions
Maximum dimensions (W x D x H)
2020 x 840 x 1500 mm
Weight
180 kg
Package weight
330 kg
Media weight
Recommended media weight
up - 210
Technical details
Type *
Digital copier
Automatic switching
Yes
All-In-One-multitasking
Yes
Typefaces
136 postscript built-in roman fonts
Bundled software
postscript drivers for microsoft windows (95, 98, me nt 4.0, 2000 and xp), macintosh (os 8.1 or later). hpgl/2-rtl drivers for microsoft windows (95, 98, me, nt 4.0, 2000 and xp). drivers for autocad 2000 and r 13, 14 for windows. for unix, tiff and jpeg files are accepted via zehraster plus software, supplied with the printer. system recovery software for the scanning system.
Sustainability certificates
ENERGY STAR