location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Retail Integrated Fingerprint Reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Retail Integrated Fingerprint Reader
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QZ672AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112565671 show
Category:
Devices which can be used to read fingerprints.
Fingerprint Readers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 277416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 20:25:55
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Bullet Points HP Retail Integrated Fingerprint Reader
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Interface: USB 2.0
  • - Scan area: 14.6 x 18.1 mm
  • - 512
  • - 100 mA
  • - Black
Long product name HP Retail Integrated Fingerprint Reader :
The long product name of HP Retail Integrated Fingerprint Reader. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Retail Integrated Fingerprint Reader
More>>>
HP Retail Integrated Fingerprint Reader:
The official description of HP Retail Integrated Fingerprint Reader as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP Retail Integrated Fingerprint Reader delivers additional security for retailers at the POS by enabling employee authentication procedure for opening the cash drawer to dispense cash and for approving certain transactions.
- The fingerprint reader also provides retailers greater authentication when used as a time and attendance device.
- A visual good read indicator confirms a successful fingerprint reading.
- Easily integrates into any of the four ports on the display of the HP7 Retail System or on the HPL6015tm and L6017tm Touch Monitors for customizable positioning.*
- *HP does not support the use of any other standard USB device on the HP RP7 Retail System display or on the HP L6015tm and L6017tm Touch Monitors beyond the HP Retail Integrated Fingerprint Reader (QZ672AA), HP Retail Integrated Dual-Head MSR (QZ673AA), and HP Retail Integrated Webcam (QZ700AA).

Short summary description HP Retail Integrated Fingerprint Reader:
This short summary of the HP Retail Integrated Fingerprint Reader data-sheet is auto-generated and uses the product title and the first six key specs.

HP Retail Integrated Fingerprint Reader, 96 g, 100 mA, Black, 99.98 x 77.8 x 34 mm, Microsoft Windows 7 Professional Microsoft Windows 7 Professional 32-bit Microsoft Windows 7...

Long summary description HP Retail Integrated Fingerprint Reader:
This is an auto-generated long summary of HP Retail Integrated Fingerprint Reader based on the first three specs of the first five spec groups.

HP Retail Integrated Fingerprint Reader. Weight: 96 g. Power consumption: 100 mA. Product colour: Black. Dimensions (WxDxH): 99.98 x 77.8 x 34 mm, Compatible operating systems: Microsoft Windows 7 Professional Microsoft Windows 7 Professional 32-bit Microsoft Windows 7...

Technical details
Interface
USB 2.0
Scan area
14.6 x 18.1 mm
Greyscale levels
256
Maximum scan resolution
512
HP segment
Business
Weight & dimensions
Weight
96 g
Power
Power consumption
100 mA
Colour
Product colour
Black
Other features
Dimensions (WxDxH)
99.98 x 77.8 x 34 mm
Compatible operating systems
Microsoft Windows 7 Professional Microsoft Windows 7 Professional 32-bit Microsoft Windows 7 Professional 64-bit Microsoft Windows Embedded POSReady 2009 Microsoft Windows Embedded POSReady 7 32-bit Microsoft Windows Embedded POSReady 7 64-bit Microsoft Windows XP Professional
Country Distributor
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)