location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-T7000 POS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson SureColor SC-T7000 POS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC17001CS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946526386
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson SureColor SC-T7000 POS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 2880 x 1440 DPI Colour
  • - A0 (841 x 1189 mm) Cut sheets Printing colours: Photo black, Matte black, Cyan, Yellow, Magenta
  • - USB port Ethernet LAN
Long product name Epson SureColor SC-T7000 POS :
The long product name of Epson SureColor SC-T7000 POS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

44-inch POS poster printer
More>>>
Epson SureColor SC-T7000 POS:
The official description of Epson SureColor SC-T7000 POS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to fit seamlessly into the office environment, the SC-T7000 features sleek styling, a small footprint and low noise levels, and is operated from the front to allow convenient placement against a wall. The SC-T7000 takes just 28 seconds to produce an A1 print in draft mode on plain paper, and offers optimised running costs with a choice of 700ml, 350ml and 110ml ink cartridge sizes. This printer is so easy to use that operators do not need special training. All controls are at the front, and switching between photo and matte black ink is automatic. Media is fed in at the top, and the finished prints emerge at the front, stacking neatly into a basket. Tracking how much paper is left on a roll is simple thanks to media barcode printing. The SC-T7000 is straightforward to install and easy to integrate into most production environments. Epson UltraChrome XD Ink has been specifically developed to produce high-quality, durable prints with deep blacks, a wide colour gamut and crisp, dense lines with a minimum width of 0.02mm. Epson's Variable-size Droplet Technology brings clarity to fine detail while delivering optimum efficiency for larger areas of colour. Helping to reduce impact on the environment, the SC-T7000 uses water-based inks and is qualified by ENERGY STAR for its excellent power efficiency.
PRESTIGE for Epson - Easily create posters
Large format - Print up to 44-inches wide
Economical - Choice of cartridge sizes
Easy to use - Operated from the front
High-quality - 0.02mm minimum line width

Short summary description Epson SureColor SC-T7000 POS:
This short summary of the Epson SureColor SC-T7000 POS data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-T7000 POS, Inkjet, 2880 x 1440 DPI, ESC P, HP-GL/2, HP-RTL, Photo black, Matte black, Cyan, Yellow, Magenta, 28sec/A1, A0 (841 x 1189 mm)

Long summary description Epson SureColor SC-T7000 POS:
This is an auto-generated long summary of Epson SureColor SC-T7000 POS based on the first three specs of the first five spec groups.

Epson SureColor SC-T7000 POS. Print technology: Inkjet, Maximum resolution: 2880 x 1440 DPI, Page description languages: ESC P, HP-GL/2, HP-RTL. Maximum print size: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A2, A3, A3+, A4, ISO B-series sizes (B0...B9): B1, B2, B3, B4. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, USB connector: USB Type-B, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Grey, Display: LCD, Maximum internal memory: 256 MB. Power supply: 72 W, Power consumption (PowerSave): 3 W, Power consumption (standby): 0.4 W

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Number of print cartridges *
5
Page description languages *
ESC P, HP-GL/2, HP-RTL
Printing colours *
Photo black, Matte black, Cyan, Yellow, Magenta
Borderless printing
Yes
Print speed (normal quality)
28sec/A1
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A3+, A4
ISO B-series sizes (B0...B9)
B1, B2, B3, B4
Cut sheets *
Yes
Media thickness
0.08 - 1.5 mm
Print margin cut-sheet
3 x 3 x 14 x 3
Roll paper
Yes
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-B
USB 2.0 ports quantity
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product colour *
Grey
Built-in display *
Yes
Display
LCD
Maximum internal memory
256 MB
Performance
Sound pressure level (printing)
50 dB
Country of origin
Japan
Power
Power supply
72 W
Power consumption (PowerSave)
3 W
Power consumption (standby)
0.4 W
Power consumption (typical)
72 W
Power consumption (off)
0.4 W
System requirements
Windows operating systems supported
Windows 7, Windows 7 x64, Windows Vista, Windows Vista x64, Windows XP
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
1608 mm
Depth
813 mm
Height
1128 mm
Weight
87 kg
Packaging data
Package width
810 mm
Package depth
1975 mm
Package height
1031 mm
Package weight
126.9 kg
Cartridge(s) included
Yes
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Other features
Noise level (ready)
6.8 dB
Number of power supply units
1
Logistics data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)